- Mfr
- Package
- Product Status
- Series
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
Attribute column
Manufacturer
General Semiconductor Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Operating Temperature | Series | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2N5598 General Semiconductor | 59 |
| - | - | - | - | - | General Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | ||
2N1649 General Semiconductor | In Stock | - | - | Stud Mount | TO-111-4, Stud | TO-111 | 3 A | General Semiconductor | Bulk | Active | - | - | 20 W | - | 30 @ 500mA, 10V | 100μA (ICBO) | 1.2V @ 100mA, 1A | 80 V | 3MHz | ||
2N4001 General Semiconductor | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | TO-5 | 1 A | General Semiconductor | Bulk | Active | - | - | 15 W | - | 40 @ 500mA, 2V | 2μA (ICBO) | 500mV @ 100mA, 1A | 100 V | 40MHz | ||
2N3752 General Semiconductor | 2138 |
| - | Stud Mount | TO-111-4, Stud | TO-111 | 5 A | General Semiconductor | Bulk | Active | - | - | 30 W | - | 100 @ 1A, 5V | 100nA (ICBO) | 250mV @ 50mA, 1A | 80 V | 50MHz | ||
2N549 General Semiconductor | In Stock | - | - | - | - | - | - | General Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | ||
2N5663 General Semiconductor | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | TO-5 | 1 A | General Semiconductor | Bulk | Active | - | - | 20 W | - | 25 @ 500mA, 5V | 1μA (ICBO) | 400mV @ 100mA, 1A | 300 V | 20MHz | ||
2N2815 General Semiconductor | In Stock | - | - | - | - | - | - | General Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | ||
2N2821 General Semiconductor | In Stock | - | - | - | - | - | - | General Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | ||
2N2101 General Semiconductor | In Stock | - | - | Stud Mount | TO-211MA, TO-210AC, TO-61-4, Stud | TO-61 | 3 A | General Semiconductor | Bulk | Active | - | - | 41 W | - | 15 @ 1A, 15V | 30μA (ICBO) | 1.2V @ 100mA, 1A | 40 V | - | ||
2N2824 General Semiconductor | 62 |
| - | Stud Mount | TO-211MB, TO-63-4, Stud | TO-63 | 30 A | General Semiconductor | Bulk | Active | - | - | 118 W | - | 10 @ 20A, 3V | - | 600mV @ 1A, 10A | 100 V | 20MHz | ||
2N2849-1 General Semiconductor | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | TO-5 | 3 A | General Semiconductor | Bulk | Active | - | - | 6.7 W | - | 100 @ 1A, 1V | 100nA (ICBO) | 400mV @ 20mA, 1A | 80 V | 30MHz | ||
2N5077 General Semiconductor | 2333 |
| - | Stud Mount | TO-210AA, TO-59-3, Stud | TO-59 | 3 A | General Semiconductor | Bulk | Active | - | - | 40 W | - | 90 @ 500mA, 5V | 250nA (ICBO) | 2V @ 300mA, 3A | 250 V | 40MHz | ||
2N2632 General Semiconductor | In Stock | - | - | Stud Mount | TO-210AA, TO-59-3, Stud | TO-59 | 5 A | General Semiconductor | Bulk | Active | - | - | 20 W | - | 40 @ 1A, 2V | 100nA (ICBO) | 250mV @ 100mA, 1A | 60 V | 20MHz | ||
2N5389 General Semiconductor | 2464 |
| - | - | - | - | - | General Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | ||
2N2018 General Semiconductor | In Stock | - | - | Stud Mount | TO-111-4, Stud | TO-111 | 1 A | General Semiconductor | Bulk | Active | - | - | 20 W | - | 20 @ 500mA, 10V | 100μA (ICBO) | 6V @ 100mA, 1A | 125 V | 2MHz | ||
2N4115 General Semiconductor | In Stock | - | - | Stud Mount | TO-210AA, TO-59-3, Stud | TO-59 | 5 A | General Semiconductor | Bulk | Active | - | - | 37 W | - | 40 @ 2A, 5V | 10μA (ICBO) | 1.5V @ 500mA, 5A | 80 V | 50MHz | ||
2N1650 General Semiconductor | 74 |
| - | Stud Mount | TO-111-4, Stud | TO-111 | 3 A | General Semiconductor | Bulk | Active | - | - | 20 W | - | 30 @ 500mA, 10V | 100μA (ICBO) | 1.2V @ 100mA, 1A | 80 V | 2MHz | ||
2N5552-1 General Semiconductor | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | TO-5 | 10 A | General Semiconductor | Bulk | Active | - | - | 15 W | - | 50 @ 5A, 2V | - | 500mV @ 500mA, 5A | 80 V | 30MHz | ||
2N4116 General Semiconductor | In Stock | - | - | Stud Mount | TO-210AA, TO-59-3, Stud | TO-59 | 5 A | General Semiconductor | Bulk | Active | - | - | 37 W | - | 100 @ 2A, 5V | 10μA (ICBO) | 1.5V @ 500mA, 5A | 80 V | 70MHz | ||
2N6233 General Semiconductor | In Stock | - | - | Through Hole | TO-213AA, TO-66-2 | TO-66 | 5 A | General Semiconductor | Bulk | Active | -65°C ~ 200°C (TJ) | - | 50 W | NPN | 10 @ 3A, 5V | 1mA | 2.5V @ 1A, 5A | 225 V | - |


Product
Brand
Articles
Tools