- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Impedance
- Lead Free Status / RoHS Status
- Lead Spacing
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
General Tools Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21 General Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715 General Tools | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166 General Tools | In Stock | - | - | Through Hole | Radial, Can | -- | -- | 3000 Hrs @ 125°C | 35V | -40°C ~ 125°C | Bulk | B41895 | 0.709 Dia (18.00mm) | ±20% | Active | -- | Automotive | 1500µF | 35 mOhm @ 10kHz | 0.295 (7.50mm) | Polar | 32 mOhms | 2.49A @ 100kHz | 0.866 (22.00mm) | AEC-Q200 |