- Packaging
- Package / Case
- Diode Type
- Configuration
- Mounting Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Product
- Number of Elements
- Voltage - DC Reverse (Vr) (Max)
Attribute column
Manufacturer
GeneSiC Semiconductor Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Natural Thermal Resistance | Height | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GB01SLT06-214 GeneSiC Semiconductor | 10927 | - | - | 18 Weeks | PRODUCTION (Last Updated: 6 months ago) | Reverse | Surface Mount | DO-214AA, SMB | 2 | - | 1 | 175°C | - | Cut Tape (CT) | 2015 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | GB01SLT06 | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10μA @ 6.5V | 2V @ 1A | - | 1A | - | -55°C~175°C | - | 1A | - | 1A DC | - | 650V | 1A | - | 0 s | - | 650V | 76pF @ 1V 1MHz | - | - | - | - | - | 3.55 °C/W | - | No SVHC | RoHS Compliant | ||
S6M GeneSiC Semiconductor | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.1V @ 6A | CATHODE | 6A | - | -65°C~175°C | 167A | 6A | 1000V | - | - | 1kV | 6A | 1 | - | 10μA | 1kV | - | - | 1kV | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
MUR2510 GeneSiC Semiconductor | 112 |
| - | 10 Weeks | PRODUCTION (Last Updated: 6 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | 2 | SILICON | 1 | - | - | Bulk | 2010 | yes | Active | 1 (Unlimited) | 1 | EAR99 | 175°C | -65°C | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | O-MUPM-D1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1V @ 25A | CATHODE | 25A | - | -55°C~150°C | 500A | - | - | - | 1V | 100V | 25A | 1 | 75 ns | 10μA | 100V | - | - | 100V | - | 500A | - | - | - | No SVHC | RoHS Compliant | ||
S6K GeneSiC Semiconductor | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.1V @ 6A | CATHODE | 6A | - | -65°C~175°C | 167A | 6A | - | - | - | 800V | 6A | 1 | - | 10μA | 800V | - | - | 800V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
GB02SLT12-252 GeneSiC Semiconductor | In Stock | - | - | 49 Weeks | PRODUCTION (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | 1 | - | - | Cut Tape (CT) | 2015 | yes | Active | 1 (Unlimited) | - | EAR99 | 175°C | -55°C | - | - | 8541.10.00.80 | 127pF | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 1200V | 1.8V @ 2A | - | 2A | - | -55°C~175°C | - | 2A | 1200V | 5A DC | - | 1.2kV | 5A | - | 0ns | 200nA | 1.2kV | 131pF @ 1V 1MHz | - | - | - | 200A | 175°C | 2.3 °C/W | 2.385mm | No SVHC | RoHS Compliant | ||
S12B GeneSiC Semiconductor | 117 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1.1V @ 12A | CATHODE | 12A | - | -65°C~175°C | 280A | - | - | - | - | 100V | 12A | 1 | - | 10μA | 100V | - | - | 100V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
S12GR GeneSiC Semiconductor | 62 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10μA @ 50V | 1.1V @ 12A | ANODE | 12A | - | -65°C~175°C | 280A | - | - | - | - | 400V | 12A | 1 | - | 10μA | 400V | - | - | 400V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
150KR20A GeneSiC Semiconductor | 107 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | SILICON | 1 | 200°C | - | Bulk | 2013 | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | NOT SPECIFIED | - | O-MUPM-H1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 35mA @ 200V | 1.33V @ 150A | ANODE | 150A | - | -40°C~200°C | - | - | - | - | - | 200V | 150A | 1 | - | - | - | - | - | - | 35000μA | - | - | 0.25 °C/W | - | - | RoHS Compliant | ||
MBR7530R GeneSiC Semiconductor | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | SILICON | 1 | - | - | Bulk | 2013 | yes | Active | 1 (Unlimited) | 1 | - | 150°C | -65°C | POWER | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 1mA @ 30V | 750mV @ 75A | ANODE | 75A | 1μA | -55°C~150°C | 1kA | - | - | - | - | 30V | 75A | 1 | - | 1A | 30V | - | - | - | - | - | - | 1 °C/W | - | - | RoHS Compliant | ||
S6D GeneSiC Semiconductor | 41 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.1V @ 6A | CATHODE | 6A | - | -65°C~175°C | 167A | 6A | - | - | - | 200V | 6A | 1 | - | 10μA | 200V | - | - | 200V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
1N3295AR GeneSiC Semiconductor | 41 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | SILICON | 1 | 150°C | - | Bulk | 2013 | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | HIGH CURRENT CABLE | - | - | 1N3295AR | O-MUPM-H1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 11mA @ 1000V | 1.5V @ 100A | ANODE | - | - | -40°C~200°C | - | - | 1000V | - | - | 1kV | 100A | 1 | - | - | - | - | 2300A | - | 11000μA | - | - | 0.4 °C/W | - | - | RoHS Compliant | ||
S6B GeneSiC Semiconductor | 41 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.1V @ 6A | CATHODE | 6A | - | -65°C~175°C | 167A | 6A | - | - | - | 100V | 6A | 1 | - | 10μA | 100V | - | - | 100V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
MBR8045 GeneSiC Semiconductor | 88 | - | - | 10 Weeks | PRODUCTION (Last Updated: 6 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | SILICON | 1 | - | - | Bulk | 2013 | yes | Active | 1 (Unlimited) | 1 | - | 150°C | -65°C | POWER | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | O-MUPM-D1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 650mV @ 80A | CATHODE | 80A | 1μA | -55°C~150°C | 1kA | - | - | - | 650V | 45V | 80A | 1 | - | 1A | 45V | - | - | - | - | - | - | 1 °C/W | - | No SVHC | RoHS Compliant | ||
S6J GeneSiC Semiconductor | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.1V @ 6A | CATHODE | 6A | - | -65°C~175°C | 167A | 6A | - | - | - | 600V | 6A | 1 | - | 10μA | 600V | - | - | 600V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
1N6098 GeneSiC Semiconductor | 190 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | SILICON | 1 | - | - | Bulk | 2010 | yes | Active | 1 (Unlimited) | 1 | - | 150°C | -65°C | POWER | - | - | - | UPPER | SOLDER LUG | - | - | 1N6098 | O-MUPM-D1 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 30V | 700mV @ 50A | CATHODE | 50A | - | -65°C~150°C | - | - | - | - | 750mV | 40V | 50A | 1 | - | 1μA | 40V | - | - | - | - | 400A | - | - | - | No SVHC | RoHS Compliant | ||
GB02SHT06-46 GeneSiC Semiconductor | 12 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | 3 | - | 1 | 210°C | 64W | Bulk | 2014 | yes | Active | 1 (Unlimited) | 2 | - | - | - | EFFICIENCY | PD-CASE | - | - | BOTTOM | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-MBCY-W2 | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 5μA @ 600V | 1.6V @ 1A | - | - | - | -55°C~225°C | - | 4A | - | 4A DC | - | 600V | 4A | 1 | 0ns | - | - | 76pF @ 1V 1MHz | 10A | - | 5μA | - | - | - | - | - | RoHS Compliant | ||
1N2128AR GeneSiC Semiconductor | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | SILICON | 1 | 200°C | - | Bulk | 2010 | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | 1N2128AR | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10μA @ 50V | 1.1V @ 60A | ANODE | 60A | - | -65°C~200°C | 1.05kA | - | - | - | - | 50V | 60A | 1 | - | 10μA | 50V | - | - | 50V | - | - | - | 0.65 °C/W | - | - | RoHS Compliant | ||
S16B GeneSiC Semiconductor | 8 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | NOT SPECIFIED | - | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1.1V @ 16A | CATHODE | 16A | - | -65°C~175°C | 370A | - | - | - | - | 100V | 16A | 1 | - | 10μA | 100V | - | - | 100V | - | - | - | 2.5 °C/W | - | - | RoHS Compliant | ||
GAP3SLT33-220FP GeneSiC Semiconductor | In Stock | - | - | 18 Weeks | PRODUCTION (Last Updated: 6 months ago) | Through Hole | Through Hole | TO-220-2 Full Pack | 2 | - | 1 | - | - | Tube | 2015 | yes | Active | 1 (Unlimited) | - | EAR99 | 175°C | -55°C | - | - | 8541.10.00.70 | 42pF | - | - | - | - | GAP3SLT33 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 5μA @ 3300V | 1.7V @ 300mA | - | 300mA | - | -55°C~175°C | - | 0.3A | 3300V | - | - | 3.3kV | 300mA | - | 0ns | 1μA | 3.3kV | 42pF @ 1V 1MHz | - | - | - | 2A | 175°C | 1.42 °C/W | - | - | RoHS Compliant | ||
1N1199AR GeneSiC Semiconductor | In Stock | - | - | 6 Weeks | PRODUCTION (Last Updated: 6 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | SILICON | 1 | 200°C | - | Bulk | 2010 | yes | Active | 1 (Unlimited) | 1 | - | - | - | GENERAL PURPOSE | - | - | - | UPPER | SOLDER LUG | - | - | 1N1199AR | O-MUPM-D1 | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10μA @ 50V | 1.1V @ 12A | ANODE | 12A | - | -65°C~200°C | 240A | - | - | - | - | 50V | 12A | 1 | - | 10μA | 50V | - | - | 50V | - | - | - | - | - | - | RoHS Compliant |