- Package
- RoHS
- 16Bit Timer
- ADC (Bit)
- CPU Maximum Speed
- GPIO Ports Number
- I2C
- Peripheral/Function
- Program Memory Type
- Program Storage Size
- RAM Size
- SPI
Attribute column
Manufacturer
GigaDevice Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | ADC (Bit) | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | EEPROM | GPIO Ports Number | I2C | I2S | Infrared Data Association | Internal Comparator | Internal Oscillator | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | RoHS | Secure Digital Input and Output | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD32F450VGH6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 8 | 2 | 12bit | ARM-M4 | 200MHz | 12bit | Yes | - | 82 | 3 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;Ethernet Protocol Stack;SDIO;LCD/LED Driver;PWM;DMA | 1MB | - | true | Yes | Yes | Yes | 256KB | FLASH | - | 8 | 5 | ||
![]() GD32E232E6U7TR GigaDevice Semicon Beijing | In Stock | - | Datasheet | 7 | 1 | 12bit | - | 72MHz | 12bit | - | - | 18 | 2 | 1 | - | - | - | - | Tape & Reel (TR) | Watchdog;RTC Real-time Clock | 32KB | - | true | - | - | Yes | 6KB | FLASH | - | 2 | 1 | ||
![]() GD32F310K6T6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 5 | - | 12bit | ARM-M4 | 72MHz | - | - | - | 25 | 1 | 1 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 32KB | - | true | - | - | Yes | 6KB | FLASH | - | 2 | 1 | ||
![]() GD32F427IGH6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 12 | 2 | 12bit | ARM-M4 | 200MHz | 12bit | - | - | 140 | 3 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 1MB | - | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | ||
![]() GD32F310G8U6TR GigaDevice Semicon Beijing | In Stock | - | Datasheet | 6 | - | 12bit | ARM-M4 | 72MHz | - | Yes | 128KB | 23 | 2 | 1 | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;DMA;PWM | 64KB | - | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | ||
![]() GD32F310F8P6TR GigaDevice Semicon Beijing | In Stock | - | Datasheet | 5 | - | 12bit | ARM-M4 | 72MHz | - | Yes | 128KB | 15 | 2 | 1 | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;DMA;PWM | 64KB | - | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | ||
![]() GD32E508VET6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GD32F310F4P6TR GigaDevice Semicon Beijing | In Stock | - | Datasheet | 5 | - | 12bit | ARM-M4 | 72MHz | - | Yes | - | 15 | 1 | 1 | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;DMA;PWM | 16KB | - | true | - | - | Yes | 4KB | FLASH | - | 1 | 1 | ||
![]() GD32E232K8Q7TR GigaDevice Semicon Beijing | In Stock | - | - | 8 | 1 | 12bit | - | 72MHz | 12bit | - | - | 28 | 2 | 1 | - | - | - | - | Tape & Reel (TR) | Watchdog;RTC Real-time Clock | 64KB | - | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | ||
![]() GD32F310G8U6 GigaDevice Semicon Beijing | In Stock | - | - | 6 | - | 12bit | ARM-M4 | 72MHz | - | - | - | 23 | 2 | 1 | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog | 64KB | - | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | ||
![]() GD32F310C8T6 GigaDevice Semicon Beijing | In Stock | - | - | 6 | - | 12bit | ARM-M4 | 72MHz | - | - | - | 39 | 2 | 1 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 64KB | - | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | ||
![]() GD32F427VGT6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 12 | 2 | 12bit | ARM-M4 | 200MHz | 12bit | - | - | 82 | 3 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 1MB | - | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | ||
![]() GD32F303RCT6A GigaDevice Semicon Beijing | In Stock | - | Datasheet | 8 | - | 12bit | ARM-M4 | 120MHz | 12bit | Yes | 512KB | 80 | 2 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO;DMA;PWM | 256KB | - | true | Yes | - | Yes | 48KB | FLASH | - | 5 | 3 | ||
![]() GD32F427VET6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 12 | 2 | 12bit | ARM-M4 | 200MHz | 12bit | - | - | 82 | 3 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 512KB | - | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | ||
![]() GD32F303VCT6A GigaDevice Semicon Beijing | In Stock | - | Datasheet | 8 | - | 12bit | ARM-M4 | 120MHz | 12bit | Yes | 512KB | 80 | 2 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO;DMA;PWM | 256KB | - | true | Yes | - | Yes | 48KB | FLASH | - | 5 | 3 | ||
![]() GD32F350G6U6TR GigaDevice Semicon Beijing | In Stock | - | Datasheet | 6 | 1 | 12bit | ARM-M4 | 108MHz | 12bit | Yes | - | 24 | 1 | - | Yes | Yes | Yes | 2.6V~3.6V | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;Multiplier;Divider;Touch Button;Temperature Sensor;DMA;PWM;LIN Bus Protocol;IrDA | 32KB | 16bit | true | - | Yes | Yes | 6KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() GD32A503KCU3 GigaDevice Semicon Beijing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GD32E103RBT7 GigaDevice Semicon Beijing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GD32E103R8T6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() GD32F303VBT6 GigaDevice Semicon Beijing | In Stock | - | Datasheet | 8 | - | 12bit | ARM-M4 | 120MHz | 12bit | - | - | 80 | 2 | 2 | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | true | - | - | Yes | 32KB | FLASH | - | 5 | 3 |