- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Mounting Styles
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GigaDevice Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Operating Temperature | Packaging | Series | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Memory Size | Speed | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Product Type | Compliance | Product Category | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD25LE128EQIGR GigaDevice | In Stock | - | - | - | USON-8 | - | 9 mA | - | 3000 | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD55LB01GEYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | 4800 | SPI | - | - | 166 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Tray | - | - | - | - | - | 1 Gbit | 166 MHz | - | - | - | - | - | 8 bit | - | - | - | - | - | - | ||
![]() GD5F4GQ6UEYIGY GigaDevice | 3000 | - | - | - | WSON-8 | - | 30 mA | - | 4800 | SPI | - | - | 104 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | - | 4 Gbit | 300 us | - | 30 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q128EFIRR GigaDevice | In Stock | - | - | - | SOP-16 | - | 25 mA | - | 1000 | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | Reel | - | - | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | 8 bit | 16 M x 8 | - | - | SMD/SMT | - | - | ||
![]() GD5F1GQ5REYIGR GigaDevice | 71 |
| - | - | WSON-8 | - | 40 mA | - | 3000 | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | 2 V | 1.7 V | Synchronous | - | Cut Tape | - | - | - | - | - | 1 Gbit | 400 us | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - | - | - | ||
![]() GD25WQ128EYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | 25 mA | - | 4800 | SPI | - | - | 104 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 1.65 V | - | - | Tray | - | - | - | - | - | 128 Mbit | 104 MHz | - | - | - | - | - | 8 bit | 16 M x 8 | - | - | - | - | - | ||
![]() GD25LQ16ESIGR GigaDevice | 100000 |
| - | Surface Mount | SOP-8 | 8-SOP | - | - | 2000 | SPI | - | - | 133 MHz | + 85 C | Non-Volatile | GigaDevice Semiconductor (HK) Limited | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 2 V | 1.65 V | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | FLASH - NOR (SLC) | 1.65V ~ 2.1V | - | 16 Mbit | 133 MHz | 133 MHz | - | 6 ns | FLASH | SPI - Quad I/O, QPI | 8 bit | 2 M x 8 | 60µs, 2.4ms | - | - | - | 2M x 8 | ||
![]() GD5F1GQ5REYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | 40 mA | - | 4800 | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.7 V | - | - | Tray | - | - | - | - | - | 1 Gbit | 400 us | - | 40 mA | - | - | - | - | 256 M x 8 | - | - | - | - | - | ||
![]() GD9FU2G8F3ALGI GigaDevice | 30 |
| - | - | FBGA-63 | - | 30 mA | - | 2100 | Parallel | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | - | 2 Gbit | - | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - | - | - | ||
![]() GD9FS2G8F2ALGI GigaDevice | In Stock | - | - | - | FBGA-63 | - | 30 mA | - | 2100 | Parallel | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 1.95 V | 1.7 V | - | - | Tray | - | - | - | - | - | 2 Gbit | - | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - | - | - | ||
![]() GD9FU1G8F3ALGI GigaDevice | In Stock | - | - | - | FBGA-63 | - | 30 mA | - | 2100 | Parallel | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | Tray | - | - | - | - | - | 1 Gbit | - | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - | - | - | ||
![]() GD55LX02GEBIRY GigaDevice | In Stock | - | - | - | TFBGA-24 | - | - | - | 4800 | SPI | - | - | 166 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Tray | - | - | - | - | - | 2 Gbit | 166 MHz | - | - | - | - | - | 8 bit | - | - | - | - | - | - | ||
![]() GD25LQ80ESIGR GigaDevice | 80000 | - | - | - | SOP-8 | - | - | - | 2000 | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | 8 Mbit | 133 MHz | - | - | - | - | - | 8 bit | 1 M x 8 | - | - | - | - | - | ||
![]() GD55LT512WEFIRR GigaDevice | In Stock | - | - | - | SOP-16 | - | - | - | 1000 | SPI | - | - | 166 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | 512 Mbit | 166 MHz | - | - | - | - | - | 8 bit | - | - | - | - | - | - | ||
![]() GD32F207RGT6 GigaDevice | 7890 |
| - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F207RGT6 | - | - | - | - | - | - | - | - | Active | LQFP64 | - | 5.23 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ16ETIGR GigaDevice | 6000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | - | - | - | SPI | Johnson Controls | VG18A5KU+94NBGA | 133 MHz | + 85 C | Non-Volatile | GigaDevice Semiconductor (HK) Limited | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 2 V | 1.65 V | - | -40°C ~ 85°C (TA) | - | - | - | FLASH - NOR (SLC) | 1.65V ~ 2.1V | - | 16Mbit | - | 133 MHz | - | 6 ns | FLASH | SPI - Quad I/O, QPI | 8 bit | 2 M x 8 | 60µs, 2.4ms | - | - | - | 2M x 8 | ||
![]() GD25D10BUIGR GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F4GQ6UF9IHY GigaDevice | In Stock | - | - | - | - | - | - | GigaDevice | 4800 | - | GigaDevice | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND Flash | - | NAND Flash | - | ||
![]() GD5F1GQ4UEYIHR GigaDevice | In Stock | - | - | - | - | - | - | GigaDevice | 3000 | - | GigaDevice | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND Flash | - | NAND Flash | - | ||
![]() GD25Q16CTEG GigaDevice | In Stock | - | - | - | SOP-8 | - | 25 mA | GigaDevice | 20000 | SPI | GigaDevice | - | 120 MHz | + 125 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | 3.6 V | 2.7 V | - | - | Tube | GD25Q16C | Memory & Data Storage | - | - | - | 16 Mbit | 120 MHz | - | - | - | - | - | 8 bit | 2 M x 8 | - | NOR Flash | - | NOR Flash | - |