- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Mounting Styles
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GigaDevice Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Active Read Current - Max | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Operating Temperature | Packaging | Series | Type | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD25WD40CKIGR GigaDevice | In Stock | - | - | - | USON-8 | - | - | - | 20 mA | - | 3000 | - | SPI | - | - | 100 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 1.65 V | - | - | - | Reel | GD25WD40C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | 100 MHz | - | - | - | - | - | - | 8 bit | 512 k x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LB64CWIGR GigaDevice | 8864 | - | - | - | WSON-8 | - | - | - | 20 mA | - | 3000 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2 V | 1.65 V | - | - | - | Reel | GD25LB64C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | 120 MHz | - | - | - | - | - | - | 8 bit | 8 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25S513MDFIGR GigaDevice | In Stock | - | - | - | SOP-16 | - | - | - | 25 mA | - | 1000 | - | SPI | - | - | 104 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | Reel | GD25S513MD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | 104 MHz | - | - | - | - | - | - | 8 bit | 64 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LB64CVIG GigaDevice | 3000 |
| - | - | VSOP-8 | - | - | - | 20 mA | - | 2000 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2 V | 1.65 V | - | - | - | Tube | GD25LB64C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | 120 MHz | - | - | - | - | - | - | 8 bit | 8 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25B32CWIGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | 25 mA | - | 3000 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | Reel | GD25B32C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Mbit | 120 MHz | - | - | - | - | - | - | 8 bit | 4 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F2GQ5UEYIGR GigaDevice | 120000 | - | - | - | WSON-8 | - | - | - | 40 mA | - | 3000 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | Synchronous | - | Cut Tape | GD5F2GQ5UE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | 400 us | - | - | 30 mA | - | - | - | 8 bit | 256 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32F105VET6 GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F105VET6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP100 | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ16NIGR GigaDevice | 7245 | - | - | - | - | YES | - | 8 | - | 120 MHz | - | GIGADEVICE SEMICONDUCTOR INC | - | GigaDevice Semiconductor (Beijing) Inc | GD25LQ16NIGR | - | - | - | - | - | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | - | - | NOT SPECIFIED | 5.74 | - | Yes | - | - | 1.8 V | - | - | - | - | NOR TYPE | 8542.32.00.51 | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.8 mm | unknown | R-PDSO-N8 | 2 V | INDUSTRIAL | 1.65 V | - | - | SYNCHRONOUS | - | - | - | - | - | - | 16MX1 | 0.6 mm | 1 | - | 16777216 bit | SERIAL | FLASH | 1.8 V | - | 4 mm | 3 mm | ||
![]() GD32F101VGT6 GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F101VGT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP100 | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32F101ZFT6 GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F101ZFT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP144 | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ16EWIGR GigaDevice | 212 | - | - | - | WSON-8 | - | - | - | - | - | 3000 | - | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | 8 bit | 2 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F1GQ5REWIGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | 40 mA | - | 3000 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.7 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | 400 us | - | - | 40 mA | - | - | - | - | 256 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LX256EFIRR GigaDevice | 760 |
| - | Surface Mount | SOP-16 | - | 16-SOP | - | - | - | 1000 | - | SPI | - | - | 166 MHz | + 85 C | Non-Volatile | GigaDevice Semiconductor (HK) Limited | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | 2 V | 1.65 V | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | FLASH - NOR (SLC) | 1.65V ~ 2V | - | - | - | - | - | - | - | - | - | - | 256 Mbit | 166 MHz | - | 200 MHz | - | 6 ns | FLASH | SPI - Octal I/O, DTR | 8 bit | 32 M x 8 | - | - | 50µs, 1.2ms | - | - | - | - | 32M x 8 | - | - | ||
![]() GD5F1GQ5REYIHY GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | 40 mA | - | 4800 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.7 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | 400 us | - | - | 40 mA | - | - | - | - | 256 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LB256EBIRY GigaDevice | In Stock | - | - | - | TFBGA-24 | - | - | - | - | - | 4800 | - | SPI | - | - | 166 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | 166 MHz | - | - | - | - | - | - | - | 32 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ80EEIGR GigaDevice | 80000 | - | - | - | USON-8 | - | - | - | - | - | 3000 | - | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | 133 MHz | - | - | - | - | - | - | 8 bit | 1 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ16EWIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | - | - | 4800 | - | SPI | - | - | 133 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | 8 bit | 2 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25D80CEIGR GigaDevice | In Stock | - | - | - | USON-8 | - | - | - | 20 mA | - | 3000 | - | SPI | - | - | 100 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | Reel | GD25D80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | 100 MHz | - | - | 20 mA | - | - | - | 8 bit | 1 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F2GQ5REYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | 40 mA | - | 4800 | - | SPI | - | - | 120 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2 V | 1.7 V | - | - | - | Tray | GD5F2GQ5RE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | 400 us | - | - | 40 mA | - | - | - | 8 bit | 256 M x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q128ESJGR GigaDevice | 12000 | - | - | - | SOP-8 | - | - | - | - | - | 2000 | - | SPI | - | - | 133 MHz | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |