- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Mounting Styles
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GigaDevice Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Active Read Current - Max | Cable Impedance | Cable Types | Clock Frequency-Max (fCLK) | Colour outer sheath | Conductor category | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Frequency-Max | Ihs Manufacturer | Interface Type | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Overall Impedance | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Part Status | Type | Color | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Memory Density | 1st Connector | 2nd Connector | Parallel/Serial | Memory IC Type | Programming Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Memory Organization | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD32F107VFT6 GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Class 5 = flexible | Colour + rings | - | - | - | - | - | No | GigaDevice Semiconductor (Beijing) Inc | GD32F107VFT6 | Other | Polyurethane (PUR) | - | - | - | - | 137 | 82 | - | - | - | 1.5 | 750 | 450 | - | - | - | - | 10.9 | - | - | - | - | - | - | - | Active | LQFP100 | -40 - 90 | - | - | - | 5.72 | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25S512MDYEGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | - | - | - | Grey | Class 5 = flexible | Numbers | - | According to IEC/EN 60332-1-2 | - | - | SPI | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 104 MHz | + 125 C | - | - | 167 | 89 | - 40 C | - | SMD/SMT | 2.5 | 600 | - | - | - | - | - | 22.2 | - | - | - | - | - | - | - | - | - | -40 - 90 | -5 - 90 | - | - | - | - | - | None | None | No | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | - | - | - | - | - | - | - | 8 bit | 64 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ16SIGR GigaDevice | 915 | - | - | - | - | YES | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 120 MHz | Black | Class D = flexible | Numbers | - | - | - | GIGADEVICE SEMICONDUCTOR INC | - | No | GigaDevice Semiconductor (Beijing) Inc | GD25LQ16SIGR | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 58 | - | - | - | - | 2.08 | 1000 | - | 16777216 words | 16000000 | 85 °C | -40 °C | 11.5 | - | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | -40 - 90 | - | - | NOT SPECIFIED | 5.75 | - | Yes | None | None | No | - | - | 1.8 V | - | - | - | - | NOR TYPE | - | 8542.32.00.51 | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | - | unknown | R-PDSO-G8 | 2 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 16MX1 | 2.16 mm | 1 | - | 16777216 bit | - | - | SERIAL | FLASH | 1.8 V | - | - | - | - | - | 5.28 mm | 5.23 mm | ||
![]() GD32F101V8T6 GigaDevice | 3204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Purple | Class 5 = flexible | Numbers | - | - | - | - | - | No | GigaDevice Semiconductor (Beijing) Inc | GD32F101V8T6 | Other | Polyurethane (PUR) | - | - | - | - | 153 | 92 | - | - | - | 0.75 | 500 | 300 | - | - | - | - | 12.2 | - | - | - | - | - | - | - | Active | LQFP100 | -40 - 90 | - | - | - | 5.69 | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25WD40COIGR GigaDevice | In Stock | - | - | - | TSSOP-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 100 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 1.65 V | - | - | Reel | GD25WD40C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 100 MHz | - | - | 20 mA | - | - | - | 8 bit | 512 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F2GQ5REYJGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 120 MHz | + 105 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.7 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F2GQ5REYIGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mA | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 120 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 2 V | 1.7 V | - | - | Reel | GD5F2GQ5RE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 400 us | - | - | 40 mA | - | - | - | 8 bit | 256 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q16CQIGR GigaDevice | 60000 | - | - | - | USON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 120 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 2.7 V | - | - | Reel | GD25Q16C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | 120 MHz | - | - | 20 mA | - | - | - | 8 bit | 2 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ32ETIGR GigaDevice | 3077 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 50 Ohms | LMR 400 | - | - | - | - | - | - | 8 GHz | - | SPI | - | - | - | - | - | 133 MHz | + 85 C | Non-Volatile | Amphenol Times Microwave Systems | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | Tape & Box (TB) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 2 V | 1.65 V | - | -40°C ~ 85°C | - | LMR® | - | - | Black | - | FLASH - NOR (SLC) | 1.65V ~ 2V | - | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | 32Mbit | - | - | - | - | - | 133 MHz | - | 6 ns | FLASH | SPI - Quad I/O, QPI | 8 bit | 4 M x 8 | - | - | 60µs, 2.4ms | - | RP-SMA Plug | N-Type Jack | - | - | - | - | - | - | 4M x 8 | - | 354.3 (9.0m) 29.5 | - | ||
![]() GD32F107ZGT6 GigaDevice | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F107ZGT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP144 | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 6.26°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() GD32F207ZKT6 GigaDevice | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F207ZKT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | LQFP144 | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() GD25LQ32CSIGRR GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q16CTIGTR GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q256DYJGR GigaDevice | 6000 | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 104 MHz | + 105 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 2.7 V | - | - | Reel | GD25Q256D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 104 MHz | - | - | 30 mA | - | - | - | 8 bit | 32 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25D80CTIGR GigaDevice | In Stock | - | - | - | TSSOP-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 100 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.6 V | 2.7 V | - | - | Reel | GD25D80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | 100 MHz | - | - | 20 mA | - | - | - | 8 bit | 1 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ32ESAGR GigaDevice | In Stock | - | - | - | SOP-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | SPI | - | - | - | - | - | 166 MHz | + 125 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ40CE2GR GigaDevice | 2700 |
| - | - | USON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 166 MHz | + 105 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ128EYJGR GigaDevice | 14 |
| - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 166 MHz | + 105 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ64ENJGR GigaDevice | In Stock | - | - | - | USON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 166 MHz | + 105 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 1.65 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD5F1GQ5UEWIGR GigaDevice | 14 |
| - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | SPI | - | - | - | - | - | 120 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |