- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Mounting Styles
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GigaDevice Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Active Read Current - Max | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Output Type | Memory Size | Speed | Supply Current-Max | Accuracy | Data Bus Width | Organization | Pressure Type | Port Style |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD25D05BTIGRR GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ64CSIGRR GigaDevice | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32F101T4U6 GigaDevice | In Stock | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F101T4U6 | - | - | - | - | - | Active | QFN36 | 5.69 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q256EFIRR GigaDevice | In Stock | - | - | SOP-16 | 20 mA | - | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | 256 Mbit | - | - | - | 8 bit | 32 M x 8 | - | - | ||
![]() GD25LQ32ESIGY GigaDevice | In Stock | - | - | SOP-8 | - | - | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | - | - | - | - | - | - | 32 Mbit | - | - | - | 8 bit | 4 M x 8 | - | - | ||
![]() GD25B64CSIG GigaDevice | 13 | - | - | SOP-8 | 20 mA | 9500 | SPI | - | - | 120 MHz | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | 3.6 V | 2.7 V | Tube | GD25B64C | - | - | - | - | 64 Mbit | 120 MHz | 20 mA | - | 8 bit | 8 M x 8 | - | - | ||
![]() GD32F105ZCT6 GigaDevice | In Stock | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F105ZCT6 | - | - | - | - | - | Active | LQFP144 | 5.71 | Compliant | - | - | - | - | 105 °C | -40 °C | unknown | Analog Voltage | - | - | - | 0.5 % | - | - | Absolute | Threaded | ||
![]() GD25D40CTEGR GigaDevice | In Stock | - | - | SOP-8 | - | - | SPI | - | - | 100 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | 4 Mbit | - | - | - | 8 bit | - | - | - | ||
![]() GD32F101VCT6 GigaDevice | 3121 | - | - | - | - | - | - | GigaDevice Semiconductor (Beijing) Inc | GD32F101VCT6 | - | - | - | - | - | Active | LQFP100 | 5.68 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() GD25LB128ESIGR GigaDevice | 1697 | - | - | SOP-8 | - | 2000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 128 Mbit | 133 MHz | - | - | 8 bit | - | - | - | ||
![]() GD5F4GM5RFYIGY GigaDevice | In Stock | - | - | WSON-8 | - | 4800 | SPI | - | - | 104 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.7 V | Tray | - | - | - | - | - | 4 Gbit | - | - | - | - | - | - | - | ||
![]() GD25LE255EWIGR GigaDevice | In Stock | - | - | WSON-8 | - | 3000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Cut Tape | - | - | - | - | - | 256 Mbit | 133 MHz | - | - | - | - | - | - | ||
![]() GD25B256EBIRY GigaDevice | In Stock | - | - | TFBGA-24 | - | 4800 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | Tray | - | - | - | - | - | 256 Mbit | 133 MHz | - | - | - | 32 M x 8 | - | - | ||
![]() GD25LB16EWIGR GigaDevice | In Stock | - | - | WSON-8 | - | 3000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | ||
![]() GD25LE32EQIGR GigaDevice | In Stock | - | - | USON-8 | - | 3000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 32 Mbit | 133 MHz | - | - | - | - | - | - | ||
![]() GD25LQ32EEIGR GigaDevice | 9000 |
| - | USON-8 | - | 3000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 32 Mbit | 133 MHz | - | - | 8 bit | 4 M x 8 | - | - | ||
![]() GD25LE16EEIGR GigaDevice | In Stock | - | - | USON-8 | 10 mA | 3000 | SPI | - | - | 133 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 16 Mbit | 133 MHz | - | - | - | 2 M x 8 | - | - | ||
![]() GD25F128ESIGY GigaDevice | In Stock | - | - | SOP-8 | - | 3000 | SPI | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tray | - | - | - | - | - | 128 Mbit | - | - | - | - | - | - | - | ||
![]() GD25LQ128EQIGR GigaDevice | 90000 | - | - | USON-8 | 20 mA | 3000 | SPI | - | - | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 2 V | 1.65 V | Reel | - | - | - | - | - | 128 Mbit | 120 MHz | - | - | - | 16 M x 8 | - | - | ||
![]() GD9FU4G8F3ALGI GigaDevice | In Stock | - | - | FBGA-63 | 30 mA | 2100 | Parallel | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | Tray | - | - | - | - | - | 4 Gbit | - | 30 mA | - | 8 bit | 128 M x 8 | - | - |