- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Mounting Styles
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GigaDevice Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Technology | Voltage - Supply | Memory Size | Speed | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Write Cycle Time - Word, Page | Compliance | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD25LB128ESIGR GigaDevice | 1697 | - | - | - | SOP-8 | - | - | 2000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | 8 bit | - | - | - | - | ||
![]() GD5F4GM5RFYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | - | 4800 | SPI | 104 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.7 V | - | Tray | - | - | - | 4 Gbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LE255EWIGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Cut Tape | - | - | - | 256 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25B256EBIRY GigaDevice | In Stock | - | - | - | TFBGA-24 | - | - | 4800 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Tray | - | - | - | 256 Mbit | 133 MHz | - | - | - | - | - | - | 32 M x 8 | - | - | - | ||
![]() GD25LB16EWIGR GigaDevice | In Stock | - | - | - | WSON-8 | - | - | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LE32EQIGR GigaDevice | In Stock | - | - | - | USON-8 | - | - | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 32 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ32EEIGR GigaDevice | 9000 |
| - | - | USON-8 | - | - | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 32 Mbit | 133 MHz | - | - | - | - | - | 8 bit | 4 M x 8 | - | - | - | ||
![]() GD25LE16EEIGR GigaDevice | In Stock | - | - | - | USON-8 | - | 10 mA | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | 2 M x 8 | - | - | - | ||
![]() GD25F128ESIGY GigaDevice | In Stock | - | - | - | SOP-8 | - | - | 3000 | SPI | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | - | - | Tray | - | - | - | 128 Mbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25LQ128EQIGR GigaDevice | 90000 | - | - | - | USON-8 | - | 20 mA | 3000 | SPI | 120 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 128 Mbit | 120 MHz | - | - | - | - | - | - | 16 M x 8 | - | - | - | ||
![]() GD9FU4G8F3ALGI GigaDevice | In Stock | - | - | - | FBGA-63 | - | 30 mA | 2100 | Parallel | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Tray | - | - | - | 4 Gbit | - | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - | ||
![]() GD25Q128EQIGR GigaDevice | 2728 |
| - | - | USON-8 | - | 25 mA | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Reel | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | 8 bit | 16 M x 8 | - | SMD/SMT | - | ||
![]() GD25LE128E3IRR GigaDevice | In Stock | - | - | - | WLCSP 3-2-3 | - | 9 mA | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25Q128EYIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | 25 mA | 4800 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Tray | - | - | - | 128 Mbit | 133 MHz | - | - | - | - | - | 8 bit | 16 M x 8 | - | SMD/SMT | - | ||
![]() GD25WQ16ENIGR GigaDevice | In Stock | - | - | - | USON-8 | - | - | 3000 | SPI | 104 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 1.65 V | - | Reel | - | - | - | 16 Mbit | 104 MHz | - | - | - | - | - | 8 bit | 1 M x 8 | - | - | - | ||
![]() GD55LB01GEFIRR GigaDevice | 30 | - | - | - | SOP-16 | - | - | 1000 | SPI | 166 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 2 V | 1.65 V | - | Reel | - | - | - | 1 Gbit | 166 MHz | - | - | - | - | - | 8 bit | - | - | - | - | ||
![]() GD25B16EEIGR GigaDevice | 30 |
| - | - | USON-8 | - | - | 3000 | SPI | 133 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Reel | - | - | - | 16 Mbit | 133 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() GD25WQ128EWIGY GigaDevice | In Stock | - | - | - | WSON-8 | - | 25 mA | 5700 | SPI | 104 MHz | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 1.65 V | - | Tray | - | - | - | 128 Mbit | 104 MHz | - | - | - | - | - | 8 bit | 16 M x 8 | - | - | - | ||
![]() GD25LQ255ESIGR GigaDevice | 23 |
| - | Surface Mount | SOP-8 | 8-SOP | - | 2000 | SPI | 133 MHz | + 85 C | Non-Volatile | GigaDevice Semiconductor (HK) Limited | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 2 V | 1.65 V | -40°C ~ 85°C (TA) | Reel | - | FLASH - NOR (SLC) | 1.65V ~ 2V | 256 Mbit | 133 MHz | 133 MHz | - | 6 ns | FLASH | SPI - Quad I/O, QPI | 8 bit | 32 M x 8 | 60µs, 2.4ms | - | 32M x 8 | ||
![]() GD9FU2G6F2AMGI GigaDevice | In Stock | - | - | - | TSOPI-48 | - | 30 mA | 960 | Parallel | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | 3.6 V | 2.7 V | - | Tray | - | - | - | 2 Gbit | - | - | 30 mA | - | - | - | 8 bit | 128 M x 8 | - | - | - |