- Dropout Voltage
- Dropout Voltage - Max
- Ib - Input Bias Current
- Input Voltage-Max
- Input Voltage-Min
- Line Regulation
- Load Regulation
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Output Current
Attribute column
Manufacturer
GigaDevice PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dropout Voltage - Max | Ib - Input Bias Current | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | PSRR / Ripple Rejection - Typ | Series | Type | Number of Outputs | Output Type | Polarity | Output Current | Quiescent Current | Dropout Voltage | Line Regulation | Load Regulation | Product | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD30LD3300FU GigaDevice | In Stock | - | - | QFN-20 | 250 mV | 3 mA | 6.5 V | 1.1 V | + 125 C | - 40 C | SMD/SMT | 42 dB | GD30 | Low Noise LDO | 1 Output | Adjustable | Positive | 3 A | 3 uA | 155 mV | 0.1 mV / V | 0.3 mV / A | Linear Regulators | 0.5 V to 5.2 V | ||
![]() GD30LD3301FU GigaDevice | In Stock | - | - | QFN-20 | 250 mV | 3 mA | 6.5 V | 1.1 V | + 125 C | - 40 C | SMD/SMT | 42 dB | GD30 | Low Noise LDO | 1 Output | Adjustable | Positive | 3 A | 3 uA | 155 mV | 0.1 mV / V | 0.3 mV / A | Linear Regulators | 0.8 V to 5.2 V |