- RoHS
- Number of Positions
- Cable Length
- Connector Type
- Contact Materials
- Gender
- Contact Plating
- Shell Material
- Manufacturer
- Number of Rows
- Current Rating
- Insulation
Attribute column
Manufacturer
Glenair Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Mounting Option 1 | Body Length | Brand | Cable Types | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rated | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Shell Size, MIL | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Manufacturer Size Code | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Includes | Connector Type A | Connector Type B | Current Rating (Max) | Absolute Pull Range (APR) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Product Category | Product Length | Product Width | Height Seated (Max) | Plating Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-D07C Glenair | In Stock | - | - | 9 Weeks | Gold | Through Hole | Axial | - | - | - | Aluminum | - | HOLE .094 | 1.175 inch | Glenair | - | - | - | Phosphor Bronze | - | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | -- | -- | Glenair | M83513/04-D07C | - | Panel | ONE | 2 | - | 125 °C | -55 °C | - | - | Active | - | - | - | 5.61 | N | - | D | Crimp | MIL-DTL-83513 | - | 75V | 25 AWG | 24 AWG | 26 AWG | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | e4 | Active | -- | - | EAR99 | D MICROMINIATURE CONNECTOR | Hermetically Sealed | 25 Position | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | 0.33µF | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | -- | D (0.001%) | -- | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | GOLD | STAGGERED | - | A | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | Military | D-Sub MIL Spec Connectors | - | - | -- | 50u inch | - | - | ||
![]() M83513/03-A02C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | Free Hanging (In-Line) | - | -- | - | Circular | Stainless Steel | -- | HOLE .094 | 0.775 inch | Glenair | - | - | - | Beryllium Copper | 22D | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | -- | - | Glenair | M83513/03-A02C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.06 | N | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Active | -- | - | - | Plug Housing | For Male Pins | 79 | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | - | - | Threaded | MIL-Spec / MIL-Type | - | - | - | NO | Crimp | NO | GENERAL PURPOSE | 9 | - | A | Shielded | Environment Resistant | not_compliant | 3 A | - | - | - | Nickel | MIL | 21-35 | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | Silver | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | Contacts Not Included | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.91 m | G | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | -- | - | - | - | - | Cadmium | S9P0 | Connectors | Straight | Coupling Nut, Self Locking | D-Sub MIL Spec Connectors | - | - | - | 50u inch | -- | - | ||
![]() M83513/03-A07N Glenair | In Stock | - | - | - | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 0.775 inch | Glenair | UNINSULATED WIRE | - | - | Beryllium Copper | - | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-A07N | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | No | 5.7 | Details | - | A | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | * | - | - | - | - | - | - | EAR99 | MICRO D-SUB | - | 9 Position | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25(AWG) | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | D-SUBMINIATURE | Not Included | 3(A) | - | Electroless Nickel | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-D02C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 1.175 inch | Glenair | - | - | - | Beryllium Copper | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-D02C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.07 | N | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-B01N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold Over Nickel | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 0.925 inch | Glenair | Insulated Hook-up Wire | - | - | Beryllium Copper | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-B01N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | - | - | Active | Active | EREL | - | 2.02 | Details | - | B | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | - | - | - | EAR99 | 15POS Micro D-Sub | - | 15 Position | - | - | 2 Row | PL | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 15 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.457 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S15P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/04-C07N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 1.075 inch | Glenair | UNINSULATED WIRE | - | - | Phosphor Bronze | - | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Turck | U-91286 | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | - | No | 5.63 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | e4 | - | - | - | EAR99 | MICRO D-SUB | - | 21 Position | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 21 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25(AWG) | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | GOLD | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | D-SUBMINIATURE | Not Included | 3(A) | - | Electroless Nickel | S21P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/04-C02N Glenair | In Stock | - | - | 8 Weeks | Gold Over Nickel | CABLE | - | - | - | - | Aluminium | - | HOLE .094 | 1.075 inch | Glenair | Insulated Hook-up Wire | - | - | Phosphor Bronze | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/04-C02N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.05 | Compliant | - | C | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | e4 | - | - | Crimp | EAR99 | 21POS Micro D-Sub | - | 21 | - | - | 2 | RCP | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 21 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | - | 0.914 m | - | 500 Cycles | 26 AWG | GOLD | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S21P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/04-H03N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .15 | 2.16 inch | Glenair | - | - | - | Phosphor Bronze | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/04-H03N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.04 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | e4 | - | - | Crimp | EAR99 | D-Sub | - | 100 Position | - | - | 4 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 100 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | - | NO | 0.224 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | Nickel | 600VAC V | Hook-up Wire | 0.45 m | - | 500 Cycles | - | GOLD | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-G02N Glenair | In Stock | - | - | 19 Weeks | Gold Over Nickel | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | HOLE .094 | 1.425 inch | Glenair | Insulated Hook-up Wire | - | - | Beryllium Copper | - | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-G02N | SiTime | Panel | ONE | 3 | - | 125 °C | -55 °C | Strip | - | Active | Active | - | - | 2.07 | Details | - | G | Crimp | MIL-DTL-83513 | 5.180510 oz | - | 26 | 24 AWG | 26 AWG | -40°C ~ 85°C | - | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | Crimp | - | 51POS Micro D-Sub | XO (Standard) | 51 Position | 150 °C | -55 °C | 3 Row | PL | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 51 | 2.8V | - | - | - | compliant | 3 A | 38.4 MHz | ±50ppm | HCMOS, LVCMOS | NICKEL | MIL | - | Wire Leads | - | MEMS | 4.5mA | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 3 A | Electroless Nickel | 600VAC V | Hook-up Wire | 0.914 m | - | 500 Cycles | 26 AWG | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | D-Sub | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | 0.031 (0.80mm) | 50u inch | - | - | ||
![]() M83513/04-B04N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | - | - | - | Aluminum | - | HOLE 0.096 | 0.925 inch | Glenair | Insulated Hook-up Wire | - | GOLD (50) | Phosphor Bronze | - | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | - | - | Glenair | M83513/04-B04N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.64 | Details | Yes | B | Crimp | MIL-DTL-83513 | 1.817079 oz | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | e4 | - | - | - | - | 15POS Micro D-Sub | - | 15 Position | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | - | NO | 0.224 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.914 m | - | 500 Cycles | - | Gold (Au) | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S15P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-D05N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 1.175 inch | Glenair | - | - | - | Beryllium Copper | - | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-D05N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.08 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | * | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/04-D01C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 1.175 inch | Glenair | - | - | - | Phosphor Bronze | - | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/04-D01C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.02 | N | - | D | Crimp | MIL-DTL-83513 | 1.508632 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | e4 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | GOLD | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-F01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | - | - | - | Aluminum | - | HOLE 0.096 | 1.475 inch | Glenair | - | - | GOLD (50) | Beryllium Copper | - | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | - | - | Glenair | M83513/03-F01N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.69 | Details | Yes | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | e4 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | - | - | Wire Leads | - | - | - | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | Gold (Au) | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-F07C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | 37 | - | Aluminum | - | HOLE .094 | 1.475 inch | Glenair | - | - | - | Beryllium Copper | - | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-F07C | PEI-Genesis | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.03 | Non-Compliant | - | F | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | * | - | - | - | - | - | Crimp | EAR99 | D-Sub | - | 37 Position | - | - | 2 | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 37 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | Hook-up Wire | 0.01 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S37P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() 177-473/03-A03N Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWSL2-3P-4K1-10PX Glenair | In Stock | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated Wire | 254 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-D07C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | - | 25 | - | Aluminum | - | HOLE .094 | 1.175 inch | Glenair | - | 10% | - | Beryllium Copper | - | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-D07C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.06 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | - | - | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | 0.0033 uF | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | Cadmium | 600VAC V | Hook-up Wire | 0.01 m | - | 500 Cycles | 25 AWG | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | 1.6 mm | 1.6 x 0.8 x 0.9 mm | - | 50u inch | - | - | ||
![]() M83513/03-A07C Glenair | In Stock | - | - | - | Gold | CABLE | - | - | - | - | Aluminum | - | HOLE .094 | 0.775 inch | Glenair | - | - | NOT SPECIFIED | Beryllium Copper | - | 1 | TE CONNECTIVITY LTD | - | POLYPHENYLENE SULFIDE | - | - | Glenair | M83513/03-A07C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.41 | N | No | A | - | MIL-DTL-83513 | - | - | 25 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | not_compliant | 3 A | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.0127 m | - | 500 Cycles | - | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | - | - | - | Cadmium | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() M83513/03-G04N Glenair | In Stock | - | - | - | Gold Over Nickel | CABLE | - | - | - | - | Aluminium | - | HOLE .094 | 1.425 inch | Glenair | Insulated Hook-up Wire | - | - | Beryllium Copper | - | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | - | - | Glenair | M83513/03-G04N | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Round | Active | Active | - | - | 5.19 | Compliant | - | G | Crimp | MIL-DTL-83513 | 5 oz | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | - | - | Crimp | - | 51POS Micro D-Sub | - | 51 | 150 °C | -55 °C | 3 | PL | STANDARD: MIL-DTL-83513 | - | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 51 | - | - | - | - | compliant | 3 A | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | - | NO | 0.223 inch | - | - | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 3 A | Nickel | 600VAC V | Hook-up Wire | 0.914 m | - | 500 Cycles | 26 AWG | - | STAGGERED | - | - | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | D-Sub | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | 50u inch | - | - | ||
![]() MWDM3L-9S-5C3-.250M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |