- RoHS
- Number of Positions
- Cable Length
- Connector Type
- Contact Materials
- Gender
- Contact Plating
- Shell Material
- Manufacturer
- Number of Rows
- Current Rating
- Insulation
Attribute column
Manufacturer
Glenair Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Insert Material | Mounting Option 1 | Backshell Material, Plating | Base Product Number | Body Length | Brand | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Shell Size, MIL | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Mating Contact Row Spacing | Insulation | Product Type | Connector Type A | Absolute Pull Range (APR) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Product Category | Height Seated (Max) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/03-C04N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 1.075 inch | Glenair | - | - | - | Beryllium Copper | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-C04N | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 2.04 | Details | - | C | Crimp | MIL-DTL-83513 | 2.165733 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | - | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 21 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | - | - | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S21P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/03-F02C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | 37 | - | Aluminium | - | - | HOLE .094 | - | ALBSEA001 | 1.475 inch | Glenair | - | - | - | Copper | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-F02C | - | Amphenol Air LB | Panel | ONE | 2 | 125 °C | -55 °C | Box | Active | - | Active | - | 5.7 | Non-Compliant | - | F | - | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | - | - | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 | 150 °C | -55 °C | - | - | 2 | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | - | - | not_compliant | 3 A | - | - | - | - | - | CADMIUM | - | - | Crimp | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Cadmium | 600VAC V | Hook-up Wire | 0.914 m | - | 500 Cycles | - | 26 AWG | - | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | D-Sub | - | Cadmium | S37P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-B01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | - | - | - | Aluminum | - | - | HOLE 0.096 | - | - | 0.925 inch | Glenair | - | GOLD (50) | - | Phosphor Bronze | 1 | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | Glenair | M83513/04-B01N | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | EREL | 5.64 | Details | - | B | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | MIL-C-83513 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | - | GOLD (50) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S15P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-A02C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 0.775 inch | Glenair | - | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-A02C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 2.06 | N | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | - | - | - | not_compliant | 3 A | - | - | - | - | - | CADMIUM | MIL | - | Wire Leads | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | - | GOLD | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/03-F07N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 1.475 inch | Glenair | - | - | - | Beryllium Copper | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-F07N | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.62 | Details | - | F | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | - | - | Wire Leads | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 25 AWG | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | - | - | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-C11N Glenair | In Stock | - | - | 8 Weeks | Gold | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | HOLE .094 | - | CIR01 | 1.075 inch | Glenair | - | Silver | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-C11N | - | ITT Cannon, LLC | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Metal | Active | - | 2.03 | Details | - | C | - | MIL-DTL-83513 | 1.452053 oz | 500VAC, 700VDC | 26 | 24 AWG | 26 AWG | -55°C ~ 125°C | CIR | - | e4 | - | Crimp | EAR99 | Receptacle, Male Pins | - | 17 | - | - | Olive Drab | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | Bayonet Lock | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | 13A | 21 | - | W | - | Environment Proof | - | - | - | compliant | 3 A | - | - | - | - | - | Olive Drab Cadmium | MIL | 20-29 | Wire Leads | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Nickel | 600VAC V | - | 0.457 m | - | 500 Cycles | - | - | GOLD | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S21P0 | Connectors | Straight | Cable Clamp | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-F01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | - | - | - | Aluminum | - | - | HOLE 0.096 | - | - | 1.475 inch | Glenair | - | GOLD (50) | - | Phosphor Bronze | 1 | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | Glenair | M83513/04-F01N | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.68 | Details | Yes | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | MIL | - | Crimp | - | - | - | MIL-C-83513 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | - | Gold (Au) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-G01C Glenair | In Stock | - | - | - | Gold | Panel Mount | - | Flange | - | - | Aluminum | - | Thermoplastic | - | - | TVPS00RF | - | Glenair | - | Gold | - | Copper Alloy | 1 | - | - | Teflon | - | Glenair | - | - | Amphenol Aerospace Operations | Panel | - | - | - | - | Bulk | - | Metal | Active | EREL | - | N | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | 19 | - | - | Silver | Aviation, Marine, Military | 3 Row | Receptacle | - | - | Threaded | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | 3 A | - | - | - | - | - | Electroless Nickel | - | 25-19 | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | 0.45 m | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() M83513/04-E07C Glenair | In Stock | - | - | 8 Weeks | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | HOLE 0.094 | - | - | 1.335 inch | Glenair | - | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-E07C | - | SiTime | Panel | ONE | 2 | 125 °C | -55 °C | Tape & Reel (TR) | Active | - | Active | - | 5.67 | N | No | E | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | XO (Standard) | 31 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 31 | 1.8V | - | - | - | - | - | - | compliant | 3 A | 48 MHz | - | ±10ppm | - | LVCMOS, LVTTL | CADMIUM | MIL | - | Crimp | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | - | NO | 0.234 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 25 AWG | 10µA | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.01 m | - | 500 Cycles | - | - | Gold (Au) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S31P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | 0.039 (1.00mm) | 50u inch | - | - | - | - | ||
![]() M83513/04-H14N Glenair | In Stock | - | - | - | Gold | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Glenair | - | - | - | Phosphor Bronze | 1 | - | - | Teflon | - | Glenair | - | - | PEI-Genesis | Panel | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | * | - | - | - | - | - | - | - | 100 Position | - | - | - | - | 4 Row | Receptacle | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | 1.82 m | - | - | - | - | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | - | - | - | ||
![]() M83513/04-D12N Glenair | In Stock | - | - | - | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 1.175 inch | Glenair | - | GOLD (50) | - | Phosphor Bronze | 1 | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | Glenair | M83513/04-D12N | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | EREL | 5.68 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | MIL | - | Wire Leads | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | - | GOLD (50) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/03-A06C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 0.775 inch | Glenair | - | NOT SPECIFIED | - | Beryllium Copper | 1 | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | Glenair | M83513/03-A06C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.77 | N | No | A | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | No | - | - | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | - | - | 2 Row | Pin | STANDARD: MIL-DTL-83513 | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 25 AWG | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.02 m | - | 500 Cycles | - | - | - | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S9P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-C02C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | - | 21 | - | Aluminium | - | - | HOLE .094 | - | - | 1.075 inch | Glenair | - | GOLD | - | Phosphor Bronze | 1 | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | Glenair | M83513/04-C02C | - | PEI-Genesis | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 2.4 | Non-Compliant | No | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | * | - | e4 | No | Crimp | - | D-Sub | - | 21 | - | - | - | - | 2 | Receptacle | STANDARD: MIL-DTL-83513 | - | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Cadmium | 600VAC V | Hook-up Wire | 0.91 m | - | 500 Cycles | - | 26 AWG | Gold (Au) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S21P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-H03C Glenair | In Stock | - | - | - | Gold | Through Hole | - | - | - | Circular | Aluminum | - | - | HOLE .15 | - | AT04-3P | 2.16 inch | Glenair | - | Nickel | - | Copper Alloy | 1 | - | CINCH CONNECTIVITY SOLUTIONS | Thermoplastic | GLASS FILLED THERMOPLASTIC | Glenair | M83513/04-H03C | - | Amphenol Sine Systems Corp | Panel | ONE | 4 | 125 °C | -55 °C | Tray | Active | - | Active | EREL | 5.67 | N | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55°C ~ 125°C | BoardLock™ AT | - | e4 | - | Solder | EAR99 | Receptacle | - | 3 | - | - | - | Automotive, General Purpose, Industrial | 2 | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | Latch Holder | MIL-Spec / MIL-Type | YES | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 13A | 100 | - | - | - | IP67 | 0.835 (21.21mm) | Board to Cable/Wire | All | compliant | 3 A | - | - | - | Black | - | CADMIUM | MIL | - | Crimp | - | - | - | MIL-C-83513 | - | - | Shrouded - 4 Wall | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | - | GOLD (50) | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S100P0 | Connectors | Straight | Board Lock, Potting Wall | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/03-E06N Glenair | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Glenair | Single Strand Uninsulated Wire | - | - | Beryllium Copper | 1 | - | - | - | - | Joy Cooper Interconnect | E-Z200072-19-COH | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | E | Crimp | MIL-DTL-83513 | - | - | 25 | - | - | -55 to 125 °C | * | - | - | - | - | - | 31POS Micro D-Sub | - | 31 Position | - | - | - | - | 2 Row | PL | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | 0.0254 m | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | - | - | - | - | - | ||
![]() M83513/04-H09N Glenair | In Stock | - | - | 8 Weeks | Gold Over Nickel | CABLE | - | - | - | - | Aluminum | - | - | HOLE .15 | - | - | 2.16 inch | Glenair | Insulated Hook-up Wire | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | ABB | ABB330RAU7SP | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | e4 | - | - | EAR99 | 100POS Micro D-Sub | - | 100 Position | - | - | - | - | 4 Row | RCP | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | - | - | NICKEL | MIL | - | Crimp | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 26 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.457 m | - | 500 Cycles | - | - | GOLD | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/04-D08C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | - | - | - | Aluminum | - | - | HOLE .094 | - | - | 1.175 inch | Glenair | - | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-D08C | - | Conec | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | N | - | D | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | MIL-Spec / MIL-Type | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | - | - | not_compliant | 3 A | - | - | - | - | - | CADMIUM | MIL | - | Crimp | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | 25 AWG | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.02 m | - | 500 Cycles | - | - | GOLD | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | - | - | Cadmium | S25P0 | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 50u inch | - | - | - | - | ||
![]() M83513/08-B07 Glenair | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | Single Strand Uninsulated Wire | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Crimp | - | - | - | 25 | - | - | -55 to 125 °C | - | - | - | - | Crimp | - | 15POS Micro D-Sub | - | 15 | - | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0127 m | - | - | - | 25 AWG | - | - | - | - | - | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177-887 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-A10P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | - | - | - | METAL | - | - | HOLE .094 | - | - | 0.775 inch | - | - | - | - | Phosphor Bronze | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-A10P | - | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | - | - | 5.67 | - | - | A | Crimp | - | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MIL | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | - | RND PIN-SKT | 8 mΩ | - | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | - | GOLD | STAGGERED | - | 2.78 N | 0.139 N | - | 0.043 inch | - | - | - | - | - | S9P0 | - | - | - | - | - | 50u inch | - | - | - | - |