- RoHS
- Number of Positions
- Cable Length
- Connector Type
- Contact Materials
- Gender
- Contact Plating
- Shell Material
- Manufacturer
- Number of Rows
- Current Rating
- Insulation
Attribute column
Manufacturer
Glenair Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Body Length | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Shell Plating | Contact Arrangement | Product | Mounting Angle | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM2L-51P-6K1-18B-497 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRPM2L-9P-6J7-18R4C-429 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-130S-6J7-72P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-C14N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | 21 | Aluminium | HOLE .094 | 1.075 inch | Glenair | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-C14N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | 5.59 | Compliant | - | C | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | Crimp | EAR99 | D-Sub | 21 | 2 | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Electroless Nickel | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | S21P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/03-H02N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .15 | 2.16 inch | Glenair | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-H02N | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | 2.07 | Details | - | H | Crimp | MIL-DTL-83513 | 10.090293 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | 4 Row | Pin | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | S100P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/04-A02N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE 0.094 | 0.785 inch | Glenair | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-A02N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | 2.19 | Details | Yes | A | Crimp | MIL-DTL-83513 | 1.292085 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.234 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | S9P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/04-H12N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .15 | 2.16 inch | Glenair | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-H12N | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | 2.06 | Details | - | H | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | 4 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | S100P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/03-B02N Glenair | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | Glenair | Beryllium Copper | 1 | - | Teflon | - | Glenair | - | Glenair | Panel | - | - | - | - | Bulk | - | Active | - | Details | - | B | Crimp | MIL-DTL-83513 | 1.692004 oz | 26 AWG | - | - | -55 to 150 °C | M83513 | - | - | - | - | 15 Position | 2 Row | Pin | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | 0.91 m | - | - | - | - | - | - | - | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | - | Connectors | Straight | D-Sub MIL Spec Connectors | - | ||
![]() M83513/04-G02N Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.425 inch | Glenair | Phosphor Bronze | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | Glenair | M83513/04-G02N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | 5.18 | Details | - | G | Crimp | MIL-DTL-83513 | 5.402031 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | D MICROMINIATURE CONNECTOR | 51 Position | 3 Row | Receptacle | STANDARD: MIL-DTL-83513 | - | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Electroless Nickel | S51P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch |