- Mfr
- Product Status
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Series
- Subcategory
- Package
- RoHS
- Type
- Material
Attribute column
Manufacturer
Glenair Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Impedance (Max) (Zzt) | Lifetime @ Temp. | Manufacturer | Memory | Mfr | Operating Systems | Package | Product Status | Storage | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Ingress Protection | Output | Function | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Circuits | Speed | Output Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Core Processor | Manufacturer Size Code | Power - Max | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Zener (Nom) (Vz) | Input | Product Type | Ratio - Input:Output | Display Type | Voltage - Output (Max) | PLL | Differential - Input:Output | Voltage - I/O | Divider/Multiplier | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Expansion Type | Security Features | Display & Interface Controllers | SATA | Product | Features | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121-190-32YD Glenair | In Stock | - | - | Rack Mount | - | - | - | - | - | Glenair | 1 | - | - | - | Glenair | DDR4 (64GB Max Capacity) | Siemens | Supports Windows 7/10 | Box | Active | Supports SATA | - | 0°C ~ 40°C | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | - | Wire & Cable Management | 100 ~ 240VAC | IP20/IP30 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | - | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-108-03B Glenair | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | Glenair | 1 | - | 55 Ohms | - | Glenair | - | NXP USA Inc. | - | Bulk | Active | - | - | -65°C ~ 150°C | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 15.4 V | 900 mV @ 10 mA | - | - | - | - | 250 mW | - | - | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-144-48SN Glenair | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | MAX1951 | Glenair | 1 | - | - | - | Glenair | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Step-Down | 1 | - | 5.5V | Adjustable | 2.6V | - | - | - | - | - | Positive | - | - | - | 2A | - | - | - | 0.8V | Buck | 800kHz ~ 1.1MHz | Yes | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-103-1-1-64CE Glenair | In Stock | - | - | - | - | - | - | - | D38999/20TJ | Glenair | 1 | - | - | - | Glenair | - | Corsair | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-116-1-1-06BT Glenair | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | 74HCT7046 | Glenair | 1 | 38MHz | - | - | Glenair | - | Harris Corporation | - | Tube | Obsolete | - | - | -55°C ~ 125°C | 74HCT | - | - | - | - | Phase Lock Loop (PLL) | - | - | - | - | - | Wire & Cable Management | 4.5V ~ 5.5V | - | CMOS | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | 1:2 | - | - | Yes | No/No | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 121-100-1-1-32BETB Glenair | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | Glenair | 1 | - | - | - | Glenair | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 630V | -55°C ~ 150°C | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | X7R | - | - | - | Automotive | - | 2200 pF | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | 0.076 (1.94mm) | AEC-Q200 | ||
![]() 120-103-1-1-64BK Glenair | In Stock | - | - | - | Axial | Axial | - | - | RLR05 | Glenair | 1 | - | - | - | Glenair | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 2 | ±100ppm/°C | - | 180 Ohms | Metal Film | - | 0.125W, 1/8W | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-105-1-1-12BE Glenair | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | VJ0805 | Glenair | 1 | - | - | - | Glenair | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 24 pF | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | Spiral Wraps, Sleeves, Tubing & Conduit | - | 0.057 (1.45mm) | - | ||
![]() 120-137-32 Glenair | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | CDR31 | Glenair | 1 | - | - | - | Glenair | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | BX | - | - | - | High Reliability | - | 1800 pF | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | 0.051 (1.30mm) | - | ||
![]() 120-144-28VRS Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | 1 | - | - | - | Glenair | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 121-100-1-1-24BPCE Glenair | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | BZT52B62 | Glenair | 1 | - | 150 Ohms | - | Glenair | - | Micro Commercial Co | - | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 175°C (TJ) | - | - | ±2% | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 46 V | 900 mV @ 10 mA | - | - | - | - | 200 mW | - | - | - | - | 62 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-103-1-1-64CK Glenair | In Stock | - | - | - | Axial | Axial | - | - | RNC70 | Glenair | 1 | - | - | - | Glenair | - | Vishay Dale | - | Bulk | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/06, RNC70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 2 | ±50ppm/°C | - | 8.25 kOhms | Metal Film | - | 0.75W, 3/4W | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-100-1-2-32BP Glenair | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | Polytetrafluoroethylene (PTFE) | - | - | Glenair | 1 | - | - | - | Glenair | - | Vishay Sprague | - | Tape & Reel (TR) | Active | - | 35 V | -55°C ~ 125°C | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | - | - | Conformal Coated | - | - | - | - | 15 µF | Wire & Cable Management | - | - | - | - | - | - | - | - | - | 190mOhm | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | High Reliability | Spiral Wraps, Sleeves, Tubing & Conduit | 0.150 (3.80mm) | - | COTS | ||
![]() 120-100-2-2-10BK Glenair | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | TNPW0805 | Glenair | 1 | - | - | - | Glenair | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±25ppm/°C | - | 57.6 kOhms | Thin Film | - | 0.125W, 1/8W | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | Spiral Wraps, Sleeves, Tubing & Conduit | 0.022 (0.55mm) | - | - | ||
![]() 120-144-20VY Glenair | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | - | - | Glenair | 1 | - | 1.65 kOhms | - | Glenair | - | MACOM Technology Solutions | - | Bulk | Discontinued at Digi-Key | - | - | - | Military, MIL-PRF-19500/435 | - | ±5% | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 µA @ 1.5 V | - | - | - | - | - | 500 mW | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-103-1-1-40CF Glenair | In Stock | - | - | - | 2010 (5025 Metric) | 2010 | - | - | SR732H | Glenair | 1 | - | - | - | Glenair | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | SR73 | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | - | 1.65 Ohms | Thick Film | - | 0.75W, 3/4W | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | Spiral Wraps, Sleeves, Tubing & Conduit | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 120-100-1-2-09BP Glenair | In Stock | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | FRZULEEX | Glenair | 1 | - | - | - | Glenair | - | Panduit Corp | - | Bulk | Active | - | - | - | * | - | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 121-100-1-1-24BKTH Glenair | In Stock | - | - | - | - | - | - | - | 095122 | Glenair | 1 | - | - | - | Glenair | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-108-56B Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | 1 | - | - | - | Glenair | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 120-123-10D Glenair | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | P5010 | Glenair | 1 | - | - | - | Glenair | - | NXP USA Inc. | - | Tray | Obsolete | - | - | -40°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | - | - | - | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - |