- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Factory Lead Time
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
Attribute column
Manufacturer
Glenair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Tradename | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Shell Plating | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM2L-9P-6E5-18F Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-9P-6E5-18F | - | - | - | - | - | Active | 5.36 | - | Yes | - | A | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 9 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-21P-6E1-12L Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() M83513/32-G03CN Glenair | In Stock | - | - | 9 Weeks | Gold | BOARD | Aluminum | - | HOLE .096 | - | 1.435 inch | Glenair | TIN LEAD | Phosphor Bronze | 1 | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/32-G03CN | Panel | ONE | 3 | 125 °C | -55 °C | Active | 5.69 | N | No | - | G | MIL-DTL-83513 | M83513 | e0 | - | - | D MICROMINIATURE CONNECTOR | 51 Position | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 51 | 2.54 mm | not_compliant | 3 A | CADMIUM | MIL | Through Hole | MIL-C-83513 | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.4 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 1.91 mm | 500 Cycles | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub MIL Spec Connectors | Cadmium | S51P0 | Connectors | Straight | 0.172 inch | D-Sub MIL Spec Connectors | 50u inch | ||
![]() MWDM2L-51P-6J1-13B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-25S-6K7-72P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 25 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-9P-6E1-28B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-37P-4J1-48K Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-37P-4J1-72P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-51SCBSNN-.080 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | LOCKING | HOLE .096 | - | 1.435 inch | - | GOLD OVER NICKEL | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM1L-51SCBSNN-.080 | STRAIGHT | ONE | 5 | 150 °C | -55 °C | Active | 5.12 | - | No | - | G | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | 51 Position | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | 2.54 mm | not_compliant | - | CADMIUM | - | - | - | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.4 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | 600VAC V | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | 0.08 inch | - | - | ||
![]() MWDM1L-51SCBRR5-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | ALUMINUM ALLOY | LOCKING | - | JACKPOST | 1.435 inch | Glenair | GOLD OVER NICKEL | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-51SCBRR5-.110 | RIGHT ANGLE | - | - | 150 °C | -55 °C | Active | 5.49 | N | No | - | G | - | - | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | 2.54 mm | not_compliant | - | CADMIUM | - | - | COMMERCIAL | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.66 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOCKET | SOLDER | 600VAC V | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | 0.11 inch | D-Sub Micro-D Connectors | - | ||
![]() MWDM1L-51SCBR-.080 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | ALUMINUM ALLOY | LOCKING | - | - | 1.435 inch | - | TIN LEAD | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-51SCBR-.080 | RIGHT ANGLE | - | - | 150 °C | -55 °C | Active | 5.36 | - | No | D-Sub Micro-D Connectors 51P R/A CB SOCKET MICRO-D W/ .080 TAIL | G | - | - | e0 | - | - | D MICROMINIATURE CONNECTOR | 51 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | 2.54 mm | not_compliant | - | CADMIUM | - | - | COMMERCIAL | 5 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.66 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOCKET | SOLDER | 600VAC V | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | - | - | - | - | - | 0.08 inch | - | - | ||
![]() MWDM2L-21P-5C4-.125B Glenair | In Stock | - | - | 15 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | Glenair | GOLD OVER NICKEL | - | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-21P-5C4-.125B | - | - | - | - | - | Active | 5.4 | Details | - | - | C | - | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-31S-6K5-18M Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-31S-6K5-18M | - | - | - | - | - | Active | 5.4 | - | Yes | - | E | - | - | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 31 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-9P-6E7-36P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-37S-6K5-36S Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM1L-25S-8K7-36B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-25S-4K7-18K Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-25S-4K7-18K | - | - | - | - | - | Active | 5.18 | - | Yes | - | D | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 25 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-9P-6J1-18L Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-9P-6J1-18L | - | - | - | - | - | Active | 5.19 | - | Yes | - | A | - | - | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 9 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-25S-4K7-18F Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | Glenair | GOLD OVER NICKEL | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-25S-4K7-18F | - | - | - | - | - | Active | 5.19 | Details | Yes | - | D | - | - | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 25 | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-21P-6J1-5P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |