- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/1714W04 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 14 15 | Cadmium Nickel | - | 13/16-20 UNEF | - | 180° | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/39S21W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 21 | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | - | 8536.30.80.00 | YES | NO | NO | Right Angle | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 21 | Cadmium Nickel | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | M31x1 | - | 90° | STRAIN RELIEF | Clamp Screws, Self-Locking | 47mm | 1.642 (41.71mm) | Non-RoHS Compliant | - | ||
![]() M85049/90-11P03 Glenair | 2 | - | Datasheet | 5 Weeks | - | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 11 | Cadmium Nickel | 0.312 (7.92mm) | M15x1 | - | 90° | - | Detented, Sealant Strips | - | 0.990 (25.15mm) | Non-RoHS Compliant | - | ||
![]() M85049/15G17W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 17 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | YES | NO | NO | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 17 | Cadmium Nickel | 0.756 (19.20mm) | M25x1 | - | 45° | STRAIN RELIEF | Ground Lug, Self-Locking | - | - | Non-RoHS Compliant | - | ||
![]() M85049/1815W03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | 15 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | Straight | Shielded | Environment Resistant | 27mm | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | M22x1 | - | 180° | - | Clamp Screws | - | 1.150 (29.21mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/1821W06 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | 21 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 21 | Cadmium Nickel | 0.625 ~ 0.750 (15.88mm ~ 19.05mm) | M31x1 | - | 180° | - | Clamp Screws | - | 1.550 (39.37mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/20-13W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 13 | Cadmium Nickel | 0.420 (10.67mm) | M18x1 | - | 180° | - | Crimp Ring | - | 1.000 (25.40mm) | Non-RoHS Compliant | - | ||
![]() M85049/47W22 Glenair | In Stock | - | Datasheet | 3 Weeks | Cadmium | Cable | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 22 23 | Cadmium Nickel | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | 1 5/16-18 UNEF | - | 90° | - | Clamp Screws | - | 1.770 (44.96mm) | Non-RoHS Compliant | - | ||
![]() M85049/60-2G8W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 8 | Cadmium | - | 1/2-20 UNF | - | 180° | - | - | - | 0.688 (17.48mm) | Non-RoHS Compliant | - | ||
![]() M85049/60-2G12W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | 2015 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 12 | Cadmium | - | 3/4-20 UNEF | - | 180° | - | - | - | 0.938 (23.83mm) | Non-RoHS Compliant | - | ||
![]() M85049/1817W03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | 17 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 17 | Cadmium Nickel | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | M25x1 | - | 180° | - | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/49-2S18N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 18 | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-38999 | 18 19 | Electroless Nickel | 0.325 ~ 0.634 (8.25mm ~ 16.10mm) | 1 1/16-18 UNEF | - | 180° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | 1.520 (38.61mm) | Non-RoHS Compliant | - | ||
![]() MS3437B05N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | - | - | - | - | - | - | Unshielded | Environment Resistant | - | - | - | 8 | Electroless Nickel | 0.125 ~ 0.250 (3.18mm ~ 6.35mm) | 1/2-20 UNF | - | 180° | - | Clamp Screws | - | 0.617 (15.67mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52-1-10N Glenair | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Aluminum | 10 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | 5/8-24 UNEF | - | 180° | STRAIN RELIEF | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/56-12W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 12 | Cadmium Nickel | 0.506 (12.85mm) | 11/16-24 UNEF | - | 180° | - | - | - | 1.000 (25.40mm) | Non-RoHS Compliant | - | ||
![]() M85049/1817W05A Glenair | In Stock | - | Datasheet | 4 Weeks | - | Clamp | Aluminium | Aluminum | 17 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 17 | Cadmium Nickel | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | M25x1 | - | 180° | - | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/20-17N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Silver | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 17 | Electroless Nickel | 0.670 (17.02mm) | M25x1 | - | 180° | - | Crimp Ring | - | 1.250 (31.75mm) | Non-RoHS Compliant | - | ||
![]() MS3416-14GC Glenair | In Stock | - | Datasheet | - | - | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Olive | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 14 | Cadmium Nickel | 0.585 (14.86mm) | 7/8-20 UNEF | 1 pc - 1 E-Nut | 180° | - | - | - | 1.260 (32.00mm) | Non-RoHS Compliant | - | ||
![]() M85049/25-35W Glenair | In Stock | - | Datasheet | 4 Weeks | - | Clamp | - | Aluminum | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | - | Shielded | - | - | not_compliant | MIL-DTL-5015 | 20 | Cadmium Nickel | 0.625 ~ 0.937 (15.88mm ~ 23.80mm) | 1 3/16-18 UNEF | - | 180° | - | Clamp Screws | - | 1.360 (34.54mm) | Non-RoHS Compliant | - | ||
![]() M85049/51S10N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | - | - | - | Right Angle | Unshielded | - | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | 5/8-24 UNEF | - | 90° | - | Clamp Screws, Self-Locking | - | 1.010 (25.65mm) | Non-RoHS Compliant | - |