- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Shell Material | Material | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter - Outside | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/1825W07 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | 25 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | Straight | Shielded | Environment Resistant | 38.1mm | - | MIL-DTL-38999 | 25 | Cadmium Nickel | 0.750 ~ 0.875 (19.05mm ~ 22.22mm) | M37x1 | - | - | 180° | - | - | Clamp Screws | 1.850 (46.99mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/47N10 Glenair | In Stock | - | Datasheet | 3 Weeks | Nickel | Cable | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 10 11 | Electroless Nickel | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | 9/16-24 UNEF | - | - | 90° | - | - | Clamp Screws | 0.980 (24.90mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/52-1-8W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 8 | Cadmium Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | - | - | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/1821N05 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminum | 21 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 21 | Electroless Nickel | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | M31x1 | - | - | 180° | - | - | Clamp Screws | 1.550 (39.37mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/11-17N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | - | - | - | - | - | - | Unshielded | Environment Resistant | - | - | MIL-DTL-5015 | 14 | Electroless Nickel | 0.350 ~ 0.575 (8.89mm ~ 14.60mm) | 7/8-20 UNEF | - | - | 180° | - | - | Clamp Screws | 0.984 (25.00mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/89-15P03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Aluminium | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.562 (14.27mm) | M22x1 | - | - | 45° | - | - | Detented, Sealant Strips | 1.280 (32.51mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/1915W04 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Backshell, Cable Clamp | Olive | - | 8536.30.80.00 | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | - | 15 | Cadmium | - | M22x1 | - | - | 180° | - | - | Clamp Screws | 1.100 (27.94mm) | - | Non-RoHS Compliant | - | ||
![]() MS3417-12N Glenair | In Stock | - | - | - | - | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 12 | Electroless Nickel | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | 10.6 mm | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M85049/42-10DN Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1-20 UNEF | - | 6 pcs - 4 pc Cable Clamp, 2 Screws | 180° | - | - | Clamp Screws | 1.250 (31.75mm) | - | Non-RoHS Compliant | - | ||
![]() MS27558-5 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminum | - | - | 2014 | Military, MIL-DTL-26500 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | 16 | Anodized | 0.515 (13.08mm) | 15/16-20 UNEF | - | - | 90° | - | - | Clamp Screws, Wire Holes | 1.234 (31.34mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/69-15A Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | Aluminum | 15 | - | 2011 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Black | - | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-38999 | 15 | Anodized | 0.625 (15.88mm) | M22x1 | - | - | 180° | SHRINK BOOT ADAPTER | - | - | 1.150 (29.21mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/52-1-16W Glenair | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | - | 8536.30.80.00 | YES | NO | NO | Straight | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | 1-20 UNEF | - | - | 180° | STRAIN RELIEF | MIL-C-85049 | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() MS3057-28A Glenair | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 40 | Cadmium Nickel | 1.625 (41.28mm) | 2 1/4-16 UN | - | - | 180° | - | - | Clamp Screws | 2.500 (63.50mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/1815W05 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | Aluminium | Aluminum | 15 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | 8536.30.80.00 | YES | NO | NO | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | M22x1 | - | - | 180° | - | - | Clamp Screws | 1.150 (29.21mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52S36W Glenair | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Straight | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 36 | Cadmium Nickel | 0.938 ~ 1.375 (23.83mm ~ 34.93mm) | 2 1/4-16 UN | - | - | 180° | - | - | Clamp Screws, Self-Locking | 2.635 (66.93mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/52-1-16N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 16 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 16 | Electroless Nickel | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | 1-20 UNEF | - | - | 180° | STRAIN RELIEF | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/52-1-14A Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 14 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Black | - | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-5015 | 14 | Anodized | 0.351 ~ 0.476 (8.92mm ~ 12.09mm) | 7/8-20 UNEF | - | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/49-2S14W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 14 | - | 2006 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | - | 8536.30.80.00 | YES | NO | NO | Straight | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 14 15 | Cadmium Nickel | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | 13/16-20 UNEF | 11.6 mm | - | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | 1.280 (32.51mm) | Unknown | Non-RoHS Compliant | - | ||
![]() M85049/189N01 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | Aluminum | 9 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 9 | Electroless Nickel | 0.062 ~ 0.125 (1.57mm ~ 3.18mm) | M12x1 | - | - | 180° | - | - | Clamp Screws | 0.750 (19.05mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52-1-14W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Aluminum | 14 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | - | 8536.30.80.00 | YES | NO | NO | Straight | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 14 | Cadmium Nickel | 0.351 ~ 0.476 (8.92mm ~ 12.09mm) | 7/8-20 UNEF | - | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | - | Non-RoHS Compliant | - |