- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter - Outside | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/52-1-8A Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Black | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 8 | Anodized | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | - | - | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/7-24W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 32 | Cadmium Nickel | 0.875 ~ 1.250 (22.22mm ~ 31.75mm) | - | - | - | 45° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/60-1N10 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | - | Bulk | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.355 (9.02mm) | 5/8-24 UNEF | - | - | 180° | - | - | - | 0.740 (18.80mm) | - | Non-RoHS Compliant | - | ||
![]() MS3418-12C Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | - | Cadmium | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | - | - | 90° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/27-20W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 20 | Cadmium Nickel | 1.006 (25.55mm) | 1 3/16-18 UNEF | - | - | 180° | - | - | - | 1.641 (41.68mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/51-1-16W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | 8536.30.80.00 | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | 1-20 UNEF | - | - | 90° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/51S22W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Metal | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | Right Angle | Unshielded | - | not_compliant | MIL-DTL-5015 | 22 | Cadmium Nickel | 0.644 ~ 0.956 (16.36mm ~ 24.28mm) | 1 5/16-18 UNEF | - | - | 90° | - | - | Clamp Screws, Self-Locking | 1.760 (44.70mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/15S15W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.631 (16.03mm) | M22x1 | - | - | 45° | - | - | Self Locking | - | - | Non-RoHS Compliant | - | ||
![]() M85049/38S11N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | 11 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | YES | NO | NO | Straight | Unshielded | - | - | MIL-DTL-38999 | 11 | Electroless Nickel | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | M15x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | 0.984 (25.00mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/88-11N03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 11 | Electroless Nickel | 0.312 (7.92mm) | M15x1 | - | - | 180° | - | - | Detented | 0.990 (25.15mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/199N02 Glenair | In Stock | - | Datasheet | 4 Weeks | Clamp | - | - | Aluminum | - | - | 9 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | - | YES | NO | NO | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 9 | Electroless Nickel | - | M12x1 | - | - | 180° | - | - | Clamp Screws | 0.750 (19.05mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/10-31W Glenair | 2169 |
| Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 20 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1 3/16-18 UNEF | - | - | 180° | - | - | Clamp Screws | 1.340 (34.04mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3057-24B Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 36 | Cadmium Nickel | 1.363 (34.62mm) | 2-18 UNS | - | - | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/11-16W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 12 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 3/4-20 UNEF | - | - | 180° | - | - | Clamp Screws | 0.858 (21.79mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/53-12W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | 12 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | YES | NO | NO | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 12 | Cadmium Nickel | 0.501 (12.73mm) | 3/4-20 UNEF | - | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | - | 0.940 (23.88mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/1923W07 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminium | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 23 | Cadmium | - | M34x1 | - | - | 180° | - | - | Clamp Screws | 1.650 (41.91mm) | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/53-18A Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | 175°C | -65°C | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 18 | Anodized | 0.779 (19.79mm) | 1 1/16-18 UNEF | - | - | 180° | - | - | - | 1.380 (35.05mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/60-1W18 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | - | Bulk | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 18 | Cadmium | 0.769 (19.53mm) | 1 1/16-18 UNEF | - | - | 180° | - | - | - | 1.220 (30.99mm) | - | Non-RoHS Compliant | - | ||
![]() M85049/38-21A Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Black | 8536.30.80.00 | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 21 | Anodized | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | M31x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/88-13W03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Aluminium | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 13 | Cadmium Nickel | 0.438 (11.12mm) | M18x1 | 11.1 mm | - | 180° | - | - | Detented | 1.160 (29.46mm) | Unknown | Non-RoHS Compliant | - |