- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27559-9 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | - | - | 2014 | Military, MIL-DTL-26500 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Black | - | - | - | - | - | Unshielded | - | - | - | - | 24 | Anodized | - | 1 7/16-18 UNEF | - | 90° | - | - | Clamp Screws, Wire Holes | - | 1.735 (44.07mm) | Non-RoHS Compliant | - | ||
![]() M85049/27-10W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminium | Aluminum | - | - | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 10 | Cadmium Nickel | 0.412 (10.46mm) | 9/16-24 UNEF | - | 180° | - | - | - | - | 0.984 (25.00mm) | Non-RoHS Compliant | - | ||
![]() M85049/52-1-28N Glenair | 41 |
| Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-5015 | 28 | Electroless Nickel | 0.750 ~ 1.187 (19.05mm ~ 30.15mm) | 1 3/4-18 UNS | - | 180° | STRAIN RELIEF | MIL-C-85049 | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/20-15W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.540 (13.72mm) | M22x1 | - | 180° | - | - | Crimp Ring | - | 1.100 (27.94mm) | Non-RoHS Compliant | - | ||
![]() M85049/1921W08 Glenair | In Stock | - | Datasheet | 4 Weeks | Clamp | - | - | Aluminum | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 21 | Cadmium | - | M31x1 | - | 180° | - | - | Clamp Screws | - | 1.500 (38.10mm) 1 1/2 | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52-1-28W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | YES | NO | NO | Straight | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 28 | Cadmium Nickel | 0.750 ~ 1.187 (19.05mm ~ 30.15mm) | 1 3/4-18 UNS | - | 180° | STRAIN RELIEF | MIL-C-85049 | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/31-20N Glenair | 37 |
| Datasheet | 3 Weeks | - | - | - | Aluminum | -65°C | 20 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Silver | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 20 | Electroless Nickel | 0.914 (23.22mm) | 1 3/16-18 UNEF | - | 180° | NUT ITEM | MIL-DTL-85723, MIL-DTL-26482 | - | 18mm | 1.635 (41.53mm) | Non-RoHS Compliant | - | ||
![]() M85049/52-1-22W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | Aluminum | - | Aluminum | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 22 | Cadmium Nickel | 0.644 ~ 0.956 (16.36mm ~ 24.28mm) | 1 5/16-18 UNEF | - | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/26-1-14W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 14 | Cadmium Nickel | 0.540 (13.72mm) | 7/8-20 UNEF | - | 180° | - | - | - | - | 0.980 (24.90mm) | Non-RoHS Compliant | - | ||
![]() M85049/31S24N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 24 | Electroless Nickel | 1.154 (29.31mm) | 1 7/16-18 UNEF | - | 180° | - | - | Self Locking | - | 1.885 (47.88mm) | Non-RoHS Compliant | - | ||
![]() M85049/60-2G20W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | 20 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Olive | - | YES | NO | NO | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 20 | Cadmium | - | 1 3/16-18 UNEF | - | 180° | BOOT ADAPTER | MIL-DTL-26482, MIL-DTL-83723 | - | - | 1.436 (36.47mm) | Non-RoHS Compliant | - | ||
![]() M85049/39-25N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | 25 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-38999 | 25 | Electroless Nickel | 0.418 ~ 0.853 (10.62mm ~ 21.67mm) | M37x1 | - | 90° | STRAIN RELIEF | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() MS3417-24N Glenair | In Stock | - | - | 3 Weeks | Cable | - | - | Aluminum | - | 24 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Silver | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-5015 | 24 | Electroless Nickel | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | 1 7/16-18 UNEF | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/53-12A Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Black | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 12 | Anodized | 0.501 (12.73mm) | 3/4-20 UNEF | - | 180° | - | - | - | - | 0.940 (23.88mm) | Non-RoHS Compliant | - | ||
![]() M85049/38S17N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | 17 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Silver | 8536.30.80.00 | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 17 | Electroless Nickel | 0.283 ~ 0.614 (7.19mm ~ 15.60mm) | M25x1 | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | - | 1.406 (35.71mm) | Non-RoHS Compliant | - | ||
![]() M85049/38S11S Glenair | 911 |
| Datasheet | 5 Weeks | Cable | - | - | Stainless Steel | - | 11 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | YES | NO | NO | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 11 | - | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | M15x1 | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | - | 0.984 (25.00mm) | Non-RoHS Compliant | - | ||
![]() M85049/88-11P03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | Aluminum | - | 11 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | YES | NO | NO | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 11 | Cadmium Nickel | 0.312 (7.92mm) | M15x1 | - | 180° | - | - | Detented, Sealant Strips | - | 0.990 (25.15mm) | Non-RoHS Compliant | - | ||
![]() M85049/11-73W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | Straight | Unshielded | Environment Resistant | 60mm | not_compliant | MIL-DTL-5015 | 36 | Cadmium Nickel | 1.000 ~ 1.375 (25.40mm ~ 34.93mm) | 2 1/4-16 UN | - | 180° | - | - | Clamp Screws | - | 2.469 (62.70mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/16S11W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 11 | Cadmium Nickel | 0.392 (9.96mm) | M15x1 | - | 90° | - | - | Self Locking | - | - | Non-RoHS Compliant | - | ||
![]() M85049/88-15P02 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | Aluminum | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium Nickel | 0.438 (11.12mm) | M22x1 | - | 180° | - | - | Detented, Sealant Strips | - | 1.280 (32.51mm) | Non-RoHS Compliant | - |