- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/88-15N03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | Aluminium | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 15 | Electroless Nickel | 0.562 (14.27mm) | M22x1 | - | 180° | - | Detented | - | 1.280 (32.51mm) | Non-RoHS Compliant | - | ||
![]() M85049/47SW8 Glenair | 2234 |
| Datasheet | 3 Weeks | Cable | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 8 9 | Cadmium Nickel | 0.098 ~ 0.234 (2.49mm ~ 5.94mm) | 7/16-28 UNEF | - | 90° | - | Clamp Screws, Self-Locking | - | 0.860 (21.84mm) | Non-RoHS Compliant | - | ||
![]() M85049/39S23S Glenair | In Stock | - | Datasheet | 5 Weeks | Cable | - | Steel | 23 | Bulk | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | YES | NO | NO | Right Angle | Unshielded | - | - | - | MIL-DTL-38999 | 23 | - | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | M34x1 | - | 90° | STRAIN RELIEF | Clamp Screws, Self-Locking | 49.5mm | 1.768 (44.91mm) | Non-RoHS Compliant | - | ||
![]() M85049/10-11N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | - | Shielded | Environment Resistant | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | 5/8-24 UNEF | - | 180° | - | Clamp Screws | - | 0.730 (18.54mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/11-118W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1-20 UNEF | - | 180° | - | Clamp Screws | - | 1.112 (28.24mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/76-12W04 Glenair | 693 |
| Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 12 13 | Cadmium Nickel | - | 11/16-24 UNEF | - | 90° | - | Clamp Screws | - | 1.000 (25.40mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/25-57W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | - | - | not_compliant | MIL-DTL-5015 | 28 | Cadmium Nickel | 0.625 ~ 0.937 (15.88mm ~ 23.80mm) | 1 3/4-18 UNS | - | 180° | - | Clamp Screws | - | 1.970 (50.04mm) | Non-RoHS Compliant | - | ||
![]() M85049/87-10W03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | 10 | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | YES | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 10 | Cadmium Nickel | 0.312 (7.92mm) | 9/16-24 UNEF | - | 90° | - | Detented | - | 0.990 (25.15mm) | Non-RoHS Compliant | - | ||
![]() M85049/76-08W02 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 8 9 | Cadmium Nickel | - | 7/16-28 UNEF | - | 90° | - | Clamp Screws | - | 0.750 (19.05mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/10-47W Glenair | 2650 |
| Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Straight | Shielded | Environment Resistant | 39.4mm | not_compliant | MIL-DTL-5015 | 24 | Cadmium Nickel | 0.500 ~ 0.750 (12.70mm ~ 19.05mm) | 1 7/16-18 UNEF | - | 180° | - | Clamp Screws | - | 1.590 (40.39mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/1925W07 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 25 | Cadmium | - | M37x1 | - | 180° | - | Clamp Screws | - | 1.700 (43.18mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3416-12EC Glenair | In Stock | - | - | 3 Weeks | - | Aluminium | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Olive | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 12 | Cadmium | 0.511 (12.98mm) | 3/4-20 UNEF | 1 pc - 1 E-Nut | 180° | - | - | - | 1.135 (28.83mm) | Non-RoHS Compliant | - | ||
![]() M85049/25-17W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Straight | Shielded | - | 33.8mm | not_compliant | MIL-DTL-5015 | 14 | Cadmium Nickel | 0.350 ~ 0.575 (8.89mm ~ 14.60mm) | 7/8-20 UNEF | - | 180° | - | Clamp Screws | - | 1.020 (25.91mm) | Non-RoHS Compliant | - | ||
![]() M85049/84-12P03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminium | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 12 | Cadmium Nickel | 0.438 (11.12mm) | 3/4-20 UNEF | - | 90° | - | Detented, Sealant Strips | - | 1.130 (28.70mm) | Non-RoHS Compliant | - | ||
![]() M85049/1823W08 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | 23 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | EMI/RFI ENVIRONMENTAL | YES | NO | NO | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 23 | Cadmium Nickel | 0.875 ~ 1.000 (22.22mm ~ 25.40mm) | M34x1 | - | 180° | - | Clamp Screws | - | 1.650 (41.91mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/1921N06 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 21 | Electroless Nickel | - | M31x1 | - | 180° | - | Clamp Screws | - | 1.500 (38.10mm) 1 1/2 | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/39S21S Glenair | In Stock | - | Datasheet | 5 Weeks | Cable | - | Steel | 21 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-38999 | 21 | - | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | M31x1 | - | 90° | STRAIN RELIEF | Clamp Screws, Self-Locking | - | 1.642 (41.71mm) | Non-RoHS Compliant | - | ||
![]() M85049/82-18N03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Silver | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 18 | Electroless Nickel | 0.750 (19.05mm) | 1 1/16-18 UNEF | - | 180° | - | Detented | - | 1.510 (38.35mm) | Non-RoHS Compliant | - | ||
![]() M85049/60-1A12 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Heat Shrink Adapter | Black | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 12 | Anodized | 0.491 (12.47mm) | 3/4-20 UNEF | - | 180° | - | - | - | 0.860 (21.84mm) | Non-RoHS Compliant | - | ||
![]() M85049/39S19W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | 19 | - | 2005 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | YES | NO | NO | Right Angle | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 19 | Cadmium Nickel | 0.325 ~ 0.634 (8.25mm ~ 16.10mm) | M28x1 | - | 90° | STRAIN RELIEF | Clamp Screws, Self-Locking | 43.2mm | 1.516 (38.50mm) | Non-RoHS Compliant | - |