- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/84-12N03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Silver | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 12 | Electroless Nickel | 0.438 (11.12mm) | 3/4-20 UNEF | - | 90° | - | - | Detented | - | 1.130 (28.70mm) | Non-RoHS Compliant | - | ||
![]() M85049/38-21N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | 21 | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Silver | YES | NO | NO | Straight | Unshielded | - | - | MIL-DTL-38999 | 21 | Electroless Nickel | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | M31x1 | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/31-10N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | 200°C | -65°C | 10 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Silver | YES | NO | NO | Straight | Unshielded | - | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.375 (9.52mm) | 5/8-24 UNEF | - | 180° | NUT ITEM | MIL-DTL-85723, MIL-DTL-26482 | - | 18mm | 1.010 (25.65mm) | Non-RoHS Compliant | - | ||
![]() M85049/10-152W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.125 ~ 0.312 (3.18mm ~ 7.92mm) | 1-20 UNEF | - | 180° | - | - | Clamp Screws | - | 1.110 (28.19mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/26-1-16N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell | Silver | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 16 | Electroless Nickel | 0.670 (17.02mm) | 1-20 UNEF | - | 180° | - | - | - | - | 1.110 (28.19mm) | Non-RoHS Compliant | - | ||
![]() M85049/2-6C Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | 14S; 14 | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | YES | NO | NO | - | Unshielded | - | not_compliant | - | 14 14S | Cadmium Nickel | 0.390 ~ 0.438 (9.91mm ~ 11.13mm) | 3/4-20 UNEF | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/1919W05 Glenair | In Stock | - | Datasheet | 4 Weeks | Clamp | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 19 | Cadmium | - | M28x1 | - | 180° | - | - | Clamp Screws | - | 1.400 (35.56mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/27-16N Glenair | 41 |
| Datasheet | 3 Weeks | - | - | Aluminum | - | - | 16 | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Silver | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-38999 | 16 | Electroless Nickel | 0.776 (19.71mm) | 15/16-20 UNEF | - | 180° | NUT ITEM | - | - | - | 1.406 (35.71mm) | Non-RoHS Compliant | - | ||
![]() M85049/42-10DW Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 10 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1-20 UNEF | 6 pcs - 4 pc Cable Clamp, 2 Screws | 180° | - | - | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | - | ||
![]() M85049/85-14W01 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | 14 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | YES | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 14 | Cadmium Nickel | 0.438 (11.12mm) | 13/16-20 UNEF | - | 180° | - | - | Detented | - | 1.280 (32.51mm) | Non-RoHS Compliant | - | ||
![]() M85049/87-16W02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | 16 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | YES | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 16 | Cadmium Nickel | 0.500 (12.70mm) | 15/16-20 UNEF | - | 90° | - | - | Detented | - | 1.410 (35.81mm) | Non-RoHS Compliant | - | ||
![]() M85049/1718W07B Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 18 19 | Cadmium Nickel | - | 1 1/16-18 UNEF | - | 180° | - | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/1915N03 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 15 | Electroless Nickel | - | M22x1 | - | 180° | - | - | Clamp Screws | - | 1.100 (27.94mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/33-2-14W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell | Olive | - | - | - | - | Shielded | - | not_compliant | MIL-DTL-38999 | 14 | Cadmium Nickel | 0.540 (13.72mm) | 13/16-20 UNEF | - | 180° | - | - | Crimp Ring | - | 1.100 (27.94mm) | Non-RoHS Compliant | - | ||
![]() M85049/56-16N Glenair | In Stock | - | Datasheet | 4 Weeks | Cable | - | Aluminum | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Silver | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 16 | Electroless Nickel | 0.756 (19.20mm) | 15/16-20 UNEF | - | 180° | - | - | - | - | 1.250 (31.75mm) | Non-RoHS Compliant | - | ||
![]() M85049/90-17W02 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Aluminum | - | - | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 17 | Cadmium | 0.500 (12.70mm) | M25x1 | - | 90° | - | - | Detented | - | 1.410 (35.81mm) | Non-RoHS Compliant | - | ||
![]() M85049/88-25N02 Glenair | In Stock | - | Datasheet | 5 Weeks | - | Aluminium | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Silver | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 25 | Electroless Nickel | 0.750 (19.05mm) | M37x1 | - | 180° | - | - | Detented | - | 1.890 (48.01mm) | Non-RoHS Compliant | - | ||
![]() M85049/10-25W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 18 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1 1/16-18 UNEF | - | 180° | - | - | Clamp Screws | - | 1.220 (30.99mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/30-14N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell | Silver | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 14 | Electroless Nickel | 0.750 (19.05mm) | 13/16-20 UNEF | - | 180° | - | - | Ground Spring | - | 1.100 (27.94mm) | Non-RoHS Compliant | - | ||
![]() M85049/51S22N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | - | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Silver | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-5015 | 22 | Electroless Nickel | 0.644 ~ 0.956 (16.36mm ~ 24.28mm) | 1 5/16-18 UNEF | - | 90° | - | - | Clamp Screws, Self-Locking | - | 1.760 (44.70mm) | Non-RoHS Compliant | - |