- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Cable Exit | Features | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/15G13W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | Aluminum | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 13 | Cadmium Nickel | 0.506 (12.85mm) | M18x1 | 45° | Ground Lug, Self-Locking | - | Non-RoHS Compliant | - | ||
![]() M85049/20-9W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Olive | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 9 | Cadmium Nickel | 0.250 (6.35mm) | M12x1 | 180° | Crimp Ring | 0.750 (19.05mm) | Non-RoHS Compliant | - | ||
![]() M85049/88-21M03 Glenair | In Stock | - | Datasheet | 4 Weeks | - | Composite | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Silver | - | - | Unshielded | - | - | MIL-DTL-38999 | 21 | Electroless Nickel | 0.812 (20.62mm) | M31x1 | 180° | Detented | 1.640 (41.66mm) | Non-RoHS Compliant | - | ||
![]() M85049/18-17W02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Shielded | Environment Resistant | - | - | 17 | Cadmium Nickel | 0.125 ~ 0.250 (3.18mm ~ 6.35mm) | M25x1 | 180° | Clamp Screws | 1.250 (31.75mm) | Non-RoHS Compliant | - | ||
![]() M85049/25-112W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Shielded | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | 1-20 UNEF | 180° | Clamp Screws | 1.210 (30.73mm) | Non-RoHS Compliant | - | ||
![]() M85049/6-30W Glenair | In Stock | - | - | 3 Weeks | Clamp | Aluminum | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 40 | Cadmium Nickel | 1.000 ~ 1.375 (25.40mm ~ 34.93mm) | - | 45° | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/20-9N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Silver | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 9 | Electroless Nickel | 0.250 (6.35mm) | M12x1 | 180° | Crimp Ring | 0.750 (19.05mm) | Non-RoHS Compliant | - | ||
![]() M85049/51-1-18W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | Aluminum | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | Right Angle | Unshielded | - | - | MIL-DTL-5015 | 18 | Cadmium Nickel | 0.518 ~ 0.706 (13.16mm ~ 17.93mm) | 1 1/16-18 UNEF | 90° | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/33-2-10N Glenair | In Stock | - | Datasheet | 111 Weeks | - | Aluminum | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Silver | - | Straight | Shielded | - | - | MIL-DTL-38999 | 10 | Electroless Nickel | 0.325 (8.25mm) | 9/16-24 UNEF | 180° | Crimp Ring | 0.850 (21.59mm) | Non-RoHS Compliant | - | ||
![]() M85049/33-2-08N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Silver | - | - | Shielded | - | - | MIL-DTL-38999 | 8 | Electroless Nickel | 0.250 (6.35mm) | 7/16-28 UNEF | 180° | Crimp Ring | 0.750 (19.05mm) | Non-RoHS Compliant | - | ||
![]() MS3057-24A (M85049/41-24A) Glenair | In Stock | - | Datasheet | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | Unshielded | - | - | - | 36 | Cadmium Nickel | 1.375 (34.93mm) | 2-18 UNS | 180° | Clamp Screws | 2.219 (56.36mm) | Non-RoHS Compliant | - | ||
![]() M85049/9-25W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 32 | Cadmium Nickel | 1.250 ~ 1.625 (31.75mm ~ 41.28mm) | - | 90° | Clamp Screws | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/9-42W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 18 | Cadmium Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | 90° | Clamp Screws | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/25-118W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | Shielded | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1-20 UNEF | 180° | Clamp Screws | 1.210 (30.73mm) | Non-RoHS Compliant | - | ||
![]() M85049/55-20W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | Olive | 8536.30.80.00 | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 20 | Cadmium Nickel | 0.904 (22.97mm) | 1 3/16-18 UNEF | 90° | - | 1.500 (38.10mm) 1 1/2 | Non-RoHS Compliant | - | ||
![]() M85049/89-17J03 Glenair | In Stock | - | Datasheet | 8 Weeks | - | Composite | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 17 | Cadmium | 0.625 (15.88mm) | M25x1 | 45° | Detented | 1.410 (35.81mm) | Non-RoHS Compliant | - | ||
![]() M85049/26-1-28N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Silver | - | - | Unshielded | - | - | MIL-DTL-5015 | 28 | Electroless Nickel | 1.389 (35.28mm) | 1 3/4-18 UNS | 180° | - | 1.970 (50.04mm) | Non-RoHS Compliant | - | ||
![]() M85049/31-36W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Olive | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 36 | Cadmium Nickel | 1.850 (46.99mm) | 2 1/4-16 UN | 180° | - | 2.635 (66.93mm) | Non-RoHS Compliant | - | ||
![]() M85049/33-2-24N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | - | - | Shielded | - | - | MIL-DTL-38999 | 24 | Electroless Nickel | 1.112 (28.24mm) | 1 7/16-18 UNEF | 180° | Crimp Ring | 1.750 (44.45mm) | Non-RoHS Compliant | - | ||
![]() M85049/79-13N02 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Silver | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 13 | Electroless Nickel | 0.125 ~ 0.250 (3.18mm ~ 6.35mm) | M18x1 | 90° | Clamp Screws | 1.000 (25.40mm) | Non-RoHS Compliant | Environment Resistant |