- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/10-15N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | Straight | Shielded | Environment Resistant | 33.8mm | - | MIL-DTL-5015 | 12 | Electroless Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 3/4-20 UNEF | 180° | - | - | Clamp Screws | 0.860 (21.84mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/1925W06A Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 25 | Cadmium | - | M37x1 | 180° | - | - | Clamp Screws | 1.700 (43.18mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/25-152W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | - | - | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.125 ~ 0.312 (3.18mm ~ 7.92mm) | 1-20 UNEF | 180° | - | - | Clamp Screws | 1.210 (30.73mm) | Non-RoHS Compliant | - | ||
![]() M85049/25-46N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | - | Shielded | - | - | - | MIL-DTL-5015 | 22 | Electroless Nickel | 0.875 ~ 1.250 (22.22mm ~ 31.75mm) | 1 5/16-18 UNEF | 180° | - | - | Clamp Screws | 1.480 (37.59mm) | Non-RoHS Compliant | - | ||
![]() M85049/2916W06 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 16 | Cadmium | - | 15/16-20 UNEF | 180° | - | - | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/7-16W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | - | not_compliant | MIL-DTL-5015 | 20 | Cadmium Nickel | 0.625 ~ 0.904 (15.88mm ~ 22.96mm) | - | 45° | - | - | Clamp Screws | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/87-18P02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | 18 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | YES | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 18 | Cadmium Nickel | 0.625 (15.88mm) | 1 1/16-18 UNEF | 90° | - | - | Detented, Sealant Strips | 1.520 (38.61mm) | Non-RoHS Compliant | - | ||
![]() M85049/10-23N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | 16 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-5015 | 16 | Electroless Nickel | 0.625 ~ 0.937 (15.88mm ~ 23.80mm) | 1-20 UNEF | 180° | - | MIL-DTL-26482; MIL-DTL-83723 | Clamp Screws | 1.110 (28.19mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/10-13N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | 12 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-5015 | 12 | Electroless Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | 3/4-20 UNEF | 180° | - | MIL-DTL-26482; MIL-DTL-83723 | Clamp Screws | 0.860 (21.84mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/23-7W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | - | - | not_compliant | MIL-DTL-5015 | 12 | Cadmium Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | 45° | - | - | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/25-26N Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | - | - | - | - | - | Shielded | - | - | - | MIL-DTL-5015 | 18 | Electroless Nickel | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | 1 1/16-18 UNEF | 180° | - | - | Clamp Screws | 1.230 (31.24mm) | Non-RoHS Compliant | - | ||
![]() M85049/85-18P02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | 18 | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | YES | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 18 | Cadmium Nickel | 0.750 (19.05mm) | 1 1/16-18 UNEF | 180° | - | - | Detented, Sealant Strips | 1.520 (38.61mm) | Non-RoHS Compliant | - | ||
![]() M85049/56-24W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | - | - | - | Straight | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 24 | Cadmium Nickel | 1.220 (30.99mm) | 1 7/16-18 UNEF | 180° | - | - | - | 1.750 (44.45mm) | Non-RoHS Compliant | - | ||
![]() M85049/51-1-24N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | 24 | Bulk | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Silver | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-5015 | 24 | Electroless Nickel | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | 1 7/16-18 UNEF | 90° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/1823N03 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminium | Aluminum | 23 | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Silver | EMI/RFI ENVIRONMENTAL | YES | NO | NO | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 23 | Electroless Nickel | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | M34x1 | 180° | - | - | Clamp Screws | 1.650 (41.91mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/89-13P03 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 13 | Cadmium Nickel | 0.438 (11.12mm) | M18x1 | 45° | - | - | Detented, Sealant Strips | 1.160 (29.46mm) | Non-RoHS Compliant | - | ||
![]() M85049/87-22P02 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Aluminum | 22 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | YES | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 22 | Cadmium Nickel | 0.688 (17.48mm) | 1 5/16-18 UNEF | 90° | - | - | Detented, Sealant Strips | 1.770 (44.96mm) | Non-RoHS Compliant | - | ||
![]() M85049/78-15W03 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 15 | Cadmium Nickel | - | M22x1 | 45° | - | - | Clamp Screws | 1.150 (29.21mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/51-1-8N Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Silver | - | - | - | - | Right Angle | Unshielded | - | - | - | MIL-DTL-5015 | 8 | Electroless Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | 90° | - | - | Clamp Screws | - | Non-RoHS Compliant | - | ||
![]() M85049/16G13W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-38999 | 13 | Cadmium Nickel | 0.506 (12.85mm) | M18x1 | 90° | - | - | Ground Lug, Self-Locking | - | Non-RoHS Compliant | - |