- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Shell Material | Material | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3158-20C Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Olive | - | - | - | - | - | Unshielded | - | - | - | 20 | Cadmium | 0.894 (22.71mm) | 1 3/16-18 UNEF | - | 180° | - | - | - | 1.350 (34.29mm) | Non-RoHS Compliant | - | ||
![]() M83723/35S20A Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | 20 | - | 2014 | Military, MIL-DTL-83723 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Black | - | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-83723 | 20 | Anodized | 0.380 ~ 0.735 (9.65mm ~ 18.67mm) | 7/8-20 UNEF | - | 180° | - | Clamp Screws | - | 1.300 (33.02mm) | Non-RoHS Compliant | - | ||
![]() M85049/8-43W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | Right Angle | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 20 | Cadmium Nickel | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | - | 90° | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/26-1-32W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 32 | Cadmium Nickel | 1.635 (41.53mm) | 2-18 UNS | - | 180° | - | - | - | 2.218 (56.34mm) | Non-RoHS Compliant | - | ||
![]() M85049/8-3W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 8 | Cadmium Nickel | 0.125 ~ 0.250 (3.18mm ~ 6.35mm) | - | - | 90° | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/87-24P02 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | 24 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | YES | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 24 | Cadmium Nickel | 0.750 (19.05mm) | 1 7/16-18 UNEF | - | 90° | - | Detented, Sealant Strips | - | 1.890 (48.01mm) | Non-RoHS Compliant | - | ||
![]() MS3416-20EG Glenair | In Stock | - | - | - | - | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 20 | Anodized | 0.914 (23.22mm) | 1 7/8-18 UNEF | 1 pc - 1 E-Nut | 180° | - | - | - | 1.635 (41.53mm) | Non-RoHS Compliant | - | ||
![]() MS3188B12C Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | - | MIL-DTL-5015 | 16 | Cadmium | 0.500 ~ 0.700 (12.70mm ~ 17.78mm) | - | - | 90° | - | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3158-12N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | Bulk | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Silver | - | - | - | - | - | Unshielded | - | - | - | 12 | Electroless Nickel | 0.491 (12.47mm) | 3/4-20 UNEF | - | 180° | - | - | - | 0.860 (21.84mm) | Non-RoHS Compliant | - | ||
![]() MS3417-8A Glenair | In Stock | - | - | 5 Weeks | Cable | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 8 | Cadmium Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNEF | - | 180° | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/79-17W03 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 17 | Cadmium Nickel | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | M25x1 | - | 90° | - | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/88-15J03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | Composite | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Banding | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 15 | Cadmium | 0.562 (14.27mm) | M22x1 | - | 180° | - | Detented | - | 1.280 (32.51mm) | Non-RoHS Compliant | - | ||
![]() M85049/52-1-44W Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 44 | Cadmium Nickel | 1.190 ~ 1.750 (30.23mm ~ 44.45mm) | 2 3/4-16 UN | - | 180° | - | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M83723/15N20R Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | Bulk | 2004 | Military, MIL-DTL-83723 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-83723 | 20 | Electroless Nickel | 0.914 (23.22mm) | 1 7/8-18 UNEF | - | 180° | - | - | - | 1.635 (41.53mm) | Non-RoHS Compliant | - | ||
![]() M85049/42-8DW Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Olive | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 8 | Cadmium Nickel | 0.312 ~ 0.562 (7.92mm ~ 14.27mm) | 7/8-20 UNEF | 6 pcs - 4 pc Cable Clamp, 2 Screws | 180° | - | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | - | ||
![]() M85049/60-2G22N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminum | - | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 22 | Electroless Nickel | - | 1 5/16-18 UNEF | - | 180° | - | - | - | 1.560 (39.62mm) | Non-RoHS Compliant | - | ||
![]() M85049/62-10W Glenair | In Stock | - | - | 3 Weeks | - | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Backshell, Heat Shrink Adapter | Olive | 8536.69.80.00 | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 10 | Cadmium | 0.375 (9.52mm) | 9/16-24 UNEF | - | 180° | - | - | 25.4mm | 0.850 (21.59mm) | Non-RoHS Compliant | - | ||
![]() M85049/14S19W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Aluminium | Aluminum | 19 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | Olive | - | YES | NO | NO | Straight | Unshielded | - | - | MIL-DTL-38999 | 19 | Cadmium Nickel | - | M28x1 | - | 180° | NUT ITEM | Detented | 16.8mm | - | Non-RoHS Compliant | - | ||
![]() M85049/11-152W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminum | - | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | Olive | - | - | - | - | - | Unshielded | Environment Resistant | not_compliant | MIL-DTL-5015 | 16 | Cadmium Nickel | 0.125 ~ 0.312 (3.18mm ~ 7.92mm) | 1-20 UNEF | - | 180° | - | Clamp Screws | - | 1.112 (28.24mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/51-1-8A Glenair | In Stock | - | Datasheet | 4 Weeks | Cable | - | Aluminum | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | Black | - | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-5015 | 8 | Anodized | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | - | 90° | - | Clamp Screws | - | - | Non-RoHS Compliant | - |