- Series
- Type
- Features
- Material
- Product Type
- Subcategory
- Factory Lead Time
- Color
- Part Status
- Cable Exit
- Military Standard
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Glenair Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Length | Diameter - Outside | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/76-10W02 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | Aluminium | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 10 11 | Cadmium Nickel | - | 9/16-24 UNEF | - | 90° | Clamp Screws | - | 0.850 (21.59mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/78-25W09 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 25 | Cadmium Nickel | - | M37x1 | - | 45° | Clamp Screws | - | 1.850 (46.99mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/31S28W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Olive | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 28 | Cadmium Nickel | 1.389 (35.28mm) | 1 3/4-18 UNS | - | 180° | Self Locking | 22.6mm | 2.135 (54.23mm) | Non-RoHS Compliant | - | ||
![]() MS3057-3A(M85049/41-3A) Glenair | In Stock | - | Datasheet | - | Cable | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | - | 8S 10S | Cadmium Nickel | 0.250 (6.35mm) | 1/2-28 UNEF | - | 180° | Clamp Screws | - | 0.688 (17.48mm) | Non-RoHS Compliant | - | ||
![]() M85049/14S11W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Aluminium | Aluminum | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Olive | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 11 | Cadmium Nickel | - | M15x1 | - | 180° | Detented | 16.8mm | - | Non-RoHS Compliant | - | ||
![]() M85049/41-6A (MS3057-6A) Glenair | In Stock | - | Datasheet | - | - | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | - | 14 14S | Cadmium Nickel | 0.438 (11.12mm) | 3/4-20 UNEF | 6 pcs - 4 pc Cable Clamp, 2 Screws | 180° | Clamp Screws | - | 0.969 (24.61mm) | Non-RoHS Compliant | - | ||
![]() M85049/90-9P03AI Glenair | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | Olive | - | Unshielded | - | - | - | - | 9 | Cadmium Nickel | 0.250 (6.35mm) | M12x1 | - | 90° | Detented, Sealant Strips | - | 0.860 (21.84mm) | Non-RoHS Compliant | - | ||
![]() M85049/46W12 Glenair | In Stock | - | - | 3 Weeks | - | - | - | Thermoplastic | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell | Olive | Right Angle | Unshielded | - | 21mm | not_compliant | MIL-DTL-38999 | 12 13 | - | 0.172 ~ 0.323 (4.37mm ~ 8.20mm) | 11/16-24 UNEF | - | 90° | - | - | 0.828 (21.03mm) | Non-RoHS Compliant | - | ||
![]() M85049/79-17W04 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | Aluminum | - | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 17 | Cadmium Nickel | 0.375 ~ 0.500 (9.52mm ~ 12.70mm) | M25x1 | - | 90° | Clamp Screws | - | 1.250 (31.75mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/8-53W Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | - | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-5015 | 61 | Cadmium Nickel | 0.625 ~ 0.937 (15.88mm ~ 23.80mm) | - | - | 90° | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/62-10N Glenair | In Stock | - | - | 3 Weeks | - | - | - | Aluminum | Bulk | 2017 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Heat Shrink Adapter | Silver | - | Unshielded | - | - | - | MIL-DTL-38999 | 10 | Electroless Nickel | 0.375 (9.52mm) | 9/16-24 UNEF | - | 180° | - | - | 0.850 (21.59mm) | Non-RoHS Compliant | - | ||
![]() MS3417-24A Glenair | In Stock | - | - | 3 Weeks | Cable | - | - | Aluminum | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | MIL-DTL-5015 | 24 | Cadmium Nickel | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | 1 7/16-18 UNEF | - | 180° | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() MS3057-16A(M85049/41-16A) Glenair | In Stock | - | Datasheet | - | Cable | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | - | 24 28 | Cadmium Nickel | 0.938 (23.83mm) | 1 7/16-18 UNEF | - | 180° | Clamp Screws | - | 1.656 (42.06mm) | Non-RoHS Compliant | - | ||
![]() MS3057-10A(M85049/41-10A) Glenair | In Stock | - | Datasheet | - | Cable | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | - | 18 | Cadmium Nickel | 0.625 (15.88mm) | 1-20 UNEF | - | 180° | Clamp Screws | - | 1.188 (30.18mm) | Non-RoHS Compliant | - | ||
![]() MS3188B13C Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Unshielded | Environment Resistant | - | - | MIL-DTL-5015 | 18 | Cadmium | 0.350 ~ 0.625 (8.89mm ~ 15.88mm) | - | - | 90° | Clamp Screws | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/76-24W06 Glenair | In Stock | - | Datasheet | 3 Weeks | Clamp | - | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | Environment Resistant | - | - | MIL-DTL-38999 | 24 25 | Cadmium Nickel | - | 1 7/16-18 UNEF | - | 90° | Clamp Screws | - | 1.850 (46.99mm) | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3416-28EN Glenair | In Stock | - | - | 3 Weeks | - | - | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, E Nut | Silver | - | Unshielded | - | - | - | MIL-DTL-5015 | 28 | Electroless Nickel | 1.389 (35.28mm) | 1 3/4-18 UNS | 1 pc - 1 E-Nut | 180° | - | - | 2.135 (54.23mm) | Non-RoHS Compliant | - | ||
![]() M85049/51-1-12A Glenair | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Aluminum | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Black | - | Unshielded | - | - | - | MIL-DTL-5015 | 12 | Anodized | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | 3/4-20 UNEF | - | 90° | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() M85049/23-73W Glenair | In Stock | - | Datasheet | 5 Weeks | Clamp | - | - | Aluminum | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | Olive | - | Shielded | - | - | not_compliant | MIL-DTL-5015 | 24 | Cadmium Nickel | 0.875 ~ 1.250 (22.22mm ~ 31.75mm) | - | - | 45° | Clamp Screws | - | - | Non-RoHS Compliant | - | ||
![]() MS3057-20A(M85049/41-20A) Glenair | In Stock | - | Datasheet | - | Cable | - | - | Aluminum | - | - | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | Olive | - | Unshielded | - | - | - | - | 32 | Cadmium Nickel | 1.250 (31.75mm) | 1 3/4-18 UNS | - | 180° | Clamp Screws | - | 2.031 (51.59mm) | Non-RoHS Compliant | - |