- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Filtered
- Number of Rows
- RoHS
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Factory Lead Time
Attribute column
Manufacturer
Glenair D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Automotive | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Materials | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Cycle (Cycles) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Wire Size (AWG) | Connector Type A | Shell Plating | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDL-21P-6C3-.250P Glenair | In Stock | - | - | 15 Weeks | Gold Over Nickel | CABLE AND PANEL | Liquid Crystal Polymer | 21 | - | - | No | - | - | - | Straight | Glenair | - | GOLD OVER NICKEL | Beryllium Copper | EAR99 | - | 1 | 8544.42.90.90 | GLENAIR INC | - | 5000 | LIQUID CRYSTAL POLYMER | No | Glenair | MWDL-21P-6C3-.250P | MWDL | - | 8 | 3 | 150 | - | -55 | Cable Mount | - | - | - | - | - | - | - | Active | No | 10.03 | - | 5.67 | - | - | C | - | - | - | Crimp | - | - | - | - | - | e4 | - | Unconfirmed | - | EAR99 | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | - | 2 | PL | WIRE LENGTH: .250 INCH | 8536.69.40.30 | D-Sub Connectors | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 21 | - | compliant | - | - | - | - | - | - | 21 | - | MULTIPLE MATING PARTS AVAILABLE | - | PIN | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | 1 | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | Micro-D D-Sub Connectors | 26 | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | 27.43 | - | 5.54 | ||
![]() 280-051S4-8P8MEPB Glenair | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Glenair | - | GOLD (50) | COPPER ALLOY | EAR99 | - | 1 | - | GLENAIR INC | - | - | - | - | Glenair | 280-051S4-8P8MEPB | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | OTHER D TYPE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | D-Sub Connectors | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (50) | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | - | ||
![]() 790-050PF-23MTG Glenair | In Stock | - | - | 17 Weeks, 1 Day | Gold | CABLE AND PANEL | ALUMINUM ALLOY | 23 | - | - | No | - | Aluminum Alloy | - | Straight | Glenair | - | GOLD (50) | Copper Alloy | EAR99 | Compliant | 1 | - | GLENAIR INC | - | - | LIQUID CRYSTAL POLYMER | - | Glenair | 790-050PF-23MTG | 790-050P | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | Active | No | - | - | 5.44 | Details | - | F | - | - | - | Crimp | - | - | - | -65 to 150 °C | - | e4 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | RCP | - | 8536.69.40.30 | D-Sub Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 23 | - | compliant | - | NICKEL | - | - | - | - | 23 POS | - | - | - | MALE | YES | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | 1 | - | - | - | - | GOLD (50) | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | 58.42 mm | - | - | - | ||
![]() GMR7580-15S1BSU-429F Glenair | In Stock | - | - | - | Gold Over Nickel | - | Aluminum | 15 | - | - | No | - | - | - | Straight | - | - | - | Phosphor Bronze | EAR99 | Not Compliant | - | - | - | - | 5000 | - | No | - | - | - | - | 8 | - | 150 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | No | 7.8 | - | - | - | - | - | Yes | Yes | 1.9 | Solder | - | - | - | - | - | - | - | Unconfirmed | - | - | - | Micro D-Subminiature | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | 23.7 | - | 14 | ||
![]() 790-025SM-102EMS Glenair | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | No | - | - | - | - | Glenair | - | - | - | EAR99 | - | 1 | - | GLENAIR INC | - | - | - | - | Glenair | 790-025SM-102EMS | 790-025S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | D-Sub Connectors | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM3L-37PCBRR2T-.110 Glenair | In Stock | - | - | - | Gold Over Nickel | BOARD AND PANEL | Stainless Steel | 37 | LOCKING | JACKPOST | No | MWDM3L-37 | - | 1.487 inch | Right Angle | Glenair | - | TIN LEAD | Copper Alloy | EAR99 | Not Compliant | 1 | - | GLENAIR INC | - | 5000 | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair | MWDM3L-37PCBRR2T-.110 | - | - | 8 | 3 | 150 | Glenair | -55 | Through Hole | RIGHT ANGLE | - | - | 150 °C | -55 °C | Bulk | - | Active | No | 17.99 | Active | 5.19 | - | No | C | - | - | 1.27 | Solder | - | - | - | - | * | e0 | No | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | - | 4 | PL | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | 2.54 mm | compliant | - | - | - | - | COMMERCIAL | 4 | 37 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | PIN | NO | 0.525 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | 600VAC V | - | 1 | - | 2.54 mm | - | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | Micro-D D-Sub Connectors | - | - | Passivated | - | - | - | 0.11 inch | D-Sub Micro-D Connectors | - | 37.72 | - | 7.87 | ||
![]() M83513/08-F11 Glenair | In Stock | - | - | 8 Weeks | - | CABLE | PLASTIC | - | HOLE .096 | - | No | - | - | 1.478 inch | - | - | - | GOLD | - | EAR99 | Supplier Unconfirmed | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/08-F11 | - | - | - | - | - | - | - | - | - | ONE | 2 | 125 °C | -55 °C | - | N | Active | No | - | - | 5.66 | - | - | F | - | - | - | - | - | 24 AWG | 26 AWG | - | - | e4 | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | compliant | - | - | MIL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | S37P0 | - | - | - | - | - | - | 50u inch | - | ||
![]() 280-026P3H44JFGPA Glenair | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Glenair | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | ||
![]() GMR7590-9S2BNU Glenair | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | LOCKING | - | No | - | - | 0.785 inch | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | EAR99 | - | - | - | GLENAIR INC | - | - | LIQUID CRYSTAL POLYMER | - | Glenair Inc | GMR7590-9S2BNU | GMR7590 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | 150 °C | -55 °C | - | - | Active | No | - | - | 5.75 | - | No | A | - | - | 0.95 | - | - | - | - | - | - | e0 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-83513 | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 1.905 mm | compliant | - | NICKEL | - | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.4 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | 0.075 inch | SOCKET | SOLDER | - | - | 600VAC V | - | - | - | 1.905 mm | - | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | - | - | 0.15 inch | - | - | - | - | - | ||
![]() GMR7590-21S2BVU Glenair | In Stock | - | - | 17 Weeks, 1 Day | Gold | BOARD AND PANEL | ALUMINUM ALLOY | - | LOCKING | JACKPOST | No | - | Aluminum Alloy | 1.085 inch | Right Angle | Glenair | - | GOLD OVER NICKEL | Copper Alloy | EAR99 | - | - | - | GLENAIR INC | - | - | LIQUID CRYSTAL POLYMER | - | Glenair | GMR7590-21S2BVU | GMR7590 | - | - | - | - | - | - | Through Hole | RIGHT ANGLE | - | - | 150 °C | -55 °C | - | - | Active | No | - | - | 5.75 | - | No | C | - | - | 0.95 | Solder | - | - | - | -55 to 150 °C | - | e0 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | 3 | Receptacle | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 1.91 mm | 21 | 1.905 mm | compliant | - | NICKEL | - | - | COMMERCIAL | 3 | 21 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.4 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | 0.075 inch | SOCKET | SOLDER | - | - | 600VAC V | - | - | - | 1.905 mm | - | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | 0.075 inch | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | 0.15 inch | D-Sub Micro-D Connectors | 27.56 mm | - | - | - | ||
![]() MWDM2L-31PCBRR6T-.125 Glenair | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 1.27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 790-029SH-66MTEPA Glenair | In Stock | - | - | - | Gold | - | - | 66 | - | - | No | - | - | - | Straight | Glenair | - | - | Copper Alloy | EAR99 | Compliant | - | - | - | - | - | - | - | Glenair | - | - | - | - | 5 | 150 | - | -65 | Through Hole | - | - | - | - | - | - | - | - | No | 15.24 | - | - | - | - | - | - | - | 0.95 | Solder | - | - | - | - | - | - | - | Active | - | - | - | Micro D-Subminiature | - | - | - | 4 | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | Nickel-PTFE | - | - | - | - | D-Sub Micro-D Connectors | - | 63.5 | - | 16.96 | ||
![]() GMR7580-9P1BSU Glenair | In Stock | - | - | - | Gold Over Nickel | BOARD | Aluminum | 9 | LOCKING | JACKPOST | No | - | - | 0.785 inch | Straight | Glenair | - | GOLD OVER NICKEL | Beryllium Copper | EAR99 | Not Compliant | - | - | GLENAIR INC | - | 5000 | LIQUID CRYSTAL POLYMER | No | Glenair | GMR7580-9P1BSU | - | - | 8 | - | 150 | - | -55 | Through Hole | STRAIGHT | - | 2 | 150 °C | -55 °C | - | - | Active | No | 7.8 | - | 5.55 | - | No | A | Yes | Yes | 1.9 | Solder | - | - | - | - | - | e0 | No | Unconfirmed | - | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | - | 2 | PL | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 1.905 mm | compliant | - | NICKEL | - | - | COMMERCIAL | 2 | 9 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | PIN | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.075 inch | - | SOLDER | - | - | 600VAC V | - | 1 | - | 1.905 mm | - | - | Tin/Lead (Sn60Pb40) | STAGGERED | - | - | 0.075 inch | - | Micro-D D-Sub Connectors | - | - | Nickel | - | - | - | 0.109 inch | D-Sub Micro-D Connectors | - | 19.9 | - | 13.7 | ||
![]() M83513/04-E05C Glenair | In Stock | - | - | 9 Weeks | - | CABLE | METAL | - | HOLE 0.094 | - | No | - | - | 1.335 inch | - | - | - | - | - | EAR99 | Not Compliant | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/04-E05C | - | - | - | - | - | - | - | - | - | ONE | 2 | 125 °C | -55 °C | - | - | Active | No | - | - | 5.71 | - | No | E | - | - | - | - | - | 24 AWG | 26 AWG | - | - | e4 | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | - | CADMIUM | MIL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.234 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | S31P0 | - | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-E16N Glenair | In Stock | - | - | 8 Weeks | Gold Over Nickel | CABLE | Aluminium | - | HOLE .094 | - | No | - | - | 1.325 inch | - | - | Insulated Hook-up Wire | GOLD | Phosphor Bronze | EAR99 | Compliant | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/04-E16N | M83513 | - | - | - | - | Glenair | - | - | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | No | - | Active | 2.06 | Compliant | - | E | - | - | - | Crimp | 26 | 24 AWG | 26 AWG | -55 to 125 °C | * | e4 | - | Active | Crimp | EAR99 | 31POS Micro D-Sub | - | 31 | - | - | 2 | RCP | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | - | - | 1.829 m | - | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | S31P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/03-E03CM7 Glenair | In Stock | - | - | - | Gold Over Nickel | - | Aluminum Alloy | 31 | - | - | No | - | - | - | Straight | - | - | - | Phosphor Bronze | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | 500 | - | 3 | 125 | - | -55 | Panel Mount | - | - | - | - | - | - | - | - | No | - | - | - | - | - | E | Yes | - | 1.27 | Crimp | - | - | - | - | - | - | - | Active | - | - | - | Micro D-Subminiature | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-H04C Glenair | In Stock | - | - | - | Gold Over Nickel | - | Aluminum Alloy | 100 | - | - | No | - | - | - | Straight | - | - | - | Phosphor Bronze | EAR99 | Not Compliant | - | - | - | Teflon | - | - | - | - | M83513/04-H04C | - | 500 | - | 3 | 125 | Glenair | -55 | Panel Mount | Panel | - | - | - | - | Bulk | - | Active | No | - | Active | - | Non-Compliant | No | H | Yes | - | 1.27 | Crimp | - | - | - | - | * | - | No | Active | Crimp | - | D-Sub | Micro D-Subminiature | 100 | 150 °C | -55 °C | 4 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Wire Leads | - | - | 100 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | 3 A | Cadmium | - | Hook-up Wire | 1 | 910 mm | - | - | 26 AWG | - | - | - | - | - | - | - | - | D-Sub | Cadmium | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/04-H03P Glenair | In Stock | - | - | 9 Weeks | Gold Over Nickel | CABLE | Stainless Steel | 100 | HOLE .15 | - | No | - | - | 2.16 inch | Straight | - | - | - | Phosphor Bronze | EAR99 | Compliant | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/04-H03P | - | 500 | - | 3 | 125 | - | -55 | Panel Mount | - | ONE | 4 | 125 °C | -55 °C | - | - | Active | No | - | - | 5.67 | - | - | H | - | - | 1.27 | Crimp | - | 24 AWG | 26 AWG | - | - | e4 | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | - | 4 | RCP | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | - | compliant | - | - | MIL | - | - | - | 100 | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | SKT | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1 | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | Passivated | S100P0 | - | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-H07C Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | Aluminium | - | HOLE .15 | - | No | - | - | 2.16 inch | - | - | - | - | Bronze | EAR99 | Not Compliant | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/04-H07C | - | - | - | - | - | - | - | - | - | ONE | 4 | 125 °C | -55 °C | - | - | Active | No | - | - | 5.67 | Non-Compliant | - | H | Yes | - | - | - | - | 24 AWG | 26 AWG | - | - | e4 | - | Active | Crimp | - | D-Sub | - | 100 | - | - | 4 | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | - | not_compliant | 3 A | CADMIUM | MIL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Cadmium | 600VAC V | Hook-up Wire | - | 10 mm | - | 500 Cycles | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Non-Insulated | - | - | - | - | S100P0 | - | - | - | - | - | - | 50u inch | - | ||
![]() M83513/03-E09P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | METAL | - | HOLE .094 | - | No | - | - | 1.325 inch | - | - | - | - | - | EAR99 | Compliant | - | - | GLENAIR INC | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | M83513/03-E09P | - | - | - | - | - | - | - | - | - | ONE | 2 | 125 °C | -55 °C | - | - | Active | No | - | - | 5.67 | - | - | E | - | - | - | - | - | 24 AWG | 26 AWG | - | - | e4 | - | Active | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | - | - | S31P0 | - | - | - | - | - | - | 50u inch | - |