- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Filtered
- Number of Rows
- RoHS
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Factory Lead Time
Attribute column
Manufacturer
Glenair D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Base Product Number | Body Length | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Shell Sizes | Tradename | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Shell Plating | Contact Arrangement | Product | Mounting Angle | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/08-A07 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-H06P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .15 | - | 2.16 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-H06P | - | - | ONE | 4 | 125 °C | -55 °C | - | Active | - | 5.67 | - | H | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 100 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S100P0 | - | - | - | 50u inch | ||
![]() M83513/04-C08P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 1.075 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-C08P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | C | - | 24 AWG | 26 AWG | - | e4 | - | - | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S21P0 | - | - | - | 50u inch | ||
![]() M83513/09-A06 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-F13P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 1.475 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/03-F13P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | F | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 37 | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S37P0 | - | - | - | 50u inch | ||
![]() M83513/04-F08P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | 37 | Stainless Steel | HOLE .094 | - | 1.475 inch | - | Bronze | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-F08P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | Compliant | F | - | 24 AWG | 26 AWG | - | e4 | Crimp | EAR99 | D-Sub | 37 | 2 | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Passivated, Steel | 600VAC V | Hook-up Wire | 20 mm | 500 Cycles | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Non-Insulated | - | - | S37P0 | - | - | - | 50u inch | ||
![]() M83513/04-H11P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .15 | - | 2.16 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-H11P | - | - | ONE | 4 | 125 °C | -55 °C | - | Active | - | 5.67 | - | H | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 100 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S100P0 | - | - | - | 50u inch | ||
![]() M83513/04-F16P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .094 | - | 1.475 inch | - | Bronze | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-F16P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | Compliant | F | - | 24 AWG | 26 AWG | - | e4 | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 37 | 2 | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Passivated, Steel | 600VAC V | - | - | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | S37P0 | - | - | - | 50u inch | ||
![]() M83513/04-A05P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 0.775 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-A05P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | A | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 9 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S9P0 | - | - | - | 50u inch | ||
![]() M83513/03-A06P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 0.775 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/03-A06P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | A | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 9 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S9P0 | - | - | - | 50u inch | ||
![]() M83513/04-A12P Glenair | In Stock | - | - | 13 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .094 | - | 0.775 inch | Glenair | Phosphor Bronze | 1 | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/04-A12P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | 5.67 | Details | A | MIL-DTL-83513 | 24 AWG | 26 AWG | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Passivated Steel | S9P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/03-B10P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .094 | - | 0.925 inch | Glenair | Beryllium Copper | 1 | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/03-B10P | - | Panel | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | Details | B | MIL-DTL-83513 | 24 AWG | 26 AWG | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | NO | NO | GENERAL PURPOSE | 15 | compliant | 3 A | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub MIL Spec Connectors | Passivated Steel | S15P0 | Connectors | Straight | D-Sub MIL Spec Connectors | 50u inch | ||
![]() M83513/04-C06P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 1.075 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/04-C06P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | C | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 21 | compliant | - | MIL | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S21P0 | - | - | - | 50u inch | ||
![]() M83513/09-E05 Glenair | In Stock | - | - | - | Gold | - | - | Polymer | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Crimp | - | - | 31 | 2 | Female | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | Non-Insulated | - | - | - | - | - | - | - | ||
![]() M83513/03-F05P Glenair | In Stock | - | - | 9 Weeks | - | CABLE | - | METAL | HOLE .094 | - | 1.475 inch | - | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/03-F05P | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | - | 5.67 | - | F | - | 24 AWG | 26 AWG | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 37 | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S37P0 | - | - | - | 50u inch | ||
![]() 780-572-40G6-WS Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | D-Sub Tools & Hardware | - | ||
![]() 500-083M37H Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | 1 | - | - | - | Glenair | - | Glenair | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | D-Sub Backshells | - | ||
![]() 780-555-9SG6-SKC Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | D-Sub Tools & Hardware | - | ||
![]() MWDM2L-100S-6K1-48B Glenair | In Stock | - | - | - | - | - | - | - | - | MWDM2L-100 | - | - | - | - | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 100 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 797-119PG-33MGG Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 Position | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | D-Sub Micro-D Connectors | - |