- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Product
- Series
- Contact Materials
- Contact Plating
- Current Rating
- Gender
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
Attribute column
Manufacturer
Glenair D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Connector Type B | Current Rating (Max) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-E14C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.325 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E14C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 1.99 | N | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-F12N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.475 inch | Hook-up Wire | GOLD | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F12N | M83513 | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | Active | Active | EREL | No | 5.63 | Details | - | F | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | MICRO D-SUB | 37 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-SUBMINIATURE | Not Included | 3(A) | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/33-H02CY Glenair | In Stock | - | - | 9 Weeks | Gold | BOARD | - | Aluminum | #4-40 | HOLE .125 | JACKPOST | 2.17 inch | - | TIN LEAD | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/33-H02CY | - | - | Panel | ONE | 4 | - | 125 °C | -55 °C | - | Active | - | - | - | 5.71 | - | No | H | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | e0 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 100 | 2.54 mm | not_compliant | 3 A | CADMIUM | MIL | Through Hole | MIL-C-83513 | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | - | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 600VAC V | - | - | 1.91 mm | 500 Cycles | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Cadmium | S100P0 | Connectors | Straight | 0.14 inch | 50u inch | ||
![]() M83513/04-A01C Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 0.775 inch | - | GOLD (50) | Phosphor Bronze | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-A01C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.63 | N | - | A | Crimp | MIL-DTL-83513 | 0.806010 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | CADMIUM | MIL | Wire Leads | MIL-C-83513 | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | - | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-B12C Glenair | 25 | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 0.925 inch | Insulated Hook-up Wire | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B12C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 2.06 | N | - | B | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | - | - | EAR99 | 15POS Micro D-Sub | 15 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 15 | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.914 m | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-G01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | Aluminum | HOLE 0.096 | - | - | 1.425 inch | - | GOLD (50) | Beryllium Copper | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-G01N | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.69 | Details | Yes | G | - | MIL-DTL-83513 | 2.820365 oz | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.341 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Electroless Nickel | 600VAC V | - | 0.457 m | - | 500 Cycles | 26 AWG | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/27-H01NY Glenair | In Stock | - | - | 15 Weeks | Gold | BOARD | - | Aluminum | #4-40 | HOLE .125 | JACKPOST | 3.25 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/27-H01NY | - | - | Panel | ONE | 4 | - | 125 °C | -55 °C | - | Active | - | - | - | 5.7 | - | - | H | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 100 | 2.54 mm | compliant | 3 A | NICKEL | MIL | Through Hole | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | FEMALE | - | NO | 0.55 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 600VAC V | - | - | 2.54 mm | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | 0.109 inch | 50u inch | ||
![]() M83513/03-D16C Glenair | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | Hook-up Wire | - | Beryllium Copper | 1 | - | - | - | - | - | Glenair | Panel | - | - | -55C to 150C | - | - | Bulk | - | Active | - | No | - | N | - | D | Crimp | MIL-DTL-83513 | - | 26 AWG | - | - | -55 to 150 °C | M83513 | - | - | - | - | MICRO D-SUB | 25 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | 1.82 m | - | - | - | - | - | - | - | - | Insulated | D-SUBMINIATURE | Not Included | 3(A) | Cadmium | - | Connectors | Straight | - | - | ||
![]() M83513/27-H02NY Glenair | In Stock | - | - | 15 Weeks | Gold | BOARD | - | Aluminum | #4-40 | HOLE .125 | JACKPOST | 3.25 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/27-H02NY | - | - | Panel | ONE | 4 | - | 125 °C | -55 °C | - | Active | - | - | - | 5.7 | - | - | H | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 100 | 2.54 mm | compliant | 3 A | NICKEL | MIL | Through Hole | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | FEMALE | - | NO | 0.55 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 600VAC V | - | - | 2.54 mm | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | 0.14 inch | 50u inch | ||
![]() M83513/03-A16N Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 0.775 inch | - | GOLD | Beryllium Copper | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-A16N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.76 | Details | No | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 1.82 m | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-G10N Glenair | In Stock | - | - | 10 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.425 inch | - | GOLD | Beryllium Copper | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-G10N | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 2.41 | Details | No | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E14N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.325 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E14N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.65 | Details | - | E | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1.82 m | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E02N Glenair | 20 | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.325 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E02N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 2.04 | Details | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-C16N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C16N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 2.09 | Details | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 21 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-F16N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.475 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F16N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 2.04 | Details | - | F | Crimp | MIL-DTL-83513 | 5.408133 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 37 | - | compliant | 3 A | NICKEL | - | Wire Leads | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 1.82 m | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-A04P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .094 | - | - | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A04P | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.66 | Details | - | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | - | MIL | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.91 m | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-G01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | Aluminum | HOLE 0.096 | - | - | 1.425 inch | - | GOLD (50) | Phosphor Bronze | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-G01N | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.65 | Details | Yes | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | Crimp | EAR99 | D-Sub | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.341 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 0.45 m | - | 500 Cycles | 26 AWG | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-E11N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE .094 | - | - | 1.325 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E11N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 2.03 | Details | - | E | Crimp | MIL-DTL-83513 | 1.683185 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | - | D-Sub | 31 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | NICKEL | - | Wire Leads | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Nickel | 600VAC V | Hook-up Wire | 0.45 m | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-H03C Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | Aluminum | HOLE 0.15 | - | - | 2.16 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-H03C | - | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.75 | N | No | H | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | EAR99 | D-Sub | 100 Position | 150 °C | -55 °C | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | compliant | 3 A | CADMIUM | MIL | Wire Leads | MIL-C-83513 | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Cadmium | 600VAC V | Hook-up Wire | 0.45 m | - | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | - | Cadmium | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-E16N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | 31 | Aluminum | HOLE .094 | - | - | 1.325 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E16N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.65 | Details | - | E | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | EAR99 | D-Sub | 31 Position | 150 °C | -55 °C | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | NICKEL | - | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Electroless Nickel | 600VAC V | Hook-up Wire | 1.82 m | - | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch |