- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Product
- Series
- Contact Materials
- Contact Plating
- Current Rating
- Gender
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
Attribute column
Manufacturer
Glenair D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Shell Plating | Contact Arrangement | Product | Mounting Angle | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-D14C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE .094 | 1.175 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D14C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.08 | N | D | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | - | 25POS Micro D-Sub | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 25 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1.829 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S25P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-E04N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.325 inch | Insulated Hook-up Wire | AU | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E04N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.04 | Details | E | Crimp | MIL-DTL-83513 | 3.524222 oz | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | EAR99 | 31POS Micro D-Sub | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S31P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-C10N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C10N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | C | - | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S21P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-E02C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.325 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E02C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | N | E | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 31 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S31P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-H13C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .15 | 2.16 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H13C | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | N | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 100 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S100P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-G09C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.425 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-G09C | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.66 | N | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | Crimp | - | D-Sub | 51 Position | 150 °C | -55 °C | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 51 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Cadmium | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | Cadmium | S51P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-A07N Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .094 | 0.775 inch | - | - | Phosphor Bronze | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-A07N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 5.69 | Details | A | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | Crimp | - | D-Sub | 9 Position | 150 °C | -55 °C | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 3 A | Electroless Nickel | 600VAC V | Hook-up Wire | 10 mm | 500 Cycles | 25 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub | Electroless Nickel | S9P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-H14P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .15 | 2.16 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H14P | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Passivated Steel | S100P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-B09C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 0.925 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B09C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.66 | N | B | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 15 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S15P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-H01C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .15 | 2.16 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H01C | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | N | H | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 100 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S100P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-D06C Glenair | In Stock | - | - | - | Gold | - | 25 | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | Active | - | - | N | D | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | Crimp | - | D-Sub | 25 Position | 150 °C | -55 °C | 2 Row | Female | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | 3 A | Cadmium | - | Hook-up Wire | 20 mm | - | 25 AWG | - | - | - | - | - | Not Insulated | D-Sub | Cadmium | - | Connectors | Straight | - | ||
![]() M83513/03-E10N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.325 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E10N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.66 | Details | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | NICKEL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Electroless Nickel | 600VAC V | - | - | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S31P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-C10C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C10C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.66 | N | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 21 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S21P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-A14C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A14C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 5.67 | Details | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 9 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S9P0 | Connectors | Straight | 50u inch | ||
![]() M83513/03-A10N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A10N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | - | Active | Active | - | 5.63 | Details | A | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | Crimp | - | D-Sub | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 910 mm | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S9P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-D10N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | 1.175 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D10N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | D | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | EAR99 | 25POS Micro D-Sub | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S25P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-D01P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | 25 | Stainless Steel | HOLE .094 | 1.175 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D01P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | D | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | Crimp | EAR99 | D-Sub | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Passivated, Steel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Passivated Steel | S25P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-H04P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .15 | 2.16 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H04P | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.09 | Details | H | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | EAR99 | 100POS Micro D-Sub | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Passivated Steel | S100P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-D07N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE .094 | 1.175 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D07N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 2.03 | Details | D | Crimp | MIL-DTL-83513 | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | Crimp | EAR99 | D-Sub | 25 Position | 150 °C | -55 °C | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 3 A | Electroless Nickel | 600VAC V | Hook-up Wire | 0.01 m | 500 Cycles | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub | Electroless Nickel | S25P0 | Connectors | Straight | 50u inch | ||
![]() M83513/04-G13N Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-G13N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.06 | Details | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | Crimp | - | D-Sub | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S51P0 | Connectors | Straight | 50u inch |