- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Product
- Series
- Contact Materials
- Contact Plating
- Current Rating
- Gender
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
Attribute column
Manufacturer
Glenair D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Screw Material | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Screw Plating | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Shell Plating | Contact Arrangement | Product | Mounting Angle | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-E12C Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.325 inch | GOLD (50) | Phosphor Bronze | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-E12C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.68 | N | - | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Cadmium | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-B10C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | 0.925 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B10C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | N | - | - | B | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Cadmium | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E11N Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.325 inch | GOLD (50) | Phosphor Bronze | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-E11N | M83513 | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.68 | Details | - | - | E | Crimp | MIL-DTL-83513 | 2.411857 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C01K Glenair | In Stock | - | - | 12 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.075 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C01K | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.7 | - | - | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | ZINC NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Zinc Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-H11N Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | HOLE .15 | - | 2.16 inch | GOLD (50) | Beryllium Copper | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-H11N | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | - | - | Active | Active | EREL | 5.69 | Details | - | - | H | Crimp | MIL-DTL-83513 | 6 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 100 Position | 4 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() 179-045-2-5 Glenair | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | 1 | - | Micro-D Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | - | 0.273031 oz | - | - | - | - | - | - | - | - | - | - | Jackpost Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | 0.36 mm | - | ||
![]() M85049/48-2-5F Glenair | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | EREL | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | Backshells | Straight | - | - | ||
![]() M83513/09-B07 Glenair | In Stock | - | - | 18 Weeks, 1 Day | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 0.928 inch | GOLD | Phosphor Bronze | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/09-B07 | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Obsolete | - | EREL | 5.77 | Compliant | No | - | B | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | No | Crimp | - | D MICROMINIATURE CONNECTOR | - | 15 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Tin | 600VAC V | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Tin | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-G07C Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | Aluminum | HOLE 0.094 | - | 1.435 inch | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G07C | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.67 | N | No | - | G | Crimp | MIL-DTL-83513 | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.234 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.01 m | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Cadmium | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C05C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.075 inch | NOT SPECIFIED | Beryllium Copper | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-C05C | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.78 | N | No | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Cadmium | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-E07P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | Stainless Steel | HOLE .094 | - | 1.325 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E07P | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.67 | Details | - | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | - | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Passivated Steel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C08N Glenair | In Stock | - | - | - | Gold | CABLE | 21 | Aluminum | HOLE .094 | - | 1.075 inch | - | Beryllium Copper | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-C08N | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.7 | Details | - | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | Crimp | EAR99 | D-Sub | - | 21 Position | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | Electroless Nickel | 600VAC V | Hook-up Wire | 20 mm | 500 Cycles | 25 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Electroless Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/09-C09 Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.078 inch | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-C09 | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | Active | - | - | 5.66 | - | - | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/08-C03 Glenair | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Beryllium Copper | 1 | - | - | - | Teflon | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | MIL-DTL-83513 | - | 26 | - | - | -55 to 125 °C | M83513 | - | - | - | - | - | - | 21 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | Insulated | - | - | Connectors | Straight | - | - | ||
![]() M83513/09-B08 Glenair | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 15 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Connectors | Straight | - | - | ||
![]() M83513/09-C01 Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.078 inch | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-C01 | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | Active | - | - | 5.66 | Details | - | - | C | - | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.457 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-C04P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | 21 | Stainless Steel | HOLE .094 | - | 1.075 inch | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C04P | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.67 | Details | - | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | Crimp | EAR99 | D-Sub | - | 21 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Passivated, Steel | 600VAC V | Hook-up Wire | 910 mm | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/09-E03 Glenair | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 1 | - | - | - | Teflon | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 31 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | Connectors | Straight | - | - | ||
![]() M83513/09-F06 Glenair | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | F | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 37 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Connectors | Straight | - | - | ||
![]() M83513/08-D05 Glenair | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 25 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Connectors | Straight | - | - |