- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Product
- Series
- Contact Materials
- Contact Plating
- Current Rating
- Gender
- Insulation
- Mounting Angle
- Mounting Styles
- Number of Rows
Attribute column
Manufacturer
Glenair D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Shell Plating | Contact Arrangement | Product | Mounting Angle | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-C04N Glenair | In Stock | - | - | - | Gold | CABLE | Aluminum | HOLE .094 | 1.075 inch | - | GOLD (50) | Phosphor Bronze | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-C04N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | C | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E01N Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.325 inch | Hookup Wire | - | Phosphor Bronze | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-E01N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.06 | Details | - | E | Crimp | MIL-DTL-83513 | 2 oz | - | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | - | - | - | 31POS Micro-D | 31 Position | White | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.457 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C04C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C04C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 2.02 | N | - | C | Crimp | MIL-DTL-83513 | 2.194023 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | not_compliant | 3 A | CADMIUM | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Cadmium | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-G03N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | Aluminum | HOLE 0.094 | 1.435 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G03N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 2.22 | Details | Yes | G | Crimp | MIL-DTL-83513 | 3.150141 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | Crimp | EAR99 | D-Sub | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | - | NO | 0.234 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S51P0 | Connectors | Straight | 457 mm | 50u inch | ||
![]() M83513/04-B12N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 0.925 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B12N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 2.02 | Details | - | B | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-F14N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F14N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.63 | Details | - | F | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C02N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C02N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.05 | Details | - | C | Crimp | MIL-DTL-83513 | 2.584170 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-F02N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F02N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 2.06 | Details | - | F | Crimp | MIL-DTL-83513 | 2.584170 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-A01P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A01P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.66 | Details | - | A | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 9 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-G04C Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | Aluminum | HOLE 0.096 | 1.425 inch | Insulated Hook-up Wire | NOT SPECIFIED | Beryllium Copper | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-G04C | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 5.73 | N | No | G | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | - | - | EAR99 | 51POS Micro D-Sub | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | CADMIUM | MIL | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.341 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.914 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Cadmium | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E10C Glenair | In Stock | - | - | - | Gold | - | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | Active | - | - | N | - | E | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | 31 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Cadmium | - | Connectors | Straight | - | - | ||
![]() M83513/03-H16P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .15 | 2.16 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H16P | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | Passivated, Steel | 600VAC V | - | - | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-G05N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G05N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | Active | Active | EREL | 5.65 | Details | - | G | Crimp | MIL-DTL-83513 | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.01 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Electroless Nickel | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C02P Glenair | In Stock | - | - | 13 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C02P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-F13C Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F13C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | N | - | F | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Cadmium | S37P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-C02P Glenair | In Stock | - | - | 13 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C02P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-D10P Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | Stainless Steel | HOLE 0.094 | 1.185 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D10P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | - | Active | Active | - | 5.67 | Details | Yes | D | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 25 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | - | NO | 0.233 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S25P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-C10P Glenair | In Stock | - | - | 11 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C10P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-D06C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.175 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-D06C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.71 | N | No | D | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | No | Crimp | - | D-Sub | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | CADMIUM | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | Cadmium | 600VAC V | Hook-up Wire | 20 mm | 500 Cycles | 25 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Cadmium | S25P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-F02P Glenair | In Stock | - | - | 13 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.475 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F02P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | Active | - | 5.67 | Details | - | F | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S37P0 | Connectors | Straight | - | 50u inch |