- Composition
- Failure Rate
- Features
- Finish
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power (Watts)
- Resistance
Attribute column
Manufacturer
Glenair Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Finish | Rivet Length | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80961-01 Glenair | In Stock | - | - | Axial | Axial | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 5.1 kOhms | Metal Oxide Film | 1W | -- | Nickel Plated | 28mm | Flame Retardant Coating, Safety | -- | ||
![]() 80926-01 Glenair | In Stock | - | - | Axial | Axial | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 360 kOhms | Metal Film | 0.25W, 1/4W | -- | Tin Coated | 28mm | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
![]() 80977-01 Glenair | In Stock | - | - | Axial | Axial | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 2.2 kOhms | Metal Oxide Film | 1W | -- | Nickel Plated | 16mm | Flame Retardant Coating, Safety | -- |