- CoilResistance
- Operate Time
- Release Time
- Contact Resistance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Rohs Code
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Glenair Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Terminal Length | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF41F/48-ZS Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 5 | Silver Nickel | - | 48 V | 10600 Ω | 30000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e4 | EAR99 | GOLD | - | 8536.49.00.50 | - | compliant | CQC; CUL; UL; VDE | 28 mm | 5 mm | 28mm x 5mm x 15mm | 100 mΩ | 1000000000 Ω | 6 A | PLASTIC SEALED | 125 V | SOLDER | POWER/SIGNAL RELAY | 6 A | 6A@250VAC | 8 ms | 4 ms | 6A@30VDC | 210 mW | 400 V | AC/DC | MOMENTARY | DC | Random | 1500VA@400VAC | 180W@125VDC | SPDT | 72 V | 0.004 A | 1 FORM C | 36 V | 2.4 V | - | - | 0.004000508001016002 inch | - | - | 15 mm | ||
![]() HF115F-A/230-1HS3AF Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | 6 | Silver Tin Oxide | - | 230 V | 32500 Ω | 50000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 70 °C | -40 °C | - | Active | Yes | e4 | EAR99 | GOLD | - | - | - | compliant | CUL; CQC; UL; VDE | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 10 mΩ | 1000000000 Ω | 16 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 16 A | 16A@440VAC | - | - | 16A@300VDC | 750 mW | 440 V | AC/DC | MOMENTARY | AC | Random | 4000VA@440VAC | - | SPST | - | - | 1 FORM A | - | - | 0.003 A | 230 V | 0.003606807213614427 inch | 172.5 V | 34.5 V | 15.7 mm | ||
![]() HF118F/012-1HS5 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER NICKEL | - | 12 V | 620 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | SOCKET MOUNTABLE | - | - | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | 5 ms | 10A@300VDC | 228 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPST | 18 V | 0.019 A | 1 FORM A | 8.4 V | 1.2 V | - | - | 0.003403606807213615 inch | - | - | 12.5 mm | ||
![]() HFD4/5-SR(257) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FA/005-HSL1G Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | Silver Nickel | GOLD | 5 V | 125 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | - | BOX; TUBE | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 17.6 mm | 10.1 mm | 17.6mm x 10.1mm x 12.7mm | 70 mΩ | 1000000000 Ω | 5 A | - | 30 V | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 8 ms | 4 ms | 5A@30VDC | 200 mW | 250 V | AC/DC | MOMENTARY | DC | Random | 1250VA@250VAC | 150W@30VDC | SPST | 8.5 V | 0.04 A | 1 FORM A | 3.75 V | 0.25 V | - | - | 0.004000508001016002 inch | - | - | 12.7 mm | ||
![]() HF118F/005-1H5T Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER TIN OXIDE | - | 5 V | 113 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | SOCKET MOUNTABLE | - | - | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | 5 ms | 10A@300VDC | 220 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPST | 7.5 V | 0.044 A | 1 FORM A | 3.5 V | 0.5 V | - | - | 0.003403606807213615 inch | - | - | 12.5 mm | ||
![]() HF118F/024-1HS5G Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER NICKEL | GOLD | 24 V | 2350 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | SOCKET MOUNTABLE | - | - | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | 5 ms | 10A@300VDC | 240 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPST | 36 V | 0.01 A | 1 FORM A | 16.8 V | 2.4 V | - | - | 0.003403606807213615 inch | - | - | 12.5 mm | ||
![]() HF32FV-G/12-HLTF(257) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFE20-1/24-1HT-L2(257)(399) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFKD/012-2ZSPT Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 10 | Silver Tin Oxide | - | 12 V | 178 Ω | 200000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | - | - | - | - | compliant | - | 17.5 mm | 16.9 mm | 17.5MM X 16.9MM X 13.2MM | - | 100000000 Ω | 25 A | - | 40 V | SOLDER | POWER/SIGNAL RELAY | - | - | 10 ms | 10 ms | 25A@40VDC | 810 mW | - | DC | MOMENTARY | DC | Random | - | - | DPDT | 13.5 V | 0.068 A | 2 FORM C | 5.8 V | 0.8 V | - | - | 0.002999745999491999 inch | - | - | 13.2 mm | ||
![]() HF3F-L/12-1HL1T(610) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF115F-H/012-1H3BF(610) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFV9-G/12-Z5S-R(257) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF115F-LS/24-HL1F Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FA/003-HSL1 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | Silver Nickel | - | 3 V | 45 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | - | BOX; TUBE | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 17.6 mm | 10.1 mm | 17.6mm x 10.1mm x 12.7mm | 70 mΩ | 1000000000 Ω | 5 A | - | 30 V | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 8 ms | 4 ms | 5A@30VDC | 200 mW | 250 V | AC/DC | MOMENTARY | DC | Random | 1250VA@250VAC | 150W@30VDC | SPST | 5.1 V | 0.067 A | 1 FORM A | 2.25 V | 0.15 V | - | - | 0.004000508001016002 inch | - | - | 12.7 mm | ||
![]() HF3F-L/5-1ZL1T(610) Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FA/024-HL2 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | Silver Nickel | - | 24 V | 2800 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | EAR99 | - | - | 8536.41.00.20 | BOX; TUBE | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 17.6 mm | 10.1 mm | 17.6mm x 10.1mm x 12.7mm | 70 mΩ | 1000000000 Ω | 5 A | - | 30 V | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@250VAC | 8 ms | 4 ms | 5A@30VDC | 200 mW | 250 V | AC/DC | MOMENTARY | DC | Random | 1250VA@250VAC | 150W@30VDC | SPST | 40.8 V | 0.008 A | 1 FORM A | 18 V | 1.2 V | - | - | 0.004000508001016002 inch | - | - | 12.7 mm | ||
![]() HF118F/012-1H5T Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER TIN OXIDE | - | 12 V | 620 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | SOCKET MOUNTABLE | - | - | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | 5 ms | 10A@300VDC | 228 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPST | 18 V | 0.019 A | 1 FORM A | 8.4 V | 1.2 V | - | - | 0.003403606807213615 inch | - | - | 12.5 mm | ||
![]() HF118F/006-1HS5 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 4 | SILVER NICKEL | - | 6 V | 164 Ω | 100000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | - | - | - | SOCKET MOUNTABLE | - | - | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | 300 V | SOLDER | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | 5 ms | 10A@300VDC | 222 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPST | 9 V | 0.037 A | 1 FORM A | 4.2 V | 0.6 V | - | - | 0.003403606807213615 inch | - | - | 12.5 mm | ||
![]() HFE60/12-1HDST-L2 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | 480 Ω | 30000 Cycle(s) | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | 85 °C | -40 °C | - | Active | Yes | e4 | EAR99 | GOLD | - | 8536.49.00.50 | - | compliant | CUL; TUV; UL | 20.2 mm | 11.3 mm | 20.2mm x 11.3mm x 10.5mm | - | - | 5 A | MOISTURE PROOF | 240 V | SOLDER | POWER/SIGNAL RELAY | 5 A | 5A@380VAC | 10 ms | 10 ms | 5A@240VDC | 300 mW | 380 V | AC/DC | LATCHED | DC | - | - | - | DPST | 12 V | 0.025 A | - | 9.6 V | 9.6 V | - | - | - | - | - | 10.5 mm |