- CoilResistance
- Operate Time
- Release Time
- Contact Resistance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Relay Type
- Rohs Code
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Glenair Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | End Contact Material | Coil Rated Power | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Ihs Manufacturer | Maximum Switching Current | Maximum Switching Voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pin Number | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF33F/024-Z3 Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | - | - | - | - | - | - | Active | - | - | Yes | - | e4 | EAR99 | GOLD | - | - | compliant | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQC-3FF/012-1HS HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 360mW | - | 400Ω | AgCdO | 10A@277VAC;10A@28VDC | - | 15A | 277V@AC;30V@DC | - | - | Box-packed | - | - | 4 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Normally Open: 1A (SPST-NO) | - | - | - | 10ms | 12V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQC-3FF/012-1ZS(551) HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 360mW | - | 400Ω | AgCdO | 10A@277VAC;10A@28VDC | - | 10A | 277V@AC;30V@DC | - | - | Box-packed | - | - | 5 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 10ms | 12V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQC-3FF/12VDC-1ZS(551) HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 360mW | - | 400Ω | AgCdO | 10A@277VAC;10A@28VDC | - | 10A | 277V@AC;30V@DC | - | - | Box-packed | - | - | 5 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 10ms | 12V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32F/012-HSLQ3 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 200mW | - | 720Ω | AgNi | 3A@250VAC;3A@30VDC | - | 10A | 250V@AC;30V@DC | - | - | Box-packed | - | - | 4 | true | - | -40℃~+70℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Normally Open: 1A (SPST-NO) | - | - | - | 8ms | 12V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FV-16/5-HLTF(590) HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF118F/024-1ZS1 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | 220mW | - | 2.35kΩ | AgNi | 10A@250VAC;10A@30VDC | - | 10A | 440V@AC;125V@DC | - | - | Box-packed | - | - | 5 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 10ms | 24V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF3FF/009-1ZST HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | 360mW | - | 225Ω | AgSnO2 | - | - | - | - | - | - | Box-packed | - | - | 5 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 10ms | 9V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF46F/012-HS1T HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | 200mW | - | 720Ω | AgSnO2 | 5A@250VAC;5A@30VDC | - | 5A | 277V@AC;30V@DC | - | - | Box-packed | - | - | 4 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Normally Open: 1A (SPST-NO) | - | - | - | 10ms | 12V | Non-polar - Single Coil | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FA/024-ZS1 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF160F/12-H5T HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF18FF/024-3Z23 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 800mW | - | 640Ω | AgNi | 7A@250VAC;7A@30VDC | - | 7A | 250V@AC;30V@DC | - | - | Box-packed | - | - | 11 | true | - | -40℃~+70℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | Three-way switch: 3C (three-pole double-throw - conversion) | - | - | - | 20ms | 24V | Non-polar - Single Coil | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQX-105F-1/012D-1ZS HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 900mW | - | 155Ω | AgCdO | - | - | - | 277V@AC;28V@DC | - | - | Tray | - | - | 5 | true | - | -55℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 50mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 15ms | 12V | Non-polar - Single Coil | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32F-G/024-HT HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | 450mW | - | 1.28kΩ | AgSnO2 | 10A@250VAC;10A@30VDC | - | 10A | 250V@AC;30V@DC | - | - | Box-packed | - | - | 4 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Normally Open: 1A (SPST-NO) | - | - | - | 8ms | 24V | Non-polar - Single Coil | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF33F/024-HSLT HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF18FF/A110-2Z13D HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | 3.4kΩ | AgNi | 7A@250VAC;7A@30VDC | - | 7A | 250V@AC;30V@DC | - | - | Box-packed | - | - | 8 | true | - | -40℃~+70℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | Two Sets of Conversion: 2C (DPDT-Conversion) | - | - | - | 20ms | 110V | Non-polar single coil (with LED) | 25ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQX-115F-I/024-1HS3A HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF32FA/005-HSL1 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF115F/012-1ZS3 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | - | - | - | - | 400mW | - | 360Ω | AgCdO | 16A@250VAC | - | 16A | 440V@AC;300V@DC | - | - | Tray | - | - | 8 | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 100mΩ | - | - | - | - | One Conversion: 1C (SPDT-Conversion) | - | - | - | 15ms | 12V | Non-polar - Single Coil | 8ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF118F/012-1ZS1T Xiamen Hongfa Electroacoustic Co.,Ltd. | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | 5 | SILVER TIN OXIDE | - | 12 V | 620 Ω | - | - | XIAMEN HONGFA ELECTROACOUSTIC CO LTD | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | e4 | EAR99 | GOLD | SOCKET MOUNTABLE | 8536.49.00.50 | compliant | CQC; CUL; IEC 60335-1; UL; VDE | 28.5 mm | 10.1 mm | 28.5mm x 10.1mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | 300 V | SOLDER | - | POWER/SIGNAL RELAY | 10 A | 10A@440VAC | 10 ms | - | - | 5 ms | 10A@300VDC | 228 mW | 440 V | AC/DC | MOMENTARY | DC | Random | 2500VA@440VAC | 300W@300VDC | SPDT | 18 V | 0.019 A | 1 FORM C | 8.4 V | 1.2 V | 0.003403606807213615 inch | 12.5 mm |