Filters
  • CoilResistance
  • Operate Time
  • Release Time
  • Contact Resistance
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Relay Type
  • Rohs Code
  • Body Breadth
  • Body Height
  • Body Length or Diameter

Attribute column

Manufacturer

Glenair Power Relays, Over 2 Amps

View Mode:
126 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Terminals

End Contact Material

End Contact Plating

Coil Voltage-Nom

CoilResistance

ElectricalLife

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Reach Compliance Code

Reference Standard

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Relay Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Release Time

Contact (DC) Max Rating R Load

Coil Power

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Coil/Input Supply Type

Input Switching Control Type

Contact (AC) Max Power Rating R Load

Contact (DC) Max Power Rating R Load

Relay Function

Coil Voltage(DC)-Max

Coil Current(DC)-Max

Relay Form

Coil Operate Voltage(DC)

Coil Release Voltage(DC)

Terminal Length

Body Height

HF18FF/A220-4Z13
HF18FF/A220-4Z13

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

HFD23/009-1HS
HFD23/009-1HS

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

Datasheet

NO

THROUGH HOLE-STRAIGHT

5

AgNi

Gold

9 V

540 Ω

90000 Cycle(s)

XIAMEN HONGFA ELECTROACOUSTIC CO LTD

70 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

8536.41.00.20

compliant

CQC; CUL; UL

12.5 mm

7.5 mm

12.5mm x 7.5mm x 10mm

100 mΩ

1000000000 Ω

4 A

PLASTIC SEALED

60 V

SOLDER

POWER/SIGNAL RELAY

4 A

1A@125VAC

5 ms

5 ms

2A@30VDC

150 mW

125 V

AC/DC

MOMENTARY

DC

-

125VA@125VAC

60W@60VDC

SPST

13.5 V

0.017 A

1 FORM A

7.2 V

0.9 V

0.003500127000254001 inch

10 mm

HF171F/12-ZT
HF171F/12-ZT

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

Datasheet

NO

THROUGH HOLE-STRAIGHT

5

Silver Tin Oxide

-

12 V

720 Ω

100000 Cycle(s)

XIAMEN HONGFA ELECTROACOUSTIC CO LTD

85 °C

-40 °C

-

Active

Yes

-

-

-

-

-

-

compliant

CQC; CUL; UL; VDE

20 mm

10 mm

20mm x 10mm x 10.6mm

100 mΩ

1000000000 Ω

8 A

-

30 V

SOLDER

POWER/SIGNAL RELAY

8 A

8A@277VAC

8 ms

5 ms

8A@30VDC

200 mW

277 V

AC/DC

MOMENTARY

DC

-

1662VA@277VAC

180W@30VDC

SPDT

15.6 V

0.017 A

1 FORM C

9 V

1.2 V

0.003500127000254001 inch

10.6 mm

HF32F/012-HSL3
HF32F/012-HSL3

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

Datasheet

-

-

-

-

-

-

-

-

XIAMEN HONGFA ELECTROACOUSTIC CO LTD

-

-

-

Active

Yes

-

-

EAR99

-

-

-

compliant

-

-

-

-

-

-

-

-

-

-

POWER/SIGNAL RELAY

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

HF115F/012-2Z4AF
HF115F/012-2Z4AF

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

Datasheet

NO

THROUGH HOLE-STRAIGHT

8

SILVER TIN OXIDE

-

12 V

360 Ω

50000 Cycle(s)

XIAMEN HONGFA ELECTROACOUSTIC CO LTD

85 °C

-40 °C

-

Active

Yes

-

-

-

-

SOCKET MOUNTABLE

-

compliant

CQC; CUL; IEC 60335-1; UL; VDE

29 mm

12.7 mm

29mm x 12.7mm x 15.7mm

100 mΩ

1000000000 Ω

8 A

-

300 V

SOLDER

POWER/SIGNAL RELAY

8 A

8A@440VAC

15 ms

8 ms

8A@300VDC

400 mW

440 V

AC/DC

MOMENTARY

DC

Random

4000VA@440VAC

-

DPDT

18 V

0.033 A

2 FORM C

8.4 V

1.2 V

0.003606807213614427 inch

15.7 mm

HF140FF/005-2HS
HF140FF/005-2HS

Xiamen Hongfa Electroacoustic Co.,Ltd.

In Stock

-

Datasheet

NO

THROUGH HOLE-STRAIGHT

-

-

-

-

47 Ω

100000 Cycle(s)

XIAMEN HONGFA ELECTROACOUSTIC CO LTD

85 °C

-40 °C

ROHS COMPLIANT

Contact Manufacturer

Yes

e4

Yes

EAR99

GOLD

-

8536.41.00.20

compliant

CQC; CUL; TUV; UL

29 mm

13 mm

29mm x 13mm x 26.3mm

-

-

10 A

-

30 V

SOLDER

POWER/SIGNAL RELAY

10 A

10A@250VAC

15 ms

5 ms

10A@30VDC

530 mW

250 V

AC/DC

MOMENTARY

DC

-

-

-

DPST

5 V

0.106 A

-

3.75 V

0.5 V

-

26.3 mm