- Package
- RoHS
- Coil Rated Power
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating
- Contact Resistance
- Maximum Switching Current
- Maximum Switching Voltage
Attribute column
Manufacturer
Glenair Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil Rated Power | CoilResistance | Contact Materials | Contact Rating | Maximum Switching Current | Maximum Switching Voltage | Package | Pin Number | RoHS | Operating Temperature | Contact Resistance | Contact Form | Operate Time | Coil Voltage | Coil Type | Release Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFD4/024-SR HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | 200mW | 2.88kΩ | AgNi+Gold plating | 1A@30VDC;300mA@125VAC | 2A | 250V@AC;220V@DC | Tape & Reel (TR) | 8 | true | -40℃~+85℃ | 100mΩ | Two Sets of Conversion: 2C (DPDT-Conversion) | 3ms | 24V | Polarized - single coil | 3ms | ||
![]() HFD3-V/5 HF(Xiamen Hongfa Electroacoustic) | In Stock | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | ||
![]() JRC-23F-005-1ZS(555) HF(Xiamen Hongfa Electroacoustic) | In Stock | - | Datasheet | 150mW | 167Ω | AgNi+Gold plating | 1A@30VDC;500mA@125VAC;300mA@60VDC | 2A | 125V@AC;60V@DC | Tube-packed | 6 | true | -30℃~+70℃ | 100mΩ | One Conversion: 1C (SPDT-Conversion) | 5ms | 5V | Non-polar - Single Coil | 5ms |