- Factory Lead Time
- RoHS Status
- Published
- Package / Case
- Series
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | Rad Hardened | Packaging | Series | Part Status | Type | Voltage - Isolation | Configuration | Voltage | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5S12010BM Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 19.35A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() GP2D060A120U Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | 94A (DC) | - | - | - | - | Tube | Amp+™ | Obsolete | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 500µA @ 1200V | 1.8V @ 30A | -55°C ~ 175°C | 1200V | 1 Pair Common Cathode | - | ||
![]() GHXS050A170S-D3 Global Power | In Stock | - | - | - | SOT-227-4, miniBLOC | - | - | - | - | - | - | - | -- | Active | -- | 2500Vrms | -- | 1.7kV | - | 150A | - | - | - | - | - | - | - | ||
![]() G3S12010B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 39A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S12006B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 14A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100 μA @ 1200 V | 1.7 V @ 3 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S17020B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 24A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100 μA @ 1700 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1700 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06504B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 9A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 4 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | ||
![]() G4S12040BM Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 64.5A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 30 μA @ 1200 V | 1.6 V @ 20 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G5S12016B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 27.9A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 8 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06508B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 14A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | ||
![]() G5S12040PP Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | 115A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100 μA @ 1200 V | 1.7 V @ 40 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Anode | 0 ns | ||
![]() G5S12010BM Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 19.35A (DC) | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G4S06516BT Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 25.9A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | ||
![]() G5S12040BM Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 62A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 20 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06510B Global Power | 28000 | - | - | Through Hole | TO-247-3 | TO-247AB | 27A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 5 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S12010BM Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 19.8A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G5S12020BM Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 33A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 30 µA @ 1200 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S17020B Global Power | 100000 | - | - | Through Hole | TO-247-3 | TO-247AB | 24A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100 µA @ 1700 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1700 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06512B Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 27A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 6 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06506B Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | 14A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 3 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns |