- Factory Lead Time
- RoHS Status
- Published
- Package / Case
- Series
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | Packaging | Published | Series | Part Status | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2D020A065U Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | 30A (DC) | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100µA @ 650V | 1.65V @ 10A | -55°C ~ 175°C | 650V | 1 Pair Common Cathode | - | - | ||
![]() G4S12040BM Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 64.5A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30 µA @ 1200 V | 1.6 V @ 20 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G5S12016BM Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 27.9A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 8 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G3S06508B Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 14A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G3S12004B Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 8.5A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G5S12030BM Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 55A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() GP2D016A120U Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | 24A (DC) | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20µA @ 1200V | 1.8V @ 8A | -55°C ~ 175°C | 1200V | 1 Pair Common Cathode | - | - | ||
![]() G4S06520BT Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 31.2A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 10 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G4S06530BT Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 39A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() G5S12016B Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247AB | 27.9A (DC) | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 8 A | -55°C ~ 175°C | 1200 V | 1 Pair Common Cathode | 0 ns | - | ||
![]() GP2D020A120U Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | 33A (DC) | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20µA @ 1200V | 1.8V @ 10A | -55°C ~ 175°C | 1200V | 1 Pair Common Cathode | - | - | ||
![]() GP2D010A120U Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | 17A (DC) | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 10µA @ 1200V | 1.8V @ 5A | -55°C ~ 175°C | 1200V | 1 Pair Common Cathode | - | - | ||
![]() GP2D024A060U Global Power | In Stock | - | - | - | Through Hole | TO-247-3 | TO-247-3 | 36A (DC) | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40µA @ 600V | 1.65V @ 12A | -55°C ~ 175°C | 600V | 1 Pair Common Cathode | - | - | ||
![]() GSXD080A004S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXD060A020S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXF120A020S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXD100A004S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXF120A100S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXD050A020S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GSXD080A015S1-D3 Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |