- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Config. | Current - Average Rectified (Io) (per Diode) | IF(A) Tc=125℃ | IF(A) Tc=25℃ | IF(A),Tc=125℃ | IF(A),Tc=160℃ | IF(A),Tc=25℃ | Ifsm(A),Tc=25℃ | IR(uA)Tj=175℃max | IR(uA)Tj=175℃typ | IR(uA)Tj=25℃ typ | IR(uA)Tj=25℃max | Mfr | Package | Product Status | Ptot(W),Tc=110℃ | Ptot(W),Tc=25℃ | Qc(nC),TJ=25℃ | Rad Hardened | VF(V)Tj=175℃max | VF(V)Tj=175℃typ | VF(V)Tj=25℃ typ | VF(V)Tj=25℃max | Vrrm(V) | Packaging | Series | Part Status | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S06006J Global Power | In Stock | - | - | Through Hole | TO-220-2 Isolated Tab | TO-220ISO | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology Co. Ltd | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 600 V | 1.7 V @ 6 A | -55°C ~ 175°C | 600 V | 21.5A | 424pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S06508J Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Isolated Tab | TO-220ISO | Single | - | - | - | 9.8(135℃) | 8(146℃) | 21.7 | 88 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 30 | 68 | 28(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 23A | 550pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S12015L Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 55A | 1370pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S06510AT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | Single | - | - | - | 16.7(135℃) | 10(156.5℃) | 34 | 100 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 59 | 135 | 32(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 10 A | -55°C ~ 175°C | 650 V | 36A | 645pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S12020A Global Power Technology-GPT | 100000 | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | 34.5 | 63.5 | - | 20 | - | 240 | 100 | 50 | 15 | 50 | Global Power Technology-GPT | TO-220AC | Active | - | - | - | - | 2.5 | 2 | 1.45 | 1.7 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 20 A | -55°C ~ 175°C | 1200 V | 63.5A | 1320pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S12003A Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 μA @ 1200 V | 1.7 V @ 3 A | -55°C ~ 175°C | 1200 V | 12A | 260pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S12015A Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 57A | 1700pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S06510B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | Double | 27A (DC) | - | - | 10.6*(135℃) | 5*(162.5℃) | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | 22(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 5 A | -55°C ~ 175°C | 650 V | - | - | 1 Pair Common Cathode | 0 ns | ||
![]() G3S06520P Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | Single | - | - | - | 23.4(135℃) | 20(144℃) | 50.4 | 160 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 77 | 179 | 52(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 60A | 1170pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S06512B Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | Double | 27A (DC) | - | - | 10.6*(135℃) | 6*(159℃) | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | 22(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 6 A | -55°C ~ 175°C | 650 V | - | - | 1 Pair Common Cathode | 0 ns | ||
![]() G3S12010M Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | Single Core | - | 12.8 | 23.5 | - | 10(142°C) | - | 140 | 100 | 3 | 0.7 | 50 | Global Power Technology-GPT | TO-220F | Active | - | - | - | - | 2.6 | 2.35 | 1.55 | 1.7 | 1200 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1200 V | 23.5A | 765pF @ 0V, 1MHz | - | 0 ns | ||
![]() GP2D005A065A Global Power | 10 | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50µA @ 650V | 1.65V @ 5A | -55°C ~ 175°C | 650V | 15A (DC) | 264pF @ 1V, 1MHz | - | - | ||
![]() G3S17005P Global Power | 100000 | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1700 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1700 V | 29.5A | 780pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S06510DT Global Power | 100000 | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 10 A | -55°C ~ 175°C | 650 V | 38A | 645pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S06506CT Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Single | - | - | - | 12.3(135℃) | 6(162.5℃) | 26 | 60 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 50 | 115 | 21(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 6 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S12002C Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 8.8A | 170pF @ 0V, 1MHz | - | 0 ns | ||
![]() G5S12008D Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263 | Single | - | - | - | 11.3(135℃) | 8(152.5℃) | 23.9 | 96 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 46 | 106 | 38(VR=800V) | - | - | - | - | - | 1200 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 8 A | -55°C ~ 175°C | 1200 V | 26.1A | 550pF @ 0V, 1MHz | - | 0 ns | ||
![]() G4S06530BT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | Double | 39A (DC) | - | - | 16.9*(135℃) | 15* (142°C) | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | 32(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | - | - | 1 Pair Common Cathode | 0 ns | ||
![]() G51XT Global Power Technology-GPT | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Single | - | - | - | 1.6 (135°C) | 1 (156°C) | 3.4 | 12 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 6.5 | 15 | 3.1(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.6 V @ 1 A | -55°C ~ 175°C | 650 V | 1.84A | 57.5pF @ 0V, 1MHz | - | 0 ns | ||
![]() G3S12005H Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 21A | 475pF @ 0V, 1MHz | - | 0 ns |