- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Config. | IF(A),Tc=125℃ | IF(A),Tc=160℃ | IF(A),Tc=25℃ | Ifsm(A),Tc=25℃ | Mfr | Package | Product Status | Ptot(W),Tc=110℃ | Ptot(W),Tc=25℃ | Qc(nC),TJ=25℃ | Rad Hardened | Vrrm(V) | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GAS06520L Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 66.5A | 1390pF @ 0V, 1MHz | 0 ns | ||
![]() G4S06515QT Global Power | In Stock | - | - | Surface Mount | 4-PowerTSFN | 4-DFN (8x8) | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | 53A | 645pF @ 0V, 1MHz | 0 ns | ||
![]() GAS06520H Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 30A | 1390pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06508QT Global Power | In Stock | - | - | Surface Mount | 4-PowerTSFN | 4-DFN (8x8) | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 8 A | -55°C ~ 175°C | 650 V | 44.9A | 550pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06508HT Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 8 A | -55°C ~ 175°C | 650 V | 20A | 550pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06505DT Global Power | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 5 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12050P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 1200 V | 1.8 V @ 150 A | -55°C ~ 175°C | 1200 V | 117A | 7500pF @ 0V, 1MHz | 0 ns | ||
![]() G4S12020P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 20 A | -55°C ~ 175°C | 1200 V | 64.5A | 2600pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12015H Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 21A | 1700pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06550P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 650 V | 1.7 V @ 50 A | -55°C ~ 175°C | 650 V | 105A | 4400pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06505C Global Power | 10000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 5 A | -55°C ~ 175°C | 650 V | 22.6A | 424pF @ 0V, 1MHz | 0 ns | ||
![]() G3S065100P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 40 A | -55°C ~ 175°C | 650 V | 20A | 13500pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12002C Global Power | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 8.8A | 170pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06520P Global Power | 10000 | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 60A | 1170pF @ 0V, 1MHz | 0 ns | ||
![]() G51YT Global Power | 100000 | - | - | - | - | - | Single | - | 1(157℃) | 3.53 | 12 | - | - | - | 7 | 16 | 3.1(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | ||
![]() G3S06504G Global Power | In Stock | - | - | - | - | - | Double 3L | 4.7(135℃) | 4(144℃) | 10.1 | 32 | - | - | - | 16 | 38 | 10(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | ||
![]() G4H06510AT Global Power | In Stock | - | - | - | - | - | Single | 11.3(135℃) | 10 (142.5°C) | 24 | 70 | - | - | - | 43 | 100 | 18(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | ||
![]() G4H06510DT Global Power | In Stock | - | - | - | - | - | Single | 11.5(135℃) | 10 (143°C) | 24.4 | 70 | - | - | - | 45 | 103 | 18(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S06520BT Global Power | In Stock | - | - | - | - | - | Double | 16.9*(135℃) | 10*(158℃) | - | - | - | - | - | - | - | 32(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12002R Global Power | In Stock | - | - | - | - | - | Single | 4.6(135℃) | 2(165℃) | 9.6 | 30 | - | - | - | 24 | 55 | 12(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - |