- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Config. | IF(A) Tc=125℃ | IF(A) Tc=25℃ | IF(A),Tc=125℃ | IF(A),Tc=160℃ | IF(A),Tc=25℃ | Ifsm(A),Tc=25℃ | IR(uA)Tj=175℃max | IR(uA)Tj=175℃typ | IR(uA)Tj=25℃ typ | IR(uA)Tj=25℃max | Mfr | Package | Product Status | Ptot(W),Tc=110℃ | Ptot(W),Tc=25℃ | Qc(nC),TJ=25℃ | Rad Hardened | VF(V)Tj=175℃max | VF(V)Tj=175℃typ | VF(V)Tj=25℃ typ | VF(V)Tj=25℃max | Vrrm(V) | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S12015H Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 21A | 1700pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06550P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 650 V | 1.7 V @ 50 A | -55°C ~ 175°C | 650 V | 105A | 4400pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06505C Global Power | 10000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 5 A | -55°C ~ 175°C | 650 V | 22.6A | 424pF @ 0V, 1MHz | 0 ns | ||
![]() G3S065100P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 40 A | -55°C ~ 175°C | 650 V | 20A | 13500pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12002C Global Power | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 8.8A | 170pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06520P Global Power | 10000 | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 60A | 1170pF @ 0V, 1MHz | 0 ns | ||
![]() G4S06515PT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | 21 | 39 | - | 15(145°C) | - | 130 | 100 | 1.4 | 0.5 | 50 | Global Power Technology-GPT | TO-247AC-2L | Active | - | - | - | - | 2.5 | 2 | 1.5 | 1.7 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | 39A | 645pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06510CT Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 10 A | -55°C ~ 175°C | 650 V | 35.8A | 645pF @ 0V, 1MHz | 0 ns | ||
![]() GAS06520A Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | Single | - | - | 26(135℃) | 20(148.5℃) | 57.3 | 180 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 79 | 183 | 66(VR=400V) | - | - | - | - | - | 650 | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 66A | 1390pF @ 0V, 1MHz | 0 ns | ||
![]() G4S12020PM Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30 μA @ 1700 V | 1.6 V @ 20 A | -55°C ~ 175°C | 1200 V | 64.5A | 2600pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06504AT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.6 V @ 4 A | -55°C ~ 175°C | 650 V | 11.6A | 181pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12003C Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 μA @ 1200 V | 1.7 V @ 3 A | -55°C ~ 175°C | 1200 V | 12A | 260pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06506HT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 6 A | -55°C ~ 175°C | 650 V | 18.5A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06502AT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 2 A | -55°C ~ 175°C | 650 V | 9.6A | 124pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06505CT Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 5 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() G5S12020H Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 20 A | -55°C ~ 175°C | 1200 V | 24.6A | 1320pF @ 0V, 1MHz | 0 ns | ||
![]() G4S06515AT Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | 36A | 645pF @ 0V, 1MHz | 0 ns | ||
![]() G5S12002H Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | Single | - | - | 3.7(135℃) | 2(160.5℃) | 7.9 | 30 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 16 | 38 | 12(VR=800V) | - | - | - | - | - | 1200 | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 7.5A | 170pF @ 0V, 1MHz | 0 ns | ||
![]() G3S17005C Global Power Technology-GPT | 100000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 1700 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1700 V | 27A | 780pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06520B Global Power Technology-GPT | 80 | - | - | Through Hole | TO-247-3 | TO-247AB | - | 17.4 | 32.8 | - | 10 | - | 120 | 100 | 1.4 | 0.5 | 50 | Global Power Technology-GPT | TO-247AB-3L | Active | - | - | - | - | 2 | 1.64 | 1.43 | 1.7 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 10 A | -55°C ~ 175°C | 650 V | 40A | 690pF @ 0V, 1MHz | 0 ns |