- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Rad Hardened | Packaging | Published | Series | Part Status | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S12002D Global Power | In Stock | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 7A | 136pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S12003H Global Power | In Stock | - | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 1200 V | 1.7 V @ 3 A | -55°C ~ 175°C | 1200 V | 9A | 260pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S12015P Global Power | In Stock | - | - | - | Through Hole | TO-247-2 | TO-247AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 42A | 1379pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S12002A Global Power | In Stock | - | - | - | Through Hole | TO-220-2 | TO-220AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 2 A | -55°C ~ 175°C | 1200 V | 7A | 136pF @ 0V, 1MHz | 0 ns | - | ||
![]() G4S12020A Global Power | In Stock | - | - | - | Through Hole | TO-220-2 | TO-220AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 120 A | -55°C ~ 175°C | 1200 V | 73A | 2600pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S06502D Global Power | 10000 | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 2 A | -55°C ~ 175°C | 650 V | 9A | 123pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S06508J Global Power | In Stock | - | - | - | Through Hole | TO-220-2 Isolated Tab | TO-220ISO | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 23A | 550pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S12010P Global Power | In Stock | - | - | - | Through Hole | TO-247-2 | TO-247AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 110 A | -55°C ~ 175°C | 1200 V | 37A | 765pF @ 0V, 1MHz | 0 ns | - | ||
![]() G52YT Global Power | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | SMA | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 2 A | -55°C ~ 175°C | 650 V | 5.8A | 116.75pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S12010C Global Power | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1200 V | 33.2A | 765pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S17005A Global Power | In Stock | - | - | - | Through Hole | TO-220-2 | TO-220AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1700 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1700 V | 28A | 800pF @ 0V, 1MHz | 0 ns | - | ||
![]() GP2D010A065A Global Power | 10 | - | - | - | Through Hole | TO-220-2 | TO-220-2 | - | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100µA @ 650V | 1.65V @ 10A | -55°C ~ 175°C | 650V | 30A (DC) | 527pF @ 1V, 1MHz | - | - | ||
![]() GP2D024A060B Global Power | In Stock | - | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80µA @ 600V | 1.65V @ 24A | -55°C ~ 175°C | 600V | 68A (DC) | 1265pF @ 1V, 1MHz | - | - | ||
![]() G5S06510PT Global Power | In Stock | - | - | - | Through Hole | TO-247-2 | TO-247AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 10 A | -55°C ~ 175°C | 650 V | 39A | 645pF @ 0V, 1MHz | 0 ns | - | ||
![]() G3S06508C Global Power | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | No | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | -55°C ~ 175°C | 650 V | 25.5A | 550pF @ 0V, 1MHz | 0 ns | - | ||
![]() G4S06510AT Global Power | In Stock | - | - | - | Through Hole | TO-220-2 | TO-220AC | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 10 A | -55°C ~ 175°C | 650 V | 30.5A | 550pF @ 0V, 1MHz | 0 ns | - | ||
![]() GP2D008A120C Global Power | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-2L (DPAK) | - | - | - | - | Tube | - | Amp+™ | Active | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20µA @ 1200V | 1.8V @ 8A | -50°C ~ 175°C | 1200V | 24A (DC) | 508pF @ 1V, 1MHz | 0ns | - | ||
![]() GP2D003A065C Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2015 | - | Active | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDP12S060D Global Power | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GP2D050A120B Global Power | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2015 | - | Active | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |