- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Config. | IF(A) Tc=125℃ | IF(A) Tc=25℃ | IF(A),Tc=125℃ | IF(A),Tc=160℃ | IF(A),Tc=25℃ | Ifsm(A),Tc=25℃ | IR(uA)Tj=175℃max | IR(uA)Tj=175℃typ | IR(uA)Tj=25℃ typ | IR(uA)Tj=25℃max | Mfr | Package | Product Status | Ptot(W),Tc=110℃ | Ptot(W),Tc=25℃ | Qc(nC),TJ=25℃ | Rad Hardened | VF(V)Tj=175℃max | VF(V)Tj=175℃typ | VF(V)Tj=25℃ typ | VF(V)Tj=25℃max | Vrrm(V) | Packaging | Series | Part Status | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5S06508QT Global Power Technology-GPT | In Stock | - | - | Surface Mount | 4-PowerTSFN | 4-DFN (8x8) | Single | - | - | 13.8(135°C) | 8(158℃) | 29.8 | 80 | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | 46 | 106 | 28(VR=400V) | - | - | - | - | - | 650 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.5 V @ 8 A | -55°C ~ 175°C | 650 V | 44.9A | 550pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06502C Global Power Technology-GPT | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 2 A | -55°C ~ 175°C | 650 V | 9A | 123pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06530A Global Power Technology-GPT | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | 48 | 90 | - | 30 | - | 290 | 100 | 10 | 2 | 50 | Global Power Technology-GPT | TO-220AC | Active | - | - | - | - | 2.5 | 1.68 | 1.44 | 1.7 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 μA @ 650 V | 1.7 V @ 30 A | -55°C ~ 175°C | 650 V | 110A | 2150pF @ 0V, 1MHz | 0 ns | ||
![]() G4S06510HT Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 10 A | -55°C ~ 175°C | 650 V | 20A | 550pF @ 0V, 1MHz | 0 ns | ||
![]() G4S06515HT Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 15 A | -55°C ~ 175°C | 650 V | 23.8A | 645pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06508PT Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 8 A | -55°C ~ 175°C | 650 V | 31.2A | 550pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06506DT Global Power | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 6 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06506CT Global Power | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 6 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() G5S06505CT Global Power | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.5 V @ 5 A | -55°C ~ 175°C | 650 V | 24A | 395pF @ 0V, 1MHz | 0 ns | ||
![]() GAS06520P Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 20 A | -55°C ~ 175°C | 650 V | 66.5A | 1390pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12005C Global Power | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | 1200 V | 34A | 475pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12015A Global Power | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | -55°C ~ 175°C | 1200 V | 57A | 1700pF @ 0V, 1MHz | 0 ns | ||
![]() G3S12003A Global Power | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 1200 V | 1.7 V @ 3 A | -55°C ~ 175°C | 1200 V | 12A | 260pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06503C Global Power | 10000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 3 A | -55°C ~ 175°C | 650 V | 11.5A | 181pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06503D Global Power | 10000 | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 3 A | -55°C ~ 175°C | 650 V | 11.5A | 181pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06505A Global Power | 10000 | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 5 A | -55°C ~ 175°C | 650 V | 22.6A | 424pF @ 0V, 1MHz | 0 ns | ||
![]() G3S06502H Global Power | 10000 | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 2 A | -55°C ~ 175°C | 650 V | 9A | 123pF @ 0V, 1MHz | 0 ns | ||
![]() GDP15S120B Global Power | In Stock | - | - | Through Hole | TO-247-2 | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Amp+™ | Obsolete | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100µA @ 1200V | 1.7V @ 15A | -55°C ~ 135°C | 1200V | 15A (DC) | 895pF @ 1V, 1MHz | 0ns | ||
![]() G3S06004J Global Power | In Stock | - | - | Through Hole | TO-220-2 Isolated Tab | TO-220ISO | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology Co. Ltd | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 600 V | 1.7 V @ 4 A | -55°C ~ 175°C | 600 V | 11A | 181pF @ 0V, 1MHz | 0 ns | ||
![]() G3S17010A Global Power | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | No | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 1700 V | 1.7 V @ 10 A | -55°C ~ 175°C | 1700 V | 24A | 1500pF @ 0V, 1MHz | 0 ns |