- Series
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Reverse Recovery Time (trr)
- Mfr
Attribute column
Manufacturer
Global Power Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Config. | IF(A),Tc=125℃ | IF(A),Tc=160℃ | IF(A),Tc=25℃ | Ifsm(A),Tc=25℃ | Mfr | Package | Product Status | Ptot(W),Tc=110℃ | Ptot(W),Tc=25℃ | Qc(nC),TJ=25℃ | Voltage Rated | Vrrm(V) | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S06504R Global Power | 100000 | - | - | - | - | - | Single | 5.6(135℃) | 4(152℃) | 11.9 | 32 | - | - | - | 22 | 51 | 10(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAS06520U Global Power | In Stock | - | - | - | - | - | Single | 33.7(135℃) | 20(157.5℃) | 72.4 | 180 | - | - | - | 120 | 278 | 66(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3S06530PM Global Power | In Stock | - | - | - | - | - | Single | 35.8(135℃) | 30(144.5℃) | 78.9 | 260 | - | - | - | 108 | 250 | 99(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3S06550PM Global Power | In Stock | - | - | - | - | - | Single | 58.3(135℃) | 50(143.5℃) | 127.6 | 360 | - | - | - | 186 | 429 | 158(VR=400V) | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12010PMT Global Power | In Stock | - | - | - | - | - | Single | 13.1(135℃) | 10(149.5℃) | 27.3 | 100 | - | - | - | 59 | 136 | 39(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12010M Global Power | In Stock | - | - | - | - | - | Single | 12.8(135℃) | 10 (148.5°C) | 27.4 | 120 | - | - | - | 46 | 107 | 55(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12030PPMT Global Power | 100000 | - | - | - | - | - | Double 2L | 36.8(135℃) | 30(147℃) | 76.9 | 270 | - | - | - | 163 | 375 | 108(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12040BMT Global Power | 100000 | - | - | - | - | - | Double | 25.6*(135℃) | 20*(149℃) | - | - | - | - | - | - | - | 80(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12050PM Global Power | 100000 | - | - | - | - | - | Single | - | 50(139℃) | 114.4 | 350 | - | - | - | 181 | 417 | 268(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5S12050BMT Global Power | 100000 | - | - | - | - | - | Double | 34.5*(135℃) | 25*(152℃) | - | - | - | - | - | - | - | 103(VR=800V) | - | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1S33001P Global Power | 100000 | - | - | - | - | - | Single | 3.3(135℃) | 1(170.5℃) | 6.7 | 30 | - | - | - | 45 | 103 | 27(VR=2200V) | - | 3300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1S33005P Global Power | In Stock | - | - | - | - | - | Single | 9(135℃) | 5(160.5℃) | 18.5 | 100 | - | - | - | 86 | 197 | 77(VR=2200V) | - | 3300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3S06550PM Global Power | 100000 | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | TO-247AC | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | - | - | 200V | - | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | C0G, NP0 | Automotive | 27 pF | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 50 A | - | -55°C ~ 175°C | 650 V | 130A | 4400pF @ 0V, 1MHz | 0 ns | Epoxy Mountable, High Temperature | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() G4S06508HT Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | 650 V | 18.5A | 395pF @ 0V, 1MHz | 0 ns | - | - | - | - | ||
![]() G4S06508AT Global Power | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | 650 V | 24.5A | 395pF @ 0V, 1MHz | 0 ns | - | - | - | - | ||
![]() G4S06508QT Global Power | In Stock | - | - | Surface Mount | 4-PowerTSFN | 4-DFN (8x8) | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | 650 V | 34A | 395pF @ 0V, 1MHz | 0 ns | - | - | - | - | ||
![]() G5S12015L Global Power | In Stock | - | - | Through Hole | TO-247-3 | TO-247AB | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 15 A | - | -55°C ~ 175°C | 1200 V | 55A | 1370pF @ 0V, 1MHz | 0 ns | - | - | - | - | ||
![]() G5S06510HT Global Power | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | - | - | -55°C ~ 175°C | 650 V | 23.8A | - | 0 ns | - | - | - | - | ||
![]() G4S12020D Global Power | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 20 A | - | -55°C ~ 175°C | 1200 V | 75A | 2600pF @ 0V, 1MHz | 0 ns | - | - | - | - | ||
![]() G3S06508H Global Power | 4980 | - | - | Through Hole | TO-220-2 Full Pack | TO-220F | - | - | - | - | - | Global Power Technology-GPT | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | 650 V | 14A | 550pF @ 0V, 1MHz | 0 ns | - | - | - | - |