- Packaging
- Series
- Tolerance
- Package / Case
- Temperature Coefficient
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Global Specialties Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2837-5-50 Global Specialties | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2883-2-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 3.92 MOhms | Metal Film | 0.25W, 1/4W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2885-4-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±1% | Active | 2 | ±200ppm/°C | 10 MOhms | Metal Oxide Film | 2.5W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2885-2-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 374 kOhms | Metal Film | 0.125W, 1/8W | P (0.1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2884-9-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 1.82 Ohms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() CT2844-6-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.3 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2957-4-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 18.4 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2883-0-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 3.65 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2881-2-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±5% | Active | 2 | ±100ppm/°C | 1 MOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2879-2-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±5% | Active | 2 | ±100ppm/°C | 680 kOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2881-6-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 18.2 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2879-0-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | ±200ppm/°C | 10 kOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CT2878-6-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 392 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2880-6-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 20.5 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2956-2-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | 110 Ohms | Wirewound | 3W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() CT2837-9-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±50ppm/°C | 1.2 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2883-5-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±50ppm/°C | 4.22 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2844-9-100 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 6.34 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2957-0-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±5% | Active | 2 | ±200ppm/°C | 1 MOhms | Metal Oxide Film | 2.5W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2885-9-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±5% | Active | 2 | ±100ppm/°C | 8 MOhms | Metal Oxide Film | 2.5W | -- | Flame Proof, High Voltage, Safety | -- |