- Packaging
- Series
- Tolerance
- Package / Case
- Temperature Coefficient
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Part Status
Attribute column
Manufacturer
Global Specialties Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Failure Rate | Max Voltage Rating (AC) | Max Current Rating | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2884-5-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±5% | Active | 2 | - | ±200ppm/°C | 1 GOhms | Metal Oxide Film | 3W | - | -- | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | ||
![]() CT2884-0-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±650ppm/°C | 243 mOhms | Wirewound | 3W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2882-5-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±400ppm/°C | 619 mOhms | Wirewound | 3W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2844-5-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±650ppm/°C | 249 mOhms | Wirewound | 3W | - | P (0.1%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2882-4-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | 15.8 Ohms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2956-2-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | - | ±100ppm/°C | 422 kOhms | Metal Film | 0.125W, 1/8W | - | M (1%) | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2957-4-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | - | ±100ppm/°C | 348 kOhms | Metal Film | 0.125W, 1/8W | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2885-6-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | - | ±20ppm/°C | 69.8 Ohms | Wirewound | 2W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2883-2-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | 612 kOhms | Metal Film | 0.25W, 1/4W | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2879-9-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | 267 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2956-0-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | - | ±200ppm/°C | 12 MOhms | Metal Oxide Film | 3W | - | -- | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | ||
![]() CT2881-2-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±650ppm/°C | 162 mOhms | Wirewound | 3W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2880-0-10 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±20ppm/°C | 1.4 kOhms | Wirewound | 3W | - | S (0.001%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2837-0-50 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | - | ±20ppm/°C | 150 Ohms | Wirewound | 2W | - | M (1%) | - | - | Military, Moisture Resistant | -- | - | ||
![]() CT2880-2-50 Global Specialties | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2882-2-100 Global Specialties | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2882-2-10 Global Specialties | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | 50.8 mm | - | 250 V | 6 A | - | - | 153 mm | ||
![]() CT2884-9-10 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2956-5-100 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2956-6-10 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |