- Tolerance
- Composition
- Packaging
- Resistance
- Series
- Temperature Coefficient
- Features
- Height Seated (Max)
- Number of Terminations
- Failure Rate
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Global Specialties Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Orientation | Shielding | Depth | Current Rating | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Leakage Current | Test Frequency | DC Resistance (DCR) | Max DC Current | Product Type | ESR | Inductance Tolerance | RMS Current (Irms) | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3395 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3325 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | - | ±200ppm/°C | - | 1 MOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | - | - | - | - | - | ||
![]() CT3367 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 6.49 MOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3324 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3318 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 243 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3674 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 30.5 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3346 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 8.06 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3315 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | - | ±200ppm/°C | - | 499 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | - | - | - | - | - | ||
![]() CT3344 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±30ppm/°C | - | 13.3 Ohms | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3328 Global Specialties | In Stock | - | - | - | - | - | PowerStor / Eaton | 470000 uF | 100 | Eaton | + 85 C | - 40 C | Details | 0.091712 oz | 3.9 VDC | - | - | Bulk | PHVL | - | - 10 %, + 30 % | - | - | - | - | Cylindrical Pack | - | - | - | - | - | 470000 uF | Capacitors | - | Horizontal | - | - | - | Radial | - | 11.8 mm | 0.5 mm | - | 1 uA | - | - | - | Supercapacitors / Ultracapacitors | 400 mOhms | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | 14.5 mm | - | 17.3 mm | 9 mm | - | - | - | ||
![]() CT3390 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | 1.74 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() CT3341 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 604 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3343 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±650ppm/°C | - | 154 mOhms | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3345 Global Specialties | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | - | - | Unshielded | 6.7 mm | 11.1 A | - | - | - | - | 1.5 µH | - | 100 kHz | 9 mΩ | 11.1 A | - | - | 20 % | 11.1 A | - | 10.8 A | - | - | - | 4 mm | 3.9878 mm | 7.7978 mm | 6.7056 mm | No | No SVHC | Contains Lead | ||
![]() CT3347 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 43.7 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() CT3392 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | - | ±20ppm/°C | - | 200 Ohms | - | - | Wirewound | 2W | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3336 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | - | ±20ppm/°C | - | 787 Ohms | - | - | Wirewound | 2W | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3317 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | - | ±20ppm/°C | - | 21.6 Ohms | - | - | Wirewound | 2W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3388 Global Specialties | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±400ppm/°C | - | 681 mOhms | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CT3673 Global Specialties | In Stock | - | - | - | - | - | PowerStor / Eaton | - | 100 | Eaton | + 60 C | - 25 C | Details | 0.000035 oz | 3.8 VDC | - | - | Bulk | HSL | - | 20 % | - | - | - | - | - | - | - | - | - | - | 25 F | Capacitors | - | Vertical | - | - | - | Through Hole | - | - | 0.6 mm | - | - | - | - | - | Supercapacitors / Ultracapacitors | 70 mOhms | - | - | Supercapacitors | - | - | Supercapacitors / Ultracapacitors | 8 mm | - | - | 20 mm | - | - | - | - |