- Tolerance
- Composition
- Packaging
- Resistance
- Series
- Temperature Coefficient
- Features
- Height Seated (Max)
- Number of Terminations
- Failure Rate
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Global Specialties Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Features | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3321 Global Specialties | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3339 Global Specialties | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3349 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 402 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() CT3435 Global Specialties | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.33 kOhms | - | - | Wirewound | 2W | - | - | - | R (0.01%) | Military, Moisture Resistant | - | -- | - | - | - | - | ||
![]() CT3394 Global Specialties | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 50 ppm/°C | 344 kΩ | 175 °C | -65 °C | Metal Film | - | 250 mW | 250 mW | MIL-PRF-55182 | - | Military, Moisture Resistant, Weldable | 2.46 mm | - | 7.112 mm | 2.46 mm | No | Contains Lead | ||
![]() CT3314 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3313 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT3393 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |