- Series
- Packaging
- Tolerance
- Package / Case
- Operating Temperature
- Features
- Height Seated (Max)
- Resistance
- Size / Dimension
- Composition
- Failure Rate
- Temperature Coefficient
Attribute column
Manufacturer
Global Specialties Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3168-0 Global Specialties | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTM-21APS Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | 475 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3755-0 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 511 Ohms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() CT2965-5 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 700 Ohms | Wirewound | 2W | M (1%) | Military, Moisture Resistant | -- | ||
![]() CT3147-2 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 845 kOhms | Metal Film | 0.25W, 1/4W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-8783 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 2.55 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CTM-11APN Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 604 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2392A-5 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | 2 | ±100ppm/°C | 845 kOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2392A-6 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 1.58 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() CT3438-9 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 715 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3441-0 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±5% | Active | 2 | ±200ppm/°C | 8 MOhms | Metal Oxide Film | 3W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT3759-2 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 1.87 MOhms | Metal Film | 0.125W, 1/8W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3438-4 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | 750 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CTM-65-2 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 15.6 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-61 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | 17.4 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-21APN Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 475 kOhms | Metal Film | 0.125W, 1/8W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3943 Global Specialties | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 340 kOhms | Metal Film | 0.125W, 1/8W | P (0.1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CTM-60CHS-0 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.58 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3252-9 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 2.05 Ohms | Wirewound | 2W | M (1%) | Military, Moisture Resistant | -- | ||
![]() CT2392A-4 Global Specialties | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 73.2 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- |