- Packaging
- Series
- Tolerance
- Package / Case
- Features
- Resistance
- Temperature Coefficient
- Operating Temperature
- Size / Dimension
- Composition
- Failure Rate
- Height Seated (Max)
Attribute column
Manufacturer
Global Specialties Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2162-150-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | ±200ppm/°C | 24 MOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CT3188-10-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 681 Ohms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2789A Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 8.66 kOhms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2996-50-6 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±50ppm/°C | 2.2 Ohms | Wirewound | 3W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() CT2551-10-3 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | ±200ppm/°C | 475 kOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CT3637-150-2 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | 422 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3754-200 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 1.02 MOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3753-100-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±30ppm/°C | 30.9 Ohms | Wirewound | 3W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() CT3637-25-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 24.9 Ohms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2190-25-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 6.98 MOhms | Metal Film | 0.25W, 1/4W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3753-150-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 523 kOhms | Metal Film | 1W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2996-200-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 3.65 MOhms | Metal Film | 0.25W, 1/4W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2060-10-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | 150 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2147-100-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | Active | 2 | ±100ppm/°C | 620 kOhms | Metal Film | 1W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2060-10-6 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | 332 Ohms | Wirewound | 1.5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2151-50-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.87 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3186-100-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 2.05 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2307-100-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 402 Ohms | Wirewound | 2W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() CT3751-150-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 1.18 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3637-10-9 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 7.87 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- |